- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Usage Level | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Hole Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4435.0202 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 0202 | 18.400003g | - | - | - | TA35 | - | Active | Vendor Undefined | Faston | - | - | Black, White | 32V | 3.5A | 3.5A | 32V | EN, IEC, UL | Rocker | - | - | 1 | - | Thermal | - | - | - | - | No | ROHS3 Compliant | - | IP40 | ||
![]() 4435.0088 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 31.3g | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 60V | 4A | 4A | 240V | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0578 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 32V | 500mA | 500mA | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 1 | - | Thermal | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4435.0505 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 32V | 8A | 8A | 32V | - | Rocker | - | 240V | 1 | Red | Thermal | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4420.0386 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 255.145708g | - | - | - | AS168XDC2 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 360V | - | 30A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4410.0015 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 18.030013g | - | - | - | T12 | yes | Active | Vendor Undefined | Quick Connect | 60°C | -5°C | Black | 28V | - | 10A | 240V | CSA, EN, IEC | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 4435.0377 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 31.3g | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 60V | 15A | - | 240V | - | Rocker | - | 120V | 2 | Green | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0628 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | - | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 32V | 7A | 7A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 240V | 1 | Blue | Thermal | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4430.2303 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Snap in | Panel Mount | - | 34.099997g | Commercial grade | 240V | - | TA45 | - | Active | Vendor Undefined | Quick Connect | 55°C | -10°C | Black | 60V | 5A | 5A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | - | 2 | - | Thermal | - | 34mm | 48mm | 25mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0323 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 396.893324g | - | - | - | AS168XAC3 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 32A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0762 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 389.999995g | - | - | - | AS168XAC3 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 50A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 3 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0126 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 29.000003g | - | - | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 60V | - | - | 240V | - | Rocker | - | 240V | 2 | Green | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4404.0033 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Snap in | Panel Mount | - | 13.000014g | - | - | - | T9-711 | - | Active | Vendor Undefined | Quick Connect | 60°C | -5°C | - | 48V | - | 12A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | 100MOhm | - | 1 | - | Thermal | 15.9 mm | - | 43.1mm | 25mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4411.0067 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | - | 24.879995g | - | - | - | T13 | - | Active | Vendor Undefined | Screw | 60°C | -5°C | - | 28V | - | 30A | 250V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0363 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 127.79999g | - | - | - | AS168XDC1 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 180V | 2A | 2A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2084 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | Box | TA45 | - | Active | Vendor Undefined | - | - | - | - | 60V | 20A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 110V | 2 | Orange | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0255 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | - | 18.400003g | - | 240V | - | TA35 | - | Active | Vendor Undefined | - | - | - | - | 32V | 15A | 15A | 32V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | - | 1 | - | Thermal | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4420.0281 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | 255.145708g | - | - | - | AS168XAC2 | - | Obsolete | Vendor Undefined | Screw | 60°C | -20°C | - | 65V | - | 6A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.3624 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | - | 43.109986g | - | - | - | TA45 | - | Active | Vendor Undefined | - | - | - | - | 60V | 20A | - | 240V | - | Pushbutton | - | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2299 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Snap in | Panel Mount | - | 32.700013g | - | 240V | - | TA45 | - | Active | Vendor Undefined | Quick Connect | 55°C | -10°C | White | 60V | 15A | 15A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | - | 2 | - | Thermal | - | 34mm | 48mm | 25mm | - | ROHS3 Compliant | Lead Free | - |