- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Usage Level | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4420.0317 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 257.600011g | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 65V | - | 7A | 480V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0187 Schurter Inc. | In Stock | - | - | 15 Weeks | - | Panel Mount | 31.3g | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | 60V | - | 10A | 240V | - | Rocker | - | 2 | Green | Thermal | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4404.0098 Schurter Inc. | In Stock | - | - | 23 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | T9-818 | Active | Vendor Undefined | Quick Connect | Copper/Zinc (Cu/Zn) | - | - | - | 48V | - | 5A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | 19mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4430.3647 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 38.650011g | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 15A | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2554 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 37.249998g | Commercial grade | 240V | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 20A | 20A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4420.0595 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 126.799989g | - | - | - | AS168XAC1 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 65V | - | 1A | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.0545 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 32.639997g | Commercial grade | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 3A | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.3862 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | 38.650011g | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 15A | 15A | 60V | - | Rocker | - | 2 | - | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0044 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 44.999992g | - | 240V | - | TA35 | Active | Vendor Undefined | Quick Connect | - | 60°C | 0°C | - | - | - | 5A | 240V | - | Rocker | - | 3 | - | Thermal | 36mm | 44.1mm | 40.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4420.0358 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 250.699993g | - | - | - | AS168XDC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 360V | - | 10A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0361 Schurter Inc. | In Stock | - | Datasheet | - | - | DIN Rail | 262.900011g | - | - | Bulk | AS168XDC2 | Obsolete | Vendor Undefined | Screw | - | 60°C | -20°C | - | 360V | - | 30A | - | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.0022 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 32.639997g | - | - | - | TA45 | Active | Vendor Undefined | Faston | - | - | - | Black, White | 60V | - | 10A | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 4435.0122 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in | Panel Mount | 44.999992g | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | 12A | 12A | 240V | - | Rocker | - | 3 | - | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4430.2044 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel | Panel Mount | 49.700003g | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 7A | 7A | 60V | - | Rocker | - | 2 | - | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4435.0071 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | 44.999992g | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | 5A | 5A | 240V | - | Rocker | - | 3 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.3557 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 42.689988g | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 15A | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2793 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 41.290003g | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 20A | - | 240V | - | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4435.0073 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | Panel Mount | 44.149988g | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | 60V | 20A | 20A | 240V | - | Rotary | - | 1 | - | Thermal | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4410.9014 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | TM12-MSM | Active | Vendor Undefined | - | - | - | - | - | 28V | - | 16A | 240V | EN 60934, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4430.3475 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount | 39.899998g | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | 60V | 2.5A | - | 240V | - | Rocker | 220V | 2 | Orange | Thermal | - | - | - | - | - | ROHS3 Compliant | - | - |