- Series
- Number of Poles
- Actuator Type
- Current Rating
- Mounting Type
- Breaker Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Rated DC
- Voltage - Rated AC
Attribute column
Manufacturer
Schurter Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage Rating DC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Product | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4430.4008 Schurter | 444 | - | - | - | - | - | - | - | Schurter | 20 | Schurter | + 55 C | - 10 C | Snap-In | - | Compliant | 2.137249 oz | 60 VDC | - | - | - | - | - | - | Thermal | - | - | - | - | Circuit Breakers | - | - | 9 A | - | - | - | Rocker | - | 2 Pole | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() 4400.0035 Schurter Inc. | 122 |
| Datasheet | 15 Weeks | - | Panel Mount | - | 9.289997g | - | - | - | - | - | - | - | - | - | - | - | - | T11 | Active | Vendor Undefined | - | - | -211Ohm | - | - | - | - | 48V | 2A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3-100-115 Schurter Inc. | 158 |
| Datasheet | 15 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | 32V | 20A | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.1144 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 500mA | - | - | 240V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2308 Schurter Inc. | 42 |
| Datasheet | 22 Weeks | Snap in | Panel Mount | 125 | 32.700013g | - | - | - | - | - | - | - | - | - | - | Bulk | - | TA45 | Active | Vendor Undefined | Quick Connect | - | - | 55°C | -10°C | - | - | 60V | 2A | 2A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | 34mm | 48mm | 25mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4420.0238 Schurter Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 255.145708g | - | - | - | - | - | - | - | - | - | - | - | - | AS168XAC2 | Obsolete | Vendor Undefined | Screw | - | - | 60°C | -20°C | - | - | 65V | - | 10A | 50Hz | 277V | CSA C22.2 No 14, CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077, UL508 | Lever | - | 2 | - | Thermal Magnetic | - | - | 68.4mm | 90mm | 17.5mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.0681 Schurter Inc. | 18 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 33.369997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 15A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3-101-226 Schurter Inc. | 54 |
| - | 23 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | T9-817 | Active | Vendor Undefined | - | - | - | - | - | - | - | 48V | - | 6A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.1064 Schurter Inc. | 40 |
| - | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 5A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 110V | 2 | Clear | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4435.0332 Schurter Inc. | 35 |
| Datasheet | 15 Weeks | Snap in | Panel Mount | - | 31.3g | - | - | - | - | - | - | - | - | - | - | - | - | TA35 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 6A | 6A | - | 60V | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 3-101-228 Schurter Inc. | 243 |
| - | 23 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | T9-817 | Active | Vendor Undefined | - | - | - | - | - | - | - | 48V | - | 4A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4419.9008 Schurter Inc. | 50 |
| Datasheet | 10 Weeks | - | Panel Mount | - | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | T9-611 | Active | Vendor Undefined | - | - | - | - | - | - | - | 48V | 8A | - | - | 240V | EN 60934, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4400.0416 Schurter Inc. | 50 |
| Datasheet | 15 Weeks | - | Panel Mount | - | 8.699987g | - | - | - | - | - | - | - | - | - | - | Bulk | - | T11 | Active | Vendor Undefined | - | - | - | - | - | - | - | 48V | 6A | 6A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.1486 Schurter Inc. | 67 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 33.369997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 3A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2451 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 2A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2498 Schurter Inc. | 72 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 5A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4430.2563 Schurter Inc. | 18 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 38.650011g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 6A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | 110V | 2 | Green | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.2429 Schurter Inc. | 18 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 34.099997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | 1.7A | - | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4430.0024 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | - | Panel Mount | - | 32.639997g | - | - | - | - | - | - | - | - | - | - | - | - | TA45 | Active | Vendor Undefined | Faston | - | - | - | - | Black, White | - | 60V | 12A | 12A | - | 240V | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 4430.1790 Schurter | In Stock | - | - | - | - | - | - | 37.19001 g | Schurter | 15 | Schurter | - | - | - | 4430.179 | Compliant | 1.311839 oz | - | - | - | TA45 | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - |