- Current Rating
- Fuse Type
- Breaking Capacity @ Rated Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Package / Case
- Type
- Packaging
- Weight
- Size / Dimension
Attribute column
Manufacturer
Schurter Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | Blow Characteristic | Joule Integral-Nom | Class Code | Fuse Current | Pre-arcing Time-Min | Product | Body Style | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-119-590 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 750 | + 150 C | - 40 C | Details | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | 580 uOhms | - | - | - | - | - | - | - | 130 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | High Current Thermal Fuses | Square Body Fuses | - | 6.7 mm | 8.8 mm | 6.6 mm | - | - | - | - | - | ||
![]() 0034.1104 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Holder | Holder | GLD II | - | - | - | - | 31.000005g | Ceramic | - | - | - | - | 500V | - | - | Bulk | - | - | - | - | Active | Vendor Undefined | Socket | - | Electrical | - | - | - | - | - | 10A | - | - | 10A | - | - | 500V | - | - | - | - | - | - | - | Fast Blow | Cartridge | 50kA | - | - | - | D | - | - | - | - | - | - | 32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.0008 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder | 5AG, 10mm x 38mm (Midget) | NO | END CAP | 2 | - | 8.000009g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | - | 1kV | - | - | 1.79W | 8A | IEC; UL; VDE | - | - | UL, VDE | - | - | 10.3mm x 38mm | 8A | 1.79W | 1kV | - | Cartridge | 20kA | 199 | VERY FAST | 199 J | - | 8A | - | - | - | 10.3mm | - | - | - | 38mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0090.1002 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Through Hole | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | 9.00001g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 2A | IEC; UL; VDE | - | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | 20kA | 4.755 | VERY FAST | 4 J | - | - | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 0090.0005 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder | 5AG, 10mm x 38mm (Midget) | NO | END CAP | 2 | - | 8.000009g | - | - | - | - | - | - | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | - | 1kV | - | - | - | 5A | IEC; UL; VDE | - | 1kV | UL, VDE | - | - | 10.3mm x 38mm | 5A | 1.86W | 1kV | - | Cartridge | 20kA | 42.6 | VERY FAST | 42 J | - | 5A | - | - | - | 10.3mm | - | - | - | 38mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0090.0012 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder | 5AG, 10mm x 38mm (Midget) | NO | END CAP | 2 | - | 8.000009g | - | - | - | - | - | - | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | - | 1kV | - | - | - | 12A | IEC; UL; VDE | - | 1kV | UL, VDE | - | - | 10.3mm x 38mm | 12A | 2.9W | 1kV | - | Cartridge | 20kA | 642 | VERY FAST | 642 J | - | 12A | - | - | - | 10.3mm | - | - | - | 38mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.1107 Schurter Inc. | In Stock | - | - | 10 Weeks | Holder | Holder | GLD II | - | - | - | - | 31.000005g | Ceramic | - | - | - | - | 500V | - | - | Bulk | - | - | - | - | Active | Vendor Undefined | Socket | - | Electrical | - | - | - | - | - | 25A | - | - | 25A | - | - | 500V | - | - | - | - | - | - | - | Fast Blow | Cartridge | 50kA | - | - | - | D | - | - | - | - | - | - | 32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.1004 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | 9.00001g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 4A | IEC; UL; VDE | - | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | 20kA | 23.03 | VERY FAST | 23 J | - | - | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2030.0022 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | 339.995831mg | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 1.25A | CCC; CSA; GR; ITU; TIA; UL | - | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | 100A | 0.12 | VERY FAST | - | - | - | 4ms | - | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0256 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 409.990803mg | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 3.15A | CCC; CSA; GR; ITU; TIA; UL | - | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | 100A | 1.11 | VERY FAST | 1 J | - | - | 4ms | - | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0253 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 409.990803mg | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 1.6A | CCC; CSA; GR; ITU; TIA; UL | - | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | 100A | 0.29 | VERY FAST | - | - | - | 4ms | - | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0090.1015 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | 9.00001g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 15A | IEC; UL; VDE | - | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | 20kA | 505 | VERY FAST | 505 J | - | - | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 2010.0065 Schurter Inc. | In Stock | - | - | - | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 919.998724mg | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | Electrical | - | - | Telecom | - | - | - | BAG | - | 1.4A | IEC; ITU; TIA; UL; VDE | - | 250V | CCC, cURus, PSE, VDE | - | - | - | 1.4A | - | - | Slow Blow | Cartridge | 35A | 7.45 | TIME LAG | 10 J | - | - | - | - | - | 5.2mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0090.1010 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | 9.00001g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 10A | IEC; UL; VDE | - | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | 20kA | 401 | VERY FAST | 401 J | - | - | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 0090.1020 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | 9.00001g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 20A | IEC; UL; VDE | - | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | 20kA | 1313 | VERY FAST | 1313 J | - | - | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 0090.1025 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | 9.00001g | - | - | - | - | - | 1kV | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 25A | IEC; UL; VDE | - | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | 20kA | 2371 | VERY FAST | 2371 J | - | - | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 2030.0543 Schurter Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 409.990803mg | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 250mA | CCC; CSA; GR; ITU; TIA; UL | - | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | 100A | 0.0055 | VERY FAST | - | - | - | 4ms | - | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0554 Schurter Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 409.990803mg | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 2A | CCC; CSA; GR; ITU; TIA; UL | - | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | 100A | 0.43 | VERY FAST | - | - | - | 4ms | - | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0553 Schurter Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 409.990803mg | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 1.6A | CCC; CSA; GR; ITU; TIA; UL | - | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | 100A | 0.29 | VERY FAST | - | - | - | 4ms | - | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2010.0021 Schurter Inc. | In Stock | - | - | - | - | Holder | 5mm x 20mm | NO | END CAP | 2 | Glass | 919.998724mg | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | Electrical | - | - | Telecom | - | - | - | BAG | - | 2.5A | IEC; ITU; TIA; UL; VDE | - | 250V | CCC, cURus, PSE, VDE | - | - | - | - | 400mW | - | Slow Blow | Cartridge | 35A | 21.9 | TIME LAG | 47 J | - | - | - | - | - | 5.2mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |