- Current Rating
- Fuse Type
- Breaking Capacity @ Rated Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Package / Case
- Type
- Packaging
- Weight
- Size / Dimension
Attribute column
Manufacturer
Schurter Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Composition | Applications | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Dropout Voltage | Breaking Capacity @ Rated Voltage | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Class Code | Pre-arcing Time-Min | Features | Diameter | Height | Length | Body Height | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2010.0021 Schurter Inc. | In Stock | - | - | - | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | Glass | 919.998724mg | - | - | -40°C~85°C | Bulk | FSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | Electrical | - | - | Telecom | - | - | - | BAG | - | 2.5A | IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, PSE, VDE | - | - | - | - | 400mW | - | Slow Blow | Cartridge | - | 35A | 21.9 | - | TIME LAG | 47 J | - | - | - | 5.2mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2010.0020 Schurter Inc. | In Stock | - | Datasheet | - | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | 2 | Glass | - | 919.998724mg | - | - | -40°C~85°C | Bulk | FSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | Electrical | Nickel (Ni) | - | Telecom | - | 250V | - | BAG | - | 2A | IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, PSE, VDE | - | - | - | 250V | 300mW | - | Slow Blow | Cartridge | 60mV | 35A | 16 | - | TIME LAG | 21 J | - | - | - | 5.2mm | - | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0090.1001 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | - | 9.00001g | - | 1kV | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | Nickel (Ni) | - | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 1A | IEC; UL; VDE | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | 778mW | 1kV | - | Cartridge | - | 20kA | 0.554 | - | VERY FAST | - | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 0001.2031 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Holder | Cartridge, Non-Standard | - | - | - | - | - | - | Ceramic | 500V | - | Bulk | DT | - | - | - | Active | Vendor Undefined | - | - | - | - | - | Cable Protection | - | - | - | - | unknown | 63A | - | 500V | - | - | - | - | - | - | - | - | Cartridge | - | 50kA | - | ELECTRIC FUSE | - | - | - | - | Indicating | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2020.0009 Schurter Inc. | In Stock | - | Datasheet | - | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | - | 1.200007g | - | - | -40°C~85°C | Bulk | SSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | Electrical | - | Ceramic | Telecom | - | 250V | - | BAG | - | 3.15A | CSA; GR; IEC; ITU; TIA; UL; VDE | 250V | CSA, UR, VDE | - | - | - | 250V | - | - | Slow Blow | Cartridge | - | 1.5kA | 33.7 | - | TIME LAG | 33 J | - | 5ms | - | 5.2mm | - | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0090.1003 Schurter Inc. | In Stock | - | - | 23 Weeks | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | - | - | 9.00001g | - | 1kV | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | Nickel (Ni) | - | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | 3A | IEC; UL; VDE | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1kV | - | Cartridge | - | 20kA | 7.882 | - | VERY FAST | 7 J | - | - | - | - | - | - | 38.9mm | - | ROHS3 Compliant | - | - | ||
![]() 1301.0081 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Holder | - | - | - | - | - | - | 114.00001g | - | - | - | - | - | 2.13Lx0.79W x 1.42 H 54.0mmx20.0mmx36.0mm | - | - | Active | Vendor Undefined | Socket | - | - | - | - | Electrical, Industrial | - | - | 100A | - | - | 100A | - | 500V | CE, VDE | - | - | - | - | - | - | - | Indicating Fuse | - | 120kA | - | - | - | - | - | - | Indicating | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2030.0018 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 339.995831mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 710mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.045 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0021 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 339.995831mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 1A | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.07 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0249 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 409.990803mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 750mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.02 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0244 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 409.990803mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 315mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.025 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0247 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 409.990803mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 630mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.045 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0001.2023 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Holder | Holder | DT II | - | - | - | - | - | 28.349523g | Ceramic | 500V | - | Bulk | - | 0.886Diax1.969L 22.50mmx50.00mm | - | - | Active | Vendor Undefined | - | - | Electrical | - | - | - | - | - | 6A | - | - | 6A | - | 500V | - | - | - | - | - | - | - | - | Cartridge | - | 50kA | - | - | - | - | D | - | - | - | - | 50.0126mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2030.0250 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 409.990803mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 800mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.04 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0026 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 339.995831mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 3.15A | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 1.11 | - | VERY FAST | 1 J | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0243 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 409.990803mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 250mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.0055 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0020 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 339.995831mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 800mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.04 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0251 Schurter Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 409.990803mg | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | Tin (Sn) | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | 1A | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | Fast Blow | Board Mount | - | 100A | 0.07 | - | VERY FAST | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.1103 Schurter Inc. | In Stock | - | - | 10 Weeks | Holder | Holder | GLD II | - | - | - | - | - | 31.000005g | Ceramic | 500V | - | Bulk | - | - | - | - | Active | Vendor Undefined | Socket | - | Electrical | - | - | - | - | - | 6A | - | - | 6A | - | 500V | - | - | - | - | - | - | - | Fast Blow | Cartridge | - | 50kA | - | - | - | - | D | - | - | - | - | 32mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.1105 Schurter Inc. | In Stock | - | - | 10 Weeks | Holder | Holder | GLD II | - | - | - | - | - | 31.000005g | Ceramic | 500V | - | Bulk | - | - | - | - | Active | Vendor Undefined | Socket | - | Electrical | - | - | - | - | - | 16A | - | - | 16A | - | 500V | - | - | - | - | - | - | - | Fast Blow | Cartridge | - | 50kA | - | - | - | - | D | - | - | - | - | 32mm | - | - | ROHS3 Compliant | - | - |