- Current Rating
- Fuse Type
- Breaking Capacity @ Rated Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Package / Case
- Type
- Packaging
- Weight
- Size / Dimension
Attribute column
Manufacturer
Schurter Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Body Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Class Code | Fuse Current | Pre-arcing Time-Min | Features | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.1105 Schurter Inc. | In Stock | - | - | 10 Weeks | - | Holder | Holder | GLD II | - | - | - | 31.000005g | Ceramic | - | 500V | - | Bulk | - | - | - | - | Active | Vendor Undefined | Socket | - | Electrical | - | - | - | - | - | - | - | - | 16A | - | - | - | 16A | - | 500V | - | - | - | - | - | - | - | - | Fast Blow | Cartridge | 50kA | - | - | - | - | - | - | D | - | - | - | - | - | 32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.1008 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | 9.00001g | - | - | 1kV | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | - | - | - | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | - | 8A | IEC; UL; VDE | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | 1.79W | 1kV | - | Cartridge | 20kA | - | 199 | - | - | VERY FAST | 199 J | - | - | - | - | - | - | - | 38.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.1006 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | 9.00001g | - | - | 1kV | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | - | - | - | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | - | 6A | IEC; UL; VDE | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | - | 1kV | - | Cartridge | 20kA | - | 80.25 | - | - | VERY FAST | 80 J | - | - | - | - | - | - | - | 38.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.1005 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | 9.00001g | - | - | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | - | - | - | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | - | 5A | IEC; UL; VDE | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | - | - | - | Cartridge | 20kA | - | 42.6 | - | - | VERY FAST | 42 J | - | - | - | - | - | - | - | 38.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2030.0551 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 409.990803mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 1A | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | - | Fast Blow | Board Mount | 100A | - | 0.07 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0549 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 409.990803mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 750mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | - | Fast Blow | Board Mount | 100A | - | 0.02 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1301.0077 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Holder | - | - | TAB/BLADE | - | - | - | - | - | - | - | - | 2.13Lx0.79W x 1.42 H 54.0mmx20.0mmx36.0mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | Electrical, Industrial | - | - | 40A | - | - | - | - | CE | 500V | CE, VDE | 49mm | 30 mm | 49mm x 30mm x 41mm | - | - | - | - | - | Indicating Fuse | 120kA | 40A | - | - | ELECTRIC FUSE | - | - | - | - | - | Indicating | - | - | - | 41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.0003 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | 2 | 8.000009g | - | - | 1kV | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Clip | - | Electrical | - | - | 85°C | -40°C | - | Solar (Photovoltaic) | - | 1kV | 3A | - | - | - | 3A | - | 1kV | UL, VDE | - | - | - | - | 3A | 2W | 1kV | - | Cartridge | 20kA | - | 7.882 | - | - | - | - | - | 3A | - | - | 10.3mm | - | 38mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2030.0014 Schurter Inc. | In Stock | - | - | - | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 339.995831mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | - | - | - | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | - | 315mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | - | Fast Blow | Board Mount | 100A | - | 0.025 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0547 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 409.990803mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 630mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | - | Fast Blow | Board Mount | 100A | - | 0.045 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0550 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 409.990803mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 800mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | - | Fast Blow | Board Mount | 100A | - | 0.04 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0546 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 409.990803mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 500mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | 125V | - | - | 125V | Fast Blow | Board Mount | 100A | - | 0.02 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2030.0016 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 339.995831mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | - | 500mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | 125V | - | - | 125V | Fast Blow | Board Mount | 100A | - | 0.02 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0001.2025 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Holder | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | - | DTII | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | Cable Protection | - | - | - | - | - | - | 16A | - | 500V | - | - | - | - | - | - | - | - | - | Cartridge | 50kA | - | - | - | - | - | - | - | - | - | Indicating | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.1012 Schurter Inc. | In Stock | - | - | 23 Weeks | - | Holder, Through Hole | Holder | 5AG, 10mm x 38mm (Midget) | - | PIN WIRE | 2 | 9.00001g | - | - | 1kV | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Radial | EAR99 | Electrical | - | Nickel (Ni) | - | - | - | Solar (Photovoltaic) | 8536.10.00.40 | 1kV | - | - | - | - | 12A | IEC; UL; VDE | - | UL, VDE | 10mm | 10 mm | 10mm x 10mm x 38.9mm | - | - | - | 1kV | - | Cartridge | 20kA | - | 642 | - | - | VERY FAST | 642 J | - | - | - | - | - | - | - | 38.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0090.0020 Schurter Inc. | In Stock | - | - | 23 Weeks | - | - | Holder | 5AG, 10mm x 38mm (Midget) | NO | END CAP | 2 | 8.000009g | - | Military grade | - | -50°C~125°C | Bulk | ASO 10.3x38 | 0.406Diax1.496L 10.30mmx38.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | Electrical | - | Nickel (Ni) | - | - | - | Solar (Photovoltaic) | - | 1kV | - | - | - | - | 20A | IEC; UL; VDE | 1kV | UL, VDE | - | - | 10.3mm x 38mm | - | 20A | 2.52W | 1kV | - | Cartridge | 20kA | - | 1313 | - | - | VERY FAST | 1313 J | - | 20A | - | - | 10.3mm | - | - | 38mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2020.0007 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Holder | 5mm x 20mm | NO | END CAP | 2 | 1.200007g | - | - | - | -40°C~85°C | Bulk | SSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | Electrical | - | - | - | - | Ceramic | Telecom | - | - | - | BAG | - | - | 2A | CSA; GR; IEC; ITU; TIA; UL; VDE | 250V | CSA, UR, VDE | - | - | - | 250V | 2A | - | - | Slow Blow | Cartridge | 1.5kA | - | 9.2 | - | - | TIME LAG | 9 J | - | - | 5ms | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2000.0012.24 Schurter Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | 299.994654mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | TF600 | 0.398Lx0.127W x 0.127 H 10.10mmx3.22mmx3.22mm | e3 | - | Obsolete | Vendor Undefined | - | EAR99 | Electrical | 27.8mOhm | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | TAPE AND REEL | 3.22mm | - | 2A | CSA; GR; IEC; ITU; TIA; UL | 600V | cURus | 10.1mm | - | - | 600V | - | - | 125V | Slow Blow | Board Mount | 60A | - | 22.3 | 27.8mOhm | - | TIME LAG | 22 J | - | - | 1ms | - | - | 3.2258mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2029 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Holder | DT III | - | - | - | 51.999999g | Ceramic | - | 500V | - | Bulk | - | 0.886Diax1.969L 22.50mmx50.00mm | - | - | Active | Vendor Undefined | - | - | Electrical | - | - | - | - | - | - | - | - | - | - | - | unknown | 40A | - | 500V | - | - | - | - | - | - | - | - | - | Cartridge | 50kA | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2030.0019 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | 339.995831mg | - | - | - | -25°C~85°C | Bulk | MSU 125 | 0.252Diax0.346L 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | Radial | EAR99 | Electrical | - | Tin (Sn) | - | - | - | Telecom | 8536.10.00.40 | 125V | - | BAG | - | - | 750mA | CCC; CSA; GR; ITU; TIA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | - | - | - | Fast Blow | Board Mount | 100A | - | 0.02 | - | - | VERY FAST | - | - | - | 4ms | - | 6.4mm | 8.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |