- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Housing Material | Weight | Body Material | Terminal Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.4253 Schurter Inc. | 56 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | - | - | 409.990803mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | - | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 1.6A | CCC; CSA; UL | 125V | - | cURus | - | - | - | 6.4mm x 8.8mm | - | 125V | 1.6A | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.29 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | 6.4mm | 8.7884mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3412.0123.22 Schurter Inc. | 1647 |
| - | 9 Weeks | Tin | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 992.233309μg | Glass | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | - | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | SMD/SMT | EAR99 | 12.5mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | - | 4A | CCC; CSA; UL | 32V | 1608 | cURus | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | 32V | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1.1 | 0.0125Ohm | ELECTRIC FUSE | SUPER FAST | 1 J | - | 60000ms | - | - | 600μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0001.1031 Schurter Inc. | 16 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | - | 2.51001g | Glass | - | - | 250V | -40°C~85°C | Bulk | - | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 5A | - | 250V | - | - | - | - | - | 6.35mm x 31.8mm | - | 250V | 5A | - | - | Fast Blow | Cartridge, Glass | 1.5kA | - | 32 | - | ELECTRIC FUSE | VERY FAST | 32 J | - | - | H | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8020.0606.G Schurter Inc. | 1988 |
| - | 24 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | 3.000003g | Ceramic | - | Industrial grade | 250V | -40°C~85°C | Bulk | - | SUT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | Clip | EAR99 | 2.1mOhm | - | - | - | - | - | - | - | - | - | 25A | UL | 250V | - | cURus | - | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 500A | - | 1010 | 0.0021Ohm | ELECTRIC FUSE | - | 1010 J | - | 5000ms | - | 6.3mm | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3-101-056 Schurter Inc. | 2998 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Tape & Reel (TR) | 2018 | HCF | 0.315Lx0.197W x 0.197 H 8.00mmx5.00mmx5.00mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 125V | 5A | - | - | - | - | - | 125V | - | UL | - | - | - | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1kA | - | 1.75 | 0.142Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.2345.11 Schurter Inc. | 106 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | - | - | 470.006744mg | - | - | - | - | -40°C~85°C | Bulk | - | OMK 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 500mA | - | 125V | - | CCC | - | - | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.01 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 5.9944mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.1008 Schurter Inc. | 687 | - | - | 7 Weeks | Nickel | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | 2 | Ceramic | - | 1.120005g | - | - | - | 250V | -55°C~125°C | Bulk | - | SP 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | e2 | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | 4W | - | 2.5A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, VDE | - | - | - | - | - | 250V | 2.5A | 4W | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 3.28 | - | ELECTRIC FUSE | - | 3 J | 2.5A | 3ms | - | 5mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 7010.3430 Schurter Inc. | 433 |
| Datasheet | 12 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | - | 1.200007g | Glass | - | - | 125V | -40°C~70°C | Bulk | - | D1 | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 1.6A | - | 125V | - | - | - | - | - | - | - | 125V | 1.6A | 790mW | - | Fast Blow | Cartridge, Glass | 60A | - | 0.93 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3403.0162.24 Schurter Inc. | 6941 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | - | 229.999681mg | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | UMT 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | BLISTER TAPE AND REEL | - | 3mm | 400mA | CCC; CSA; IEC; KC; PSE; UL; UMF; VDE | 250V | - | CQC, cURus, KC, UL, VDE | 10.1mm | - | - | 10.1mm x 3mm x 3mm | - | 250V | - | 500mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A AC 35A DC | - | 0.4 | - | ELECTRIC FUSE | TIME LAG | 6 J | - | 10ms | - | - | 2.9972mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7010.3650 Schurter Inc. | In Stock | - | Datasheet | - | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | - | 1.200007g | Glass | - | - | 32V | -40°C~70°C | Bulk | - | D1 | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 20A | NNO | 32V | - | - | - | - | - | - | - | 32V | - | 2.6W | - | Fast Blow | Cartridge, Glass | 300A | - | 1800 | - | ELECTRIC FUSE | VERY FAST | 1800 J | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2070.0020.24 Schurter Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | 350.003213mg | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | OSU 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | 2.5A | CSA; GR; IEC; ITU; TIA; VDE | 250V | - | cURus, VDE | 11mm | - | 4.6 mm | 11mm x 4.6mm x 3.9mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 2.6 | - | ELECTRIC FUSE | - | 2 J | - | 1ms | - | - | 3.9mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3412.0114.22 Schurter Inc. | 638 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 992.233309μg | Glass | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | - | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | 90mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | - | 750mA | CCC; CSA; UL | 32V | 1608 | cURus | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.04 | 0.09Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 60000ms | - | - | 600μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3402.0008.22 Schurter Inc. | 28 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 3.1mm | 630mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | - | - | 63V | - | 180mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.02 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7022.0590 Schurter Inc. | 41 |
| - | 28 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | - | - | - | - | - | 500V | -40°C~85°C | Bulk | - | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | - | EAR99 | - | TIN/TIN COPPER | - | - | - | - | - | BOX | - | - | 800mA | UL | 500V | - | UR | 6.35mm | - | - | 6.35mm x 31.8mm | - | 500V | - | - | - | Fast Blow | Cartridge, Ceramic | 150kA | - | 0.18 | - | ELECTRIC FUSE | SUPER FAST | - | - | 3600000ms | - | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.7206 Schurter Inc. | 1237 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 529.994335mg | Thermoplastic | - | - | 250V | -40°C~85°C | Bulk | - | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 125mA | CCC; CSA; UL | 250V | - | cULus | 8.5mm | - | - | 8.5mm x 8.5mm | - | - | 125mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | 0.0567 | - | ELECTRIC FUSE | TIME LAG | - | - | 60000ms | - | - | 8.509mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.7204 Schurter Inc. | 59 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 529.994335mg | Thermoplastic | - | - | 250V | -40°C~85°C | Bulk | - | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 80mA | CCC; CSA; UL | 250V | - | cULus | 8.5mm | - | - | 8.5mm x 8.5mm | - | - | 80mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | 0.0313 | - | ELECTRIC FUSE | TIME LAG | - | - | 60000ms | - | - | 8.509mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.7107 Schurter Inc. | 70 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 449.991981mg | Thermoplastic | - | - | 250V | -40°C~85°C | Bulk | - | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | - | 160mA | CCC; CSA; UL | 250V | - | cULus | 8.5mm | - | - | 8.5mm x 8.5mm | - | 250V | 160mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | 0.0692 | - | ELECTRIC FUSE | TIME LAG | - | - | 60000ms | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8020.5013.G Schurter Inc. | 4471 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | Ceramic | - | - | - | -40°C~85°C | - | - | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | Nickel (Ni) | - | - | - | 400V | - | - | - | - | 1.6A | CSA, UL | 500V | - | cURus | - | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 5.4 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.3mm | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3414.0115.22 Schurter Inc. | In Stock | - | - | - | Gold | PCB, Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | Thermoset | - | - | 32V | -55°C~125°C | Tape & Reel (TR) | - | USF 0402 | 0.041Lx0.022W x 0.019 H 1.05mmx0.55mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 57mOhm | - | - | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | - | 1A | CCC; CSA; CUL; UL | - | 1005 | cURus | 1.05mm | 0402 | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | 32V | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.016 | 0.057Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 482.6μm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4641 Schurter Inc. | 1500 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 440.012948mg | Thermoplastic | - | - | 125V | -55°C~125°C | Bulk | - | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | - | - | Active | Vendor Undefined | Radial | - | - | - | 85°C | -25°C | - | 125V | 1A | - | - | - | 1A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | - | - | - | - | - | - | - | - | - | - | - | 8.8mm | - | - | - | ROHS3 Compliant | - | Lead Free |