- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Trip Time or Delay | Pre-arcing Time-Min | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3413.0212.24 Schurter Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 99.988768mg | - | - | - | Tape & Reel (TR) | - | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | 63V | 400mA | - | - | 400mA | - | 32V | - | - | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | - | 609.6μm | 3.2004mm | 1.6002mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0034.4246 Schurter Inc. | 413 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | - | - | 409.990803mg | Thermoplastic | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | 500mA | CCC; CSA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | 125V | 500mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.02 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | 6.4mm | 8.7884mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.7050.13 Schurter Inc. | 432 |
| - | 24 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | 2 | - | - | 459.999362mg | Ceramic | - | -55°C~85°C | Bulk | 172322 | 0.093Diax0.315L 2.36mmx8.00mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 500mA | CSA; GAMT1; IEC; UL | 125V | CSA, UR | - | - | - | - | 125V | - | 130mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | 620 μm | 0.07 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | - | - | - | 8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0034.2519.PT Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | 99.988768mg | Ceramic | - | -40°C~85°C | Bulk | FSM 5x20 | 0.228Diax0.835L 5.80mmx21.20mm | - | - | Obsolete | Vendor Undefined | Axial | - | - | - | 85°C | -40°C | - | 125V | 2A | - | - | 2A | - | 250V | - | - | - | - | - | - | - | - | - | Medium Blow | Cartridge, Ceramic | 1kA | - | 4.8 | - | - | - | - | - | - | 5.2mm | - | 20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1064.13 Schurter Inc. | 108 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | Plastic | - | 660.005248mg | - | - | -40°C~85°C | Bulk | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | BAG | - | 800mA | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | - | 11.5mm x 5mm x 8mm | 3.5mm | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.21 | - | ELECTRIC FUSE | - | - | - | 1ms | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3414.0124.26 Schurter Inc. | 44 |
| Datasheet | 28 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | 24V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 10mOhm | - | - | - | 8536.10.00.40 | 24V | - | BLISTER TAPE AND REEL | - | 5A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.288 | 0.01Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | 475μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3414.0114.26 Schurter Inc. | 44 |
| Datasheet | 28 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 78mOhm | - | - | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | 750mA | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.009 | 0.078Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | 475μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7100.1165.96 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 1A | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | 0.18 | - | ELECTRIC FUSE | - | - | - | 1ms | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1162.96 Schurter Inc. | 28 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | - | - | - | - | 660.005248mg | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | - | - | Active | Vendor Undefined | Radial | - | - | - | 85°C | -40°C | - | 250V | 500mA | - | - | 500mA | - | 250V | cURus | - | - | - | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.058 | - | - | - | - | - | - | - | 8.001mm | 11.5062mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3413.0215.26 Schurter Inc. | 28 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 99.988768mg | - | - | -55°C~90°C | Tape & Reel (TR) | USI 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 116mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 800mA | CCC; CSA; CUL; IEC; UL; VDE | 32V | cURus, VDE | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | 0.18 | 0.116Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1ms | - | 600μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3413.0009.24 Schurter Inc. | 8 |
| Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 99.988768mg | - | - | -55°C~90°C | Tape & Reel (TR) | USFF 1206 | 0.126Lx0.063W x 0.063 H 3.20mmx1.60mmx1.60mm | e4 | - | Active | Vendor Undefined | - | EAR99 | 365mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 200mA | CSA; UL | 125V | cURus | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 1.6mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10A AC 100A DC | - | 0.0029 | 0.365Ohm | ELECTRIC FUSE | SUPER FAST | - | 14400 s | 0.1ms | - | 1.6002mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3413.0009.26 Schurter Inc. | 24 |
| Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 99.988768mg | - | - | -55°C~90°C | Tape & Reel (TR) | USFF 1206 | 0.126Lx0.063W x 0.063 H 3.20mmx1.60mmx1.60mm | e4 | - | Active | Vendor Undefined | - | EAR99 | 365mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 200mA | CSA; UL | 125V | cURus | 3.2mm | - | 3.2mm x 1.6mm x 1.6mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10A AC 100A DC | - | 0.0029 | 0.365Ohm | ELECTRIC FUSE | SUPER FAST | - | 14400 s | 0.1ms | - | 1.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7100.1168.96 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 250V | - | TAPE AND REEL | - | 2A | CCC; CSA; IEC; UL | 250V | cURus | - | 5 mm | - | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | 1 | - | ELECTRIC FUSE | - | 1 J | - | - | - | 8.001mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.3470 Schurter Inc. | 436 |
| Datasheet | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | Glass | 1.200007g | - | 125V | -40°C~70°C | Bulk | D1 | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | 4A | - | 125V | - | - | - | - | - | 125V | - | 1.05W | - | Fast Blow | Cartridge, Glass | 60A | - | 10 | - | ELECTRIC FUSE | VERY FAST | 10 J | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1118.96 Schurter Inc. | 28 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 2A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 7 | - | ELECTRIC FUSE | TIME LAG | 7 J | - | 10ms | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3413.0224.26 Schurter Inc. | 10699 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Glass | 99.988768mg | - | - | -55°C~90°C | Tape & Reel (TR) | USI 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 7.1mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | 1.6mm | 6.3A | CCC; CSA; CUL; IEC; UL; VDE | 32V | cURus, VDE | 3.2mm | - | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | 4.84 | 0.0071Ohm | ELECTRIC FUSE | VERY FAST | 4 J | - | 1ms | - | 600μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3412.0120.24 Schurter Inc. | 4524 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Glass | 992.233309μg | - | - | -55°C~90°C | Tape & Reel (TR) | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | 23.5mOhm | - | - | - | - | 32V | - | BLISTER TAPE AND REEL | 800μm | 2.5A | CCC; CSA; UL | 32V | cURus | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | 32V | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.4 | 0.0235Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 60000ms | - | 600μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3413.0008.26 Schurter Inc. | 24 |
| Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 99.988768mg | - | - | -55°C~90°C | Tape & Reel (TR) | USFF 1206 | 0.126Lx0.063W x 0.063 H 3.20mmx1.60mmx1.60mm | e4 | - | Active | Vendor Undefined | - | EAR99 | 510mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 160mA | CSA; UL | 125V | cURus | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 1.6mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10A AC 100A DC | - | 0.0015 | 0.51Ohm | ELECTRIC FUSE | SUPER FAST | - | 14400 s | 0.1ms | - | 1.6002mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3404.0117.24 Schurter Inc. | 37 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | -40°C~85°C | Tape & Reel (TR) | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | 3.1mm | 2.5A | CCC; CSA; UL | 125V | cULus | 7.4mm | - | - | - | 125V | - | 343mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 5.6 | - | ELECTRIC FUSE | TIME LAG | 5 J | - | 5ms | - | 2.6mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7100.1162.95 Schurter Inc. | 37 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 500mA | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.058 | - | ELECTRIC FUSE | - | - | - | 1ms | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |