- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Materials | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Number of Circuits | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031.8422 Schurter Inc. | 439 |
| Datasheet | 15 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | - | - | 3.730003g | Polyethylene, Thermoplastic | Tin | - | 250V | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | 85°C | -40°C | - | - | 4A | - | - | 4A | - | 250V | cURus, VDE | - | - | - | - | 1 | - | - | - | - | Fast Blow | Cartridge, Glass | 40A | - | - | 25.6 | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3405.0175.24 Schurter Inc. | 7349 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | - | 2 | - | - | 229.999681mg | Ceramic | - | - | - | -55°C~125°C | Digi-Reel® | UMF 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 3mm | 8A | UL; VDE | 250V | cURus, VDE | 10.1mm | - | 10.1mm x 3mm x 3.75mm | - | - | 250V | - | 3W | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 1.4 | - | ELECTRIC FUSE | - | 1 J | 8A | - | - | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8020.5015.G Schurter Inc. | 42 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | Ceramic | - | - | - | -40°C~85°C | - | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | Nickel (Ni) | - | - | - | 400V | - | - | - | 2.5A | CSA, UL | 500V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 20 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.3mm | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 7100.1018.13 Schurter Inc. | 40 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | Plastic | - | 660.005248mg | Thermoplastic | - | - | - | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | 250V | - | BAG | 5mm | 2A | CCC; CSA; IEC; UL | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 3.5mm | - | 250V | - | 400mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 600 μm | - | 7 | - | ELECTRIC FUSE | TIME LAG | 7 J | - | 10ms | - | - | 8.001mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.9970.63 Schurter Inc. | 40 |
| - | 35 Weeks | Tin | - | Holder | Cartridge, Non-Standard | YES | END CAP | SURFACE MOUNT | 2 | - | Ceramic | - | - | - | - | - | -55°C~85°C | - | MSB | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 65V | - | BAG | - | 8A | CSA; IEC; UL | 65V | cURus | - | - | - | - | - | 65V | - | 1.2W | 65V | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | - | - | 83 | - | ELECTRIC FUSE | TIME LAG | 83 J | - | 10ms | - | - | - | - | 7mm | No | - | ROHS3 Compliant | - | ||
![]() 3404.0115.11 Schurter Inc. | 430 | - | - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | - | 80.002354mg | Thermoplastic | - | - | - | -40°C~85°C | Bulk | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | BAG | 3.1mm | 1.5A | CCC; CSA; UL | 125V | cULus | 7.4mm | - | - | - | - | 125V | - | 123mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 1.73 | - | ELECTRIC FUSE | TIME LAG | 1 J | 1.5A | 5ms | - | - | 150μm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3414.0114.11 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | -55°C~90°C | - | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | - | Obsolete | Vendor Undefined | - | EAR99 | Gold (Au) | - | - | 8536.10.00.40 | 32V | 750mA | BLISTER TAPE | - | - | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.75A | 0.012 | 0.105Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | 0.009 A2/s | - | - | - | 0.48mm | - | - | ROHS3 Compliant | - | ||
![]() 3414.0121.11 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | -55°C~90°C | - | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | - | Obsolete | Vendor Undefined | - | EAR99 | Gold (Au) | - | - | 8536.10.00.40 | 32V | 3A | BLISTER TAPE | - | - | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 3A | 0.2032 | 0.017Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | 0.098 A2/s | - | - | - | 0.48mm | - | - | ROHS3 Compliant | - | ||
![]() 3101.0010.15 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034.3408 Schurter Inc. | In Stock | - | - | - | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | 2.019989g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | 125mA | CSA | 250V | CSA | - | - | 6.35mm x 31.8mm | - | - | 250V | 125mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.09 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.3412 Schurter Inc. | In Stock | - | - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | 2.019989g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | 315mA | CSA | 250V | CE | - | - | 6.35mm x 31.8mm | - | - | 250V | 315mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.13 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.3403 Schurter Inc. | In Stock | - | - | - | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | 2.019989g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | 40mA | CSA | 250V | CSA | - | - | 6.35mm x 31.8mm | - | - | 250V | 40mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.007 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.3401 Schurter Inc. | In Stock | - | - | - | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | 2.019989g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | 20mA | CSA | 250V | CSA | - | - | 6.35mm x 31.8mm | - | - | 250V | 20mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.003 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.9961.63 Schurter Inc. | 461 |
| - | 41 Weeks | Tin | - | Holder | Cartridge, Non-Standard | YES | END CAP | SURFACE MOUNT | 2 | - | Ceramic | - | - | - | - | - | -55°C~85°C | - | MSB | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 1A | CSA; IEC; UL | 125V | cURus | - | - | - | - | - | 125V | - | 179mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.79 | - | ELECTRIC FUSE | TIME LAG | - | - | 5ms | - | - | - | - | 7mm | No | - | ROHS3 Compliant | - | ||
![]() 0034.3414 Schurter Inc. | In Stock | - | - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | 2.019989g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | 500mA | CSA | 250V | CE | - | - | 6.35mm x 31.8mm | - | - | 250V | 500mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.5 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.2440 Schurter Inc. | In Stock | - | - | 15 Weeks | - | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | - | - | 1.09999g | - | - | - | 125V | -40°C~70°C | Bulk | D0 | 0.185Diax0.630L 4.70mmx16.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | 2.5A | - | 125V | - | 4.7mm | - | 4.7mm x 16mm | - | - | 125V | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 3.4 | - | ELECTRIC FUSE | VERY FAST | 3 J | - | - | - | - | - | - | 16mm | No | - | ROHS3 Compliant | - | ||
![]() 7010.9514.03 Schurter Inc. | In Stock | - | Datasheet | 41 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | - | 2 | - | Ceramic | 149.997327mg | - | - | - | - | -55°C~85°C | Bulk | MKT | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | BAG | 2.54mm | 2.5A | CSA; IEC; UL | 125V | cURus | - | - | - | - | - | 125V | - | 360mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 6.9 | - | ELECTRIC FUSE | TIME LAG | 6 J | - | 10ms | - | 2.5mm | 2.54mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1019.13 Schurter Inc. | 132 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | Plastic | - | 660.005248mg | - | - | - | - | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | BAG | - | 2.5A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | - | 11.5mm x 5mm x 8mm | 3.5mm | - | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 7.3 | - | ELECTRIC FUSE | TIME LAG | 7 J | - | 10ms | - | - | 8.001mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3422.0011.11 Schurter Inc. | 120 |
| Datasheet | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | 2 | - | - | 580.002894mg | - | - | - | - | -40°C~85°C | Bulk | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 63V | - | BAG | - | 1.6A | - | 63V | CCC | - | - | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.27 | - | ELECTRIC FUSE | - | - | - | 10ms | - | - | 5.9944mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0001.2710.22 Schurter Inc. | 868 |
| - | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | - | Ceramic | 1.000001g | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 150V | - | TAPE AND REEL | - | 4A | CSA; IEC; UL; VDE | 250V | CCC, cURus, VDE | - | - | - | - | - | 250V | - | 4W | 150V | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 62.4 | - | ELECTRIC FUSE | TIME LAG | 62 J | - | 10ms | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |