- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Number of Circuits | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7010.9896.63 Schurter Inc. | 177 |
| - | 35 Weeks | Copper, Tin | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 172876 | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | Clip | EAR99 | Tin (Sn) | - | - | Ceramic | - | - | 65V | - | BAG | - | - | - | 15A | CSA; UL | 65V | cURus | - | - | - | - | 65V | - | - | 65V | Fast Blow | Cartridge, Ceramic | 300A | - | - | 92 | - | ELECTRIC FUSE | VERY FAST | 92 J | - | - | 5ms | - | - | - | - | 2mm | - | - | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.9860.63 Schurter Inc. | 413 |
| - | 41 Weeks | Copper, Tin | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | - | 69.994973mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 172876 | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | Clip | EAR99 | Tin (Sn) | - | - | Ceramic | - | - | 125V | - | BAG | - | - | - | 3.5A | CSA; UL | 125V | cURus | - | - | - | - | 125V | - | - | 125V | Fast Blow | Cartridge, Ceramic | 300A | - | - | 1.7 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | 5ms | - | - | - | - | 2mm | - | - | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0031.8555 Schurter Inc. | 384 |
| - | 15 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | - | 2.890007g | Thermoplastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | 85°C | -40°C | - | - | - | - | 160mA | - | - | - | - | 160mA | - | 250V | cURus, VDE | - | - | - | 1 | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8020.5083 Schurter Inc. | 40 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 63V | 32A | - | - | - | - | - | CSA, UL | 440V | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA AC 20kA DC | - | 32A | 4750 | - | Electric Fuse | - | - | - | - | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 8020.5012.G Schurter Inc. | 42 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | Nickel (Ni) | - | - | - | - | - | 400V | - | - | - | - | - | 1.25A | CSA, UL | 500V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 3.15 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 6.3mm | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 0034.7310 Schurter Inc. | 26 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | Tape & Reel (TR) | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 315mA | CCC; CSA; UL | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | - | 0.361 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 60000ms | - | - | - | - | - | 8.509mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0001.1028 Schurter Inc. | 46 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.51001g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | 2.5A | - | 250V | - | - | - | 6.35mm x 31.8mm | - | 250V | 2.5A | - | - | Fast Blow | Cartridge, Glass | 1.5kA | - | - | 4.1 | - | ELECTRIC FUSE | VERY FAST | 4 J | - | - | 10ms | - | H | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.3413 Schurter Inc. | 48 |
| - | 28 Weeks | Nickel | Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | 2 | - | 2.019989g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Vendor Undefined | Clip | - | - | 85°C | -40°C | - | - | - | - | 400mA | - | - | - | - | 400mA | - | 250V | CE | - | - | - | - | 250V | 400mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.3 | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 31.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.7312 Schurter Inc. | 665 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | Tape & Reel (TR) | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 500mA | CCC; CSA; UL | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | - | 250V | - | 78mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | - | 0.898 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 60000ms | - | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0034.3111.PT Schurter Inc. | 478 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | 1.479987g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | 250mA | CSA; IEC; UL | 250V | cURus | - | - | 5.4mm x 22.5mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.238 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 20ms | - | - | - | - | 5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3422.0009.23 Schurter Inc. | 28 |
| - | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | 2 | Thermoplastic | 489.993158mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | - | 5.2mm | - | 1A | - | 63V | CCC | - | - | - | - | 63V | - | 220mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.078 | - | ELECTRIC FUSE | - | - | - | - | 10ms | - | - | - | - | - | 6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.1531 Schurter Inc. | 1776 |
| - | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 900.012311mg | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~125°C | Bulk | FSF 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | e2 | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | BOX | 1.6W | - | - | 80mA | CCC; CSA; IEC; UL; VDE | 250V | CCC, cURus, VDE | - | - | - | - | 250V | - | 1.6W | - | Fast Blow | Cartridge, Glass | 35A | - | - | 0.00102 | - | ELECTRIC FUSE | - | - | 80mA | - | 3ms | - | - | - | - | 5.2mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3101.0220.15 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3414.0113.11 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | - | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | - | Obsolete | Vendor Undefined | - | EAR99 | Gold (Au) | - | - | - | - | 8536.10.00.40 | 32V | 500mA | BLISTER TAPE | - | - | - | - | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.5A | 0.0053 | 0.16Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | 5000ms | - | - | - | 0.004 A2/s | - | - | - | 0.48mm | - | - | ROHS3 Compliant | - | ||
![]() 3101.0031.15 Schurter | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3101.0015.15 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.2430 Schurter | In Stock | - | - | 10 Weeks, 3 Days | - | Holder | - | - | NO | END CAP | INLINE/HOLDER | - | Glass | - | - | - | SCHURTER AG | Schurter Electronic Components | 7010.2430 | SCHURTER Inc. | 70 °C | -40 °C | Tray | ROHS COMPLIANT | Active | Obsolete | 5.29 | Compliant | Yes | - | 125 V | - | - | Box | - | - | - | Yes | - | - | Clip | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | compliant | 2 A | GAMT1; NNO | - | - | 4.7 mm | - | 4.7mm x 16mm | - | - | - | 470 mW | - | - | - | - | - | 2 A | - | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | 200 ms | 35 A | - | 125 V | - | - | - | 16 mm | 16 mm | - | - | - | - | ||
![]() 3414.0120.11 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | - | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | - | Obsolete | Vendor Undefined | - | EAR99 | Gold (Au) | - | - | - | - | 8536.10.00.40 | 32V | 2.5A | BLISTER TAPE | - | - | - | - | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 2.5A | 0.156 | 0.02Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | 5000ms | - | - | - | 0.06 A2/s | - | - | - | 0.48mm | - | - | ROHS3 Compliant | - | ||
![]() 7023.0790 Schurter | In Stock | - | - | 10 Weeks, 3 Days | - | - | - | - | NO | END CAP | INLINE/HOLDER | 2 | - | - | - | - | SCHURTER AG | Schurter Electronic Components | 7023.0790 | - | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.7 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 1000 A | - | - | - | BOX | - | - | compliant | - | GAMT1 | - | - | 6.35 mm | - | 6.35mm x 32mm | - | 250 V | - | - | 125 V | - | - | - | - | 0.16 A | - | - | ELECTRIC FUSE | VERY FAST | - | - | 125 V | 10000 ms | 1000 A | - | 250 V | - | - | - | - | 32 mm | - | - | - | - | ||
![]() 0034.2522 Schurter Inc. | 553 |
| - | 9 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 1.120005g | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | Nickel (Ni) | - | - | - | - | - | 125V | - | BOX | - | - | - | 4A | DIN | 250V | - | - | - | - | - | 250V | 4A | 1.3W | - | Medium Blow | Cartridge, Ceramic | 1kA | - | - | 35.2 | - | ELECTRIC FUSE | MEDIUM TIME LAG | 35 J | - | - | 5ms | - | - | - | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |