- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0001.1033 Schurter Inc. | In Stock | - | - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.51001g | Glass | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | BOX | - | - | - | 8A | - | 250V | - | - | - | 6.35mm x 31.8mm | - | 250V | 8A | 6.7W | - | Fast Blow | Cartridge, Glass | 1.5kA | - | - | 62 | - | ELECTRIC FUSE | VERY FAST | 62 J | - | - | - | - | - | H | - | - | 6.35mm | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0216.11 Schurter | 389 | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | SCHURTER AG | Schurter Electronic Components | 3413.0216.11 | 90 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | Active | 0.91 | Yes | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.10.00.40 | - | - | BLISTER TAPE | - | - | compliant | - | CCC; CSA; CUL; IEC; UL; VDE | - | - | 3.2 mm | 1.6 mm | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | - | - | - | - | 1 A | - | - | ELECTRIC FUSE | Fast Acting | - | 32 V | 1A | 63 V | 1 ms | 63 A | - | 32 V | 0.2 A2/s | - | - | 0.6 mm | - | - | - | - | - | ||
![]() 0034.1516.PT Schurter Inc. | 2756 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.479987g | Glass | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | FSF 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | 8536.10.00.40 | - | - | - | 1.6W | - | - | 1A | CSA; IEC; UL | 250V | cURus | - | - | - | - | 250V | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 1.13 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6062 Schurter Inc. | 116 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 500.000539mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MSF 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | - | 63mA | CCC; CSA; IEC; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 8.5mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 640 μm | - | 0.001 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | 8.509mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3403.0164.24 Schurter Inc. | 5200 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | - | 229.999681mg | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | UMT 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3mm | - | 630mA | CCC; CSA; IEC; KC; PSE; UL; UMF; VDE | 250V | CQC, cURus, KC, UL, VDE | 10.1mm | - | 10.1mm x 3mm x 3mm | - | 250V | - | 500mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A AC 35A DC | - | - | 1.1 | - | ELECTRIC FUSE | TIME LAG | 26 J | - | - | - | 10ms | - | - | - | - | - | 2.9972mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3414.0123.26 Schurter Inc. | 20285 |
| Datasheet | 28 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 13mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | - | - | 4A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.113 | 0.013Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 5000ms | - | - | - | - | - | 475μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7010.9790.63 Schurter Inc. | 334 |
| - | 41 Weeks | Copper, Tin | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | - | 69.994973mg | Ceramic | Copper | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 172876 | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | Clip | EAR99 | - | Tin (Sn) | - | 125V | - | BAG | - | - | - | 500mA | CSA; UL | 125V | cURus | - | - | - | - | 125V | - | 103mW | 125V | Fast Blow | Cartridge, Ceramic | 300A | - | - | 0.046 | - | ELECTRIC FUSE | VERY FAST | - | - | 500mA | - | 5ms | - | - | - | - | 2mm | - | 7mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 7010.2630 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | - | 1.09999g | - | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~70°C | Bulk | D0 | 0.185Diax0.630L 4.70mmx16.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | BOX | - | - | - | 10A | NNO | 125V | - | 4.7mm | - | 4.7mm x 16mm | - | 125V | - | - | - | Fast Blow | Cartridge, Glass | - | - | - | - | - | ELECTRIC FUSE | VERY FAST | 110 J | - | - | - | - | 35 A | - | - | - | - | - | 16mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.6981 Schurter Inc. | 6090 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 780.008779mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Tape & Reel (TR) | MXT 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 4A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | 8.5mm x 9mm | - | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 640 μm | - | 77 | - | ELECTRIC FUSE | TIME LAG | 77 J | - | - | - | - | - | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7100.1115.13 Schurter Inc. | 12 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | Thermoplastic | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | 8536.10.00.40 | 250V | - | BAG | - | 5mm | - | 1A | CCC; CSA; IEC; UL | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | - | 250V | - | 300mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 1.6 | - | ELECTRIC FUSE | TIME LAG | 1 J | - | - | - | 10ms | - | - | - | - | - | 8.001mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0048.22 Schurter Inc. | 750 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | Thermoplastic | 80.002354mg | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | - | 3.15A | CCC; CSA; CUL; UL | 125V | cURus | 7.4mm | - | - | 125V | 125V | - | 600mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 1.2 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | - | 10ms | - | - | - | - | - | 2.6mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0006.22 Schurter Inc. | 3043 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | Thermoplastic | 80.002354mg | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | - | 250mA | CCC; CSA; CUL; UL | 125V | cURus | 7.4mm | - | - | - | 125V | - | 250mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.0058 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | - | - | - | - | 2.5908mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3413.0218.11 Schurter | 92 | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | SCHURTER AG | Schurter Electronic Components | 3413.0218.11 | 90 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | Active | 1.51 | Yes | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.10.00.40 | - | - | BLISTER TAPE | - | - | compliant | - | CCC; CSA; CUL; IEC; UL; VDE | - | - | 3.2 mm | 1.6 mm | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | ELECTRIC FUSE | VERY FAST | - | 32 V | - | 63 V | 1 ms | 63 A | - | 32 V | 0.33 A2/s | - | - | 0.6 mm | - | - | - | - | - | ||
![]() 0034.5712.22 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | - | - | 1.000001g | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 800mA | CSA; UL | 250V | cURus | - | - | 5.2mm x 20mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 19.6 | - | ELECTRIC FUSE | SUPER TIME LAG | 19 J | - | - | - | 150ms | - | - | - | - | 5.2mm | - | 20mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0114.24 Schurter Inc. | 2724 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | Thermoplastic | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | - | 1A | CCC; CSA; UL | 125V | cULus | 7.4mm | - | - | - | 125V | - | 88mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.77 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 5ms | - | - | - | - | - | 2.6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3402.0047.22 Schurter Inc. | 24 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | - | - | 1.5A | CCC; CSA; UL | 63V | cURus | 7.4mm | 3.1 mm | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.24 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | - | - | - | - | 2.5908mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7030.3260 Schurter Inc. | In Stock | - | Datasheet | 35 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 1.400013g | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | D1TD | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | 125V | - | BOX | - | - | - | 310mA | - | 220V | UR | 5mm | - | - | - | 220V | - | - | - | Slow Blow | Cartridge, Glass | 60A AC 4kA DC | - | - | 0.21 | - | ELECTRIC FUSE | SUPER TIME LAG | - | - | - | - | 30ms | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.0117.22 Schurter Inc. | 860 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | 80.002354mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | - | 2.5A | CCC; CSA; UL | 125V | cULus | 7.4mm | - | - | - | 125V | - | 343mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 5.6 | - | ELECTRIC FUSE | TIME LAG | 5 J | - | - | - | 5ms | - | - | - | - | - | 2.6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3403.0288.11 Schurter Inc. | 400 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 72V | 25A | - | - | - | - | - | - | 250V | cURus | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A AC 500A DC | - | - | 1170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3410.0240.03 Schurter Inc. | 2720 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | Ceramic | 29.993795mg | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 17mOhm | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 1.55mm | - | 5A | CCC; CSA; UL | 32V | cURus | - | - | - | - | 63V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.23 | 0.017Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 5000ms | - | - | - | - | - | 1.5494mm | - | No | - | ROHS3 Compliant | - | - |