- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2060.0043.11 Schurter Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 350mA | CCC; CSA; CUL; GR; IEC; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.0076 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | - | 2.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() 0001.2532.PT Schurter Inc. | In Stock | - | Datasheet | - | Nickel | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | 2.449994g | Glass | 250V | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Obsolete | Vendor Undefined | Clip | - | - | 85°C | -40°C | - | 63V | 6.3A | - | 1.9W | - | 6.3A | - | 250V | cURus | - | - | - | 250V | - | - | - | Slow Blow | Cartridge, Glass | 1.5kA AC 20kA DC | - | 224 | - | - | - | - | - | 6.35mm | - | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3404.2346.11 Schurter Inc. | 120 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | - | 470.006744mg | - | - | -40°C~85°C | Bulk | OMK 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 750mA | - | 125V | CCC | 12mm | 5.2 mm | 12mm x 5.2mm x 6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.031 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | - | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3404.0113.24 Schurter Inc. | 28 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 99.988768mg | Thermoplastic | - | -40°C~85°C | Tape & Reel (TR) | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | 750mA | CCC; CSA; UL | 125V | cULus | 7.4mm | - | - | 125V | - | 69mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.43 | ELECTRIC FUSE | TIME LAG | - | 5ms | - | - | 2.5908mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1.1012 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.9903.57 Schurter Inc. | 28 |
| Datasheet | 41 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 149.997327mg | - | - | -55°C~85°C | Tape & Reel (TR) | MKF | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | - | 375mA | CSA; UL | 125V | cURus | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | 0.012 | ELECTRIC FUSE | VERY FAST | - | 5ms | - | 2.5mm | 2.54mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 3422.0003.23 Schurter Inc. | 28 |
| - | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | - | 489.993158mg | - | - | -40°C~85°C | Tape & Reel (TR) | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | - | - | 63mA | - | 63V | CCC | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.00011 | ELECTRIC FUSE | - | - | 10ms | - | - | 6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 7010.9513.57 Schurter Inc. | 28 |
| Datasheet | 41 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | 2 | Ceramic | 149.997327mg | - | - | -55°C~85°C | Tape & Reel (TR) | MKT | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 2.54mm | 2A | CSA; IEC; UL | 125V | cURus | - | - | - | 125V | - | 300mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 4.1 | ELECTRIC FUSE | TIME LAG | 4 J | 10ms | - | 2.5mm | 2.54mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 3422.0048.11 Schurter Inc. | 120 |
| Datasheet | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | Thermoplastic | 489.993158mg | - | - | -40°C~85°C | Bulk | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 63V | - | BAG | - | 5.2mm | 3.15A | - | 63V | CCC | - | - | - | 63V | - | 600mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1.2 | ELECTRIC FUSE | - | 1 J | 10ms | - | - | 5.9944mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 0001.1026 Schurter Inc. | 106 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | 2.51001g | Glass | 250V | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | - | 1.6A | - | 250V | - | - | - | 6.35mm x 31.8mm | 250V | 1.6A | - | - | Fast Blow | Cartridge, Glass | 1.5kA | - | 1.2 | ELECTRIC FUSE | VERY FAST | 1 J | 10ms | H | 6.35mm | - | - | 31.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0034.3421 Schurter Inc. | 132 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | 2.019989g | Glass | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | - | 2.5A | CSA | 250V | CSA | - | - | 6.35mm x 31.8mm | 250V | 2.5A | - | - | Slow Blow | Cartridge, Glass | 35A | - | 48 | ELECTRIC FUSE | TIME LAG | 48 J | 300ms | - | 6.35mm | - | - | 31.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0001.1007.TR Schurter Inc. | 3623 |
| - | 24 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | 1.670014g | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | SP 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 2A | CSA; IEC; UL | 250V | cURus | - | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 2 | ELECTRIC FUSE | VERY FAST | 2 J | 3ms | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3422.0045.23 Schurter Inc. | In Stock | - | - | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | - | 489.993158mg | - | - | -40°C~85°C | Tape & Reel (TR) | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | - | - | 500mA | - | 63V | CCC | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.01 | ELECTRIC FUSE | - | - | 10ms | - | - | 5.9944mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 7100.1122.96 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | 660.005248mg | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 5A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 32 | ELECTRIC FUSE | TIME LAG | 32 J | 10ms | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.6945 Schurter Inc. | 93 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 780.008779mg | Thermoplastic | 250V | -40°C~85°C | Bulk | MXT 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | - | - | BAG | - | - | 1A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | 8.5mm x 9mm | 250V | 1A | 500mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 640 μm | 4.4 | ELECTRIC FUSE | TIME LAG | 4 J | - | - | - | 8.509mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2040.0812 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | Thermoplastic | - | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 500mA | CCC; CSA; GR; IEC; ITU; TIA; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 2.5 | ELECTRIC FUSE | TIME LAG | 2 J | - | - | - | 8.509mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2070.0018.11 Schurter Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 350.003213mg | - | - | -40°C~125°C | Bulk | OSU 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | BAG | - | - | 1.6A | CSA; GR; IEC; ITU; TIA; VDE | 250V | cURus, VDE | 11mm | 4.6 mm | 11mm x 4.6mm x 3.9mm | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.84 | ELECTRIC FUSE | - | - | 1ms | - | - | 3.9116mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2040.0816 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | Thermoplastic | - | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Not Applicable | Radial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 1.25A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 15 | ELECTRIC FUSE | TIME LAG | 15 J | - | - | - | 8.509mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2040.0712 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | - | - | -40°C~85°C | Bulk | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | - | - | - | 500mA | CCC; CSA; GR; IEC; ITU; TIA; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 2.5 | ELECTRIC FUSE | TIME LAG | 2 J | - | - | - | 8.509mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2040.0720 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | - | - | -40°C~85°C | Bulk | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Not Applicable | Radial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | - | - | - | 3.15A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 76 | ELECTRIC FUSE | TIME LAG | 76 J | - | - | - | 8.509mm | - | - | - | ROHS3 Compliant | - |