- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Packing Method | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Pre-arcing Time-Min | Height | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7100.1173.96 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | - | 660.005248mg | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | - | TAPE AND REEL | 6.3A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 15 | ELECTRIC FUSE | - | 15 J | 1ms | 8.001mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 7100.1112.96 Schurter Inc. | 28 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 250V | TAPE AND REEL | 500mA | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.53 | ELECTRIC FUSE | TIME LAG | - | 10ms | 8.001mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 7100.1166.95 Schurter Inc. | 37 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 1.25A | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 0.28 | ELECTRIC FUSE | - | - | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.9966.57 Schurter Inc. | 37 |
| - | 41 Weeks | Tin | - | Holder | Cartridge, Non-Standard | YES | END CAP | SURFACE MOUNT | - | Ceramic | 69.994973mg | - | - | -55°C~85°C | Tape & Reel (TR) | MSB | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | 125V | TAPE AND REEL | 3.5A | CSA; IEC; UL | 125V | cURus | 2mm | - | 2mm x 7mm | - | 490mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 15 | ELECTRIC FUSE | TIME LAG | 15 J | 10ms | - | 7mm | - | ROHS3 Compliant | - | ||
![]() 7100.1164.96 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 800mA | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.21 | ELECTRIC FUSE | - | - | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1116.96 Schurter Inc. | 37 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | Tin (Sn) | - | 250V | TAPE AND REEL | 1.25A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 3 | ELECTRIC FUSE | TIME LAG | 3 J | 10ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1171.95 Schurter Inc. | 37 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | Thermoplastic | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 4A | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 4.1 | ELECTRIC FUSE | - | 4 J | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1167.95 Schurter Inc. | 37 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 1.6A | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 0.61 | ELECTRIC FUSE | - | - | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1159.95 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 250mA | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.028 | ELECTRIC FUSE | - | - | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1163.95 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 630mA | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.1 | ELECTRIC FUSE | - | - | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1123.95 Schurter Inc. | 28 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | TAPE AND REEL | 6.3A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 63A | 53 | ELECTRIC FUSE | TIME LAG | 53 J | 10ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1173.95 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | - | TAPE AND REEL | 6.3A | CCC; CSA; IEC; UL | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 15 | ELECTRIC FUSE | - | 15 J | 1ms | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3404.2312.23 Schurter Inc. | In Stock | - | - | - | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | - | - | 470.006744mg | - | - | -40°C~85°C | Tape & Reel (TR) | OMK 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | 2A | CCC; CSA; UL | 125V | - | 12mm | 5.2 mm | 12mm x 5.2mm x 6mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.44 | ELECTRIC FUSE | VERY FAST | - | 10ms | 5.9944mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1160.96 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | Thermoplastic | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 315mA | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.04 | ELECTRIC FUSE | - | - | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1169.96 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 2.5A | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 1.2 | ELECTRIC FUSE | - | 1 J | 1ms | 8.001mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 7100.1121.96 Schurter Inc. | 28 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | - | TAPE AND REEL | 4A | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 25 | ELECTRIC FUSE | TIME LAG | 25 J | 10ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1114.96 Schurter Inc. | 37 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 250V | TAPE AND REEL | 800mA | CCC; CSA; IEC; UL | 250V | cURus | - | 5 mm | - | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 1.5 | ELECTRIC FUSE | TIME LAG | 1 J | 10ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1170.96 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | Thermoplastic | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 3.15A | CCC; CSA; IEC; UL; VDE | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 2.4 | ELECTRIC FUSE | - | 2 J | 1ms | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3404.0119.24 Schurter Inc. | In Stock | - | - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | - | 80.002354mg | - | - | -40°C~85°C | Tape & Reel (TR) | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | 3.5A | CCC; CSA; UL | 125V | cULus | 7.4mm | 3.1 mm | 7.4mm x 3.1mm x 2.6mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 11.76 | ELECTRIC FUSE | TIME LAG | 11 J | 5ms | 2.6mm | - | - | ROHS3 Compliant | - | ||
![]() 7100.1165.95 Schurter Inc. | 28 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | - | 660.005248mg | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 250V | TAPE AND REEL | 1A | CCC; CSA; IEC; UL; VDE | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 0.18 | ELECTRIC FUSE | - | - | 1ms | 5mm | - | - | ROHS3 Compliant | Lead Free |