- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Number of Circuits | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7100.1159.95 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 250mA | CCC; CSA; IEC; UL; VDE | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.028 | - | ELECTRIC FUSE | - | - | - | - | - | 1ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1163.95 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 630mA | CCC; CSA; IEC; UL; VDE | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.1 | - | ELECTRIC FUSE | - | - | - | - | - | 1ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1123.95 Schurter Inc. | 28 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | 6.3A | CCC; CSA; IEC; UL | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 53 | - | ELECTRIC FUSE | TIME LAG | - | 53 J | - | - | 10ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1173.95 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | 6.3A | CCC; CSA; IEC; UL | 250V | - | cURus | - | - | - | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 15 | - | ELECTRIC FUSE | - | - | 15 J | - | - | 1ms | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1160.96 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 315mA | CCC; CSA; IEC; UL | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.04 | - | ELECTRIC FUSE | - | - | - | - | - | 1ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1169.96 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | 2 | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 2.5A | CCC; CSA; IEC; UL; VDE | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 1.2 | - | ELECTRIC FUSE | - | - | 1 J | - | - | 1ms | - | - | - | - | 8.001mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 7100.1121.96 Schurter Inc. | 28 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | 4A | CCC; CSA; IEC; UL | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 25 | - | ELECTRIC FUSE | TIME LAG | - | 25 J | - | - | 10ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1114.96 Schurter Inc. | 37 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 800mA | CCC; CSA; IEC; UL | 250V | - | cURus | - | - | 5 mm | - | - | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 1.5 | - | ELECTRIC FUSE | TIME LAG | - | 1 J | - | - | 10ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1170.96 Schurter Inc. | 24 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | 660.005248mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 3.15A | CCC; CSA; IEC; UL; VDE | 250V | - | cURus | 11.5mm | - | 5 mm | 11.5mm x 5mm x 8mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 2.4 | - | ELECTRIC FUSE | - | - | 2 J | - | - | 1ms | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.3411 Schurter Inc. | 74 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.019989g | Glass | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | 250mA | CSA | 250V | - | CE | - | - | - | 6.35mm x 31.8mm | - | 250V | 250mA | 200mW | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.4 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 6.35mm | - | - | 31.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0031.8327 Schurter Inc. | 632 |
| - | 15 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | - | 3.730003g | Polyethylene, Thermoplastic | Tin | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 85°C | -40°C | - | - | 10A | - | - | 10A | - | 250V | - | cURus, VDE | - | - | - | - | 1 | - | - | - | - | Fast Blow | Cartridge, Glass | 100A | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 31.1362 Schurter | In Stock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.6062 Schurter | In Stock | - | - | - | - | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | - | SCHURTER INC | Schurter Electronic Components | 34.6062 | 125 °C | -55 °C | Active | 5.09 | Non-Compliant | Yes | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | unknown | - | CCC; CSA; IEC; UL; VDE | - | - | - | 8.5 mm | - | - | 8.5mm x 8.5mm | - | - | - | - | - | - | - | - | - | 0.063 A | - | - | ELECTRIC FUSE | VERY FAST | - | - | 250 V | 250 V | 20 ms | 35 A | 250 V | - | - | - | - | 8.5 mm | - | - | - | ||
![]() 1.1003 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7040.314 Schurter | In Stock | - | - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | SCHURTER INC | Schurter Electronic Components | 7040.314 | 70 °C | -40 °C | Active | 5.63 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Nickel (Ni) | - | - | 8536.10.00.40 | - | - | BOX | unknown | - | CCQ; GAMT1; NF; NNO; UL | - | - | - | 5 mm | - | - | 5mm x 20mm | - | - | - | - | - | - | - | - | - | 3.15 A | - | - | ELECTRIC FUSE | SUPER TIME LAG | 5x20mm | 370 J | 125 V | - | 30 ms | 100 A | 125 V | 370 A2/s | - | - | - | 20 mm | - | - | - | ||
![]() 3414.0120.22 Schurter Inc. | In Stock | - | - | - | Gold | PCB, Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | Thermoset | - | - | - | - | - | - | - | - | - | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.041Lx0.022W x 0.019 H 1.05mmx0.55mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 21mOhm | - | - | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | 2.5A | CCC; CSA; CUL; UL | - | 1005 | cURus | 1.05mm | 0402 | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.06 | 0.021Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 5000ms | - | - | - | - | 482.6μm | - | - | No | ROHS3 Compliant | - | ||
![]() 7022.0510 Schurter Inc. | 291 |
| Datasheet | 28 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -40°C~85°C | Bulk | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | - | EAR99 | - | TIN/TIN COPPER | - | - | - | - | - | BOX | - | 125mA | UL | 500V | - | UR | 6.35mm | - | - | 6.35mm x 31.8mm | - | 500V | - | - | - | Fast Blow | Cartridge, Ceramic | 150kA | - | - | 0.0033 | - | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 3600000ms | - | - | - | - | - | - | 31.8mm | No | ROHS3 Compliant | - | ||
![]() 7010.7111.47 Schurter Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | 320.009417mg | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Vendor Undefined | Axial | - | - | - | - | - | - | 125V | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | ROHS3 Compliant | - | ||
![]() 7023.0970 Schurter Inc. | 40 |
| - | 14 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Strip | 172582 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | BOX | - | 10A | - | 250V | - | - | 6.35mm | - | - | - | - | 250V | - | 1.35W | 125V | Fast Blow | Cartridge, Ceramic | 10kA AC 1kA DC | - | - | 34 | - | ELECTRIC FUSE | VERY FAST | - | 34 J | - | - | 10000ms | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 0034.7116 Schurter Inc. | 617 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 449.991981mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | 1.25A | CCC; CSA; UL | 250V | - | cULus | 8.5mm | - | - | 8.5mm x 8.5mm | - | 250V | 1.25A | 127W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | - | 7.93 | - | ELECTRIC FUSE | TIME LAG | - | 7 J | - | - | 60000ms | - | - | - | - | 8.509mm | - | - | No | ROHS3 Compliant | - |