- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0001.1012.TR Schurter Inc. | 924 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | 2 | 1.670014g | Ceramic | 250V | -55°C~125°C | Tape & Reel (TR) | SP 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | - | - | Active | Vendor Undefined | Axial | - | - | 125°C | -55°C | Ceramic | - | 6.3A | - | 6.3A | - | 250V | cURus | - | - | 250V | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 36.7 | - | - | - | - | - | - | 5mm | - | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.7309 Schurter Inc. | 640 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | 529.994335mg | Thermoplastic | 250V | -40°C~85°C | Tape & Reel (TR) | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | TAPE AND REEL | 250mA | CCC; CSA; UL | 250V | cULus | 8.5mm | 8.5mm x 8.5mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | 0.258 | ELECTRIC FUSE | TIME LAG | - | - | 60000ms | - | - | 8.509mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0001.1035 Schurter Inc. | In Stock | - | - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | 2.51001g | Glass | 250V | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | 12.5A | - | 250V | - | - | 6.35mm x 31.8mm | 250V | 12.5A | 7.6W | Fast Blow | Cartridge, Glass | 1kA | - | 230 | ELECTRIC FUSE | VERY FAST | 230 J | - | - | H | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0001.1032 Schurter Inc. | In Stock | - | - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | 2.51001g | Glass | 250V | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | 6.3A | - | 250V | - | - | 6.35mm x 31.8mm | 250V | 6.3A | - | Fast Blow | Cartridge, Glass | 1.5kA | - | 38 | ELECTRIC FUSE | VERY FAST | 38 J | - | - | H | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.5123 Schurter Inc. | 245 |
| - | 16 Weeks | - | - | - | - | NO | END CAP | INLINE/HOLDER | 2 | - | - | 250V | - | - | - | - | - | yes | Active | Not Applicable | - | EAR99 | Nickel (Ni) | - | -55°C | - | - | - | BOX | 750mA | CSA; UL | 250V | - | 6.35mm | 6.35mm x 31.8mm | 250V | - | - | - | - | - | - | - | ELECTRIC FUSE | VERY FAST | - | 750mA | 5000ms | - | - | - | - | 31.8mm | No | No SVHC | RoHS Compliant | - | ||
![]() 7010.2220 Schurter Inc. | In Stock | - | - | 29 Weeks | - | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | 1.09999g | - | 125V | -40°C~70°C | Bulk | D0 | 0.185Diax0.630L 4.70mmx16.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | 500mA | - | 125V | - | 4.7mm | 4.7mm x 16mm | 125V | - | - | Fast Blow | Cartridge, Glass | 35A | - | 0.079 | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 16mm | No | - | ROHS3 Compliant | - | ||
![]() 3-103-115 Schurter Inc. | 28 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 2A | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.025 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-094 Schurter Inc. | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 375mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.00035 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-118 Schurter Inc. | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 2.5A | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.055 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-085 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 200mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.0001 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-089 Schurter Inc. | 40 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 250mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.00013 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-095 Schurter Inc. | 40 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 375mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.00035 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-114 Schurter Inc. | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 2A | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.025 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-107 Schurter Inc. | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 1A | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.008 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-099 Schurter Inc. | 12 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 500mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.0004 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-090 Schurter Inc. | 46 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 250mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.00013 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-126 Schurter Inc. | 46 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 4A | - | - | - | 63V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-127 Schurter Inc. | 3398 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 4A | - | - | - | 63V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-103 Schurter Inc. | 28 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 750mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.003 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-086 Schurter Inc. | 2032 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 200mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.0001 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |