- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Pre-arcing Time-Min | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-103-101 Schurter Inc. | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 750mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.003 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-097 Schurter Inc. | 12 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 500mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0004 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-109 Schurter Inc. | 28 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 1.5A | - | - | - | 125V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.014 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3404.2471.22 Schurter Inc. | 96 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block with Clip | - | 2 | - | Ceramic | -40°C~85°C | Tape & Reel (TR) | UMK 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | 125V | - | TAPE AND REEL | 3.15A | CSA, IEC, UL, VDE | 250V | cURus, VDE | 11.3mm | - | - | 250V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 200A AC 100A DC | 5.17 | ELECTRIC FUSE | - | - | - | - | 3.9878mm | - | ROHS3 Compliant | - | ||
![]() 0034.3979 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Holder | 5mm x 20mm | - | - | 919.998724mg | - | - | Bulk | FSD 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | - | - | - | - | - | - | 300mA | - | 250V | CSA, UL | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | 0.621 | - | - | - | - | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3-103-123 Schurter Inc. | 301 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 3A | - | - | - | 125V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.09 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-110-085 Schurter Inc. | 28 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 3A | - | - | - | 125V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.09 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-125 Schurter Inc. | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | - | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 4A | - | - | - | 63V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.15 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-102 Schurter Inc. | 46 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 750mA | - | - | - | 125V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.003 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3-103-131 Schurter Inc. | 62 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | MGA-A | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | - | - | - | 5A | - | - | - | 32V | cURus, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.205 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.1026 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2040.0811 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | 2 | 529.994335mg | Thermoplastic | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 125V | - | TAPE AND REEL | 400mA | CCC; CSA; GR; IEC; ITU; TIA; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 1.1 | ELECTRIC FUSE | TIME LAG | 1 J | - | - | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 2040.0819 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | 2 | 529.994335mg | Thermoplastic | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.5A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 55 | ELECTRIC FUSE | TIME LAG | 55 J | - | - | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 2040.0814 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | 2 | 529.994335mg | Thermoplastic | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | Tin (Sn) | - | 125V | - | TAPE AND REEL | 800mA | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 8 | ELECTRIC FUSE | TIME LAG | 8 J | - | - | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 2040.0820 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | 2 | 529.994335mg | - | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Not Applicable | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 125V | - | TAPE AND REEL | 3.15A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 76 | ELECTRIC FUSE | TIME LAG | 76 J | - | - | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 2040.0815 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | 2 | 529.994335mg | Thermoplastic | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Not Applicable | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 125V | - | TAPE AND REEL | 1A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 12 | ELECTRIC FUSE | TIME LAG | 12 J | - | - | 8.509mm | No | ROHS3 Compliant | - | ||
![]() 2070.0014.11 Schurter Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | 350.003213mg | - | -40°C~125°C | Bulk | OSU 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | 8536.10.00.40 | 250V | - | BAG | 630mA | CSA; GR; IEC; ITU; TIA; VDE | 250V | cURus, VDE | 11mm | 4.6 mm | 11mm x 4.6mm x 3.9mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.07 | ELECTRIC FUSE | - | - | 1ms | - | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 2040.0810 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | 2 | 529.994335mg | - | -40°C~85°C | Tape & Reel (TR) | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | Tin (Sn) | 8536.10.00.40 | 125V | - | TAPE AND REEL | 315mA | CCC; CSA; GR; IEC; ITU; TIA; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.8 | ELECTRIC FUSE | TIME LAG | - | - | - | 8.509mm | No | ROHS3 Compliant | - | ||
![]() 2070.0011.11 Schurter Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | 350.003213mg | - | -40°C~125°C | Bulk | OSU 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | 8536.10.00.40 | 250V | - | BAG | 315mA | CSA; GR; IEC; ITU; TIA; UL; VDE | 250V | cURus, VDE | 11mm | 4.6 mm | 11mm x 4.6mm x 3.9mm | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.019 | ELECTRIC FUSE | - | - | 1ms | - | 3.9116mm | No | ROHS3 Compliant | - | ||
![]() 0034.4250 Schurter Inc. | 30 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Can | PIN WIRE | 2 | 409.990803mg | Thermoplastic | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 125V | - | - | 800mA | CCC; CSA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | 125V | 800mA | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.04 | ELECTRIC FUSE | VERY FAST | - | 4ms | 6.4mm | 8.7884mm | No | ROHS3 Compliant | Lead Free |