- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Pre-arcing Time-Min | Diameter | Height | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2060.0011.24 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 1.6A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.27 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0009.24 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 1A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.078 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - | ||
![]() 0034.4918 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Radial, Can | - | - | - | 320.009417mg | Thermoplastic | 125V | - | Bulk | - | 0.252Dia x 0.346 H 6.40mmx8.80mm | - | - | Obsolete | Vendor Undefined | Radial | - | - | 85°C | -25°C | - | 125V | 710mA | - | - | 710mA | - | 125V | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | 8.7884mm | - | ROHS3 Compliant | - | - | ||
![]() 0034.4914 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Radial, Can | - | - | - | 320.009417mg | Thermoplastic | 125V | - | Bulk | - | 0.252Dia x 0.346 H 6.40mmx8.80mm | - | - | Obsolete | Vendor Undefined | Radial | - | - | 85°C | -25°C | - | 125V | 315mA | - | - | 315mA | - | 125V | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | 8.7884mm | - | ROHS3 Compliant | - | - | ||
![]() 2060.0007.11 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | - | 400mA | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.016 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0006.11 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 80.002354mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | - | 250mA | CCC; CSA; CUL; GR; IEC; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.0058 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | - | - | ||
![]() 0034.4919 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Radial, Can | - | - | - | 320.009417mg | Thermoplastic | 125V | - | Bulk | - | 0.252Dia x 0.346 H 6.40mmx8.80mm | - | - | Obsolete | Vendor Undefined | Radial | - | - | 85°C | -25°C | - | 125V | 750mA | - | - | 750mA | - | 125V | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | 8.7884mm | - | ROHS3 Compliant | - | - | ||
![]() 1.2521 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2060.0045.11 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | - | 500mA | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.01 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0013.11 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | - | 2.5A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.97 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0006.22 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 80.002354mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 250mA | CCC; CSA; CUL; GR; IEC; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.0058 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0008.24 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 630mA | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.02 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0012.11 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | Thermoplastic | 99.988768mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | 3.1mm | 2A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | - | - | 125V | 400mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.44 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0043.24 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 350mA | CCC; CSA; CUL; GR; IEC; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.0076 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0048.22 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | Thermoplastic | 80.002354mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | 3.1mm | 3.15A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | - | - | 125V | 600mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 1.2 | ELECTRIC FUSE | VERY FAST | 1 J | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0048.11 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Bulk | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BAG | - | 3.15A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 1.2 | ELECTRIC FUSE | VERY FAST | 1 J | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | - | - | ||
![]() 2060.0010.24 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | 99.988768mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 1.25A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | 3.1 mm | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.14 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.5908mm | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7100.0180.71 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | PIN WIRE | 4 | - | 2.000002g | - | - | -55°C~125°C | Tube | PSC | 0.394Lx0.394W x 0.325 H 10.00mmx10.00mmx8.25mm | - | yes | Obsolete | Vendor Undefined | Radial | EAR99 | - | - | - | - | 125V | - | BULK | 10mm | 3A | CSA; UL | 125V | UR | - | - | 10mm x 10mm x 7.5mm | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | ELECTRIC FUSE | - | - | 1000ms | 5.2mm | 8.255mm | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() 7100.0160.71 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | PIN WIRE | 4 | - | 2.000002g | - | - | -55°C~125°C | Tube | PSC | 0.394Lx0.394W x 0.325 H 10.00mmx10.00mmx8.25mm | - | yes | Obsolete | Vendor Undefined | Radial | EAR99 | - | - | - | - | 125V | - | BULK | - | 1A | CSA; UL | 125V | UR | - | 10 mm | 10mm x 10mm x 7.5mm | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | ELECTRIC FUSE | - | - | 1000ms | 5.2mm | 8.255mm | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() 2060.0009.22 Schurter Inc. | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | Thermoplastic | 99.988768mg | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | 3.1mm | 1A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL | 125V | cURus | 7.4mm | - | - | 125V | 220mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.078 | ELECTRIC FUSE | VERY FAST | - | 10ms | - | 2.6mm | - | No | ROHS3 Compliant | - | - |