- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7025.5110 Schurter Inc. | In Stock | - | Datasheet | - | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | MAT | 0.551Diax1.969L 14.00mmx50.00mm | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 250 VDC: 10000 A | - | 250V | 1A | BOX | - | - | DTCN; GAMT1; NNO | 500V | - | 14mm | 14mm x 50mm | - | - | Slow Blow | Cartridge, Ceramic | 100kA AC 10kA DC | 1A | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 8ms | - | - | - | - | - | 50mm | - | Non-RoHS Compliant | - | ||
![]() 0034.4554 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | NO | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 100 A | 8536.10.00.40 | - | 2A | TAPE AND REEL | - | - | CCC; CSA; UL | 125V | cURus | 6.4mm | 6.4mm x 8.8mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 2A | 0.43 | ELECTRIC FUSE | VERY FAST | - | - | - | 125V | 4ms | - | - | - | - | - | 8.8mm | - | ROHS3 Compliant | - | ||
![]() 0034.4552 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | NO | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 100 A | 8536.10.00.40 | - | 1.25A | TAPE AND REEL | - | - | CCC; CSA; UL | 125V | cURus | 6.4mm | 6.4mm x 8.8mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 1.25A | 0.12 | ELECTRIC FUSE | VERY FAST | - | - | - | 125V | 4ms | - | - | - | - | - | 8.8mm | - | ROHS3 Compliant | - | ||
![]() 0034.4548 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | NO | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 100 A | 8536.10.00.40 | - | 710mA | TAPE AND REEL | - | - | CCC; CSA; UL | 125V | cURus | 6.4mm | 6.4mm x 8.8mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.71A | 0.045 | ELECTRIC FUSE | VERY FAST | - | - | - | 125V | 4ms | - | - | - | - | - | 8.8mm | - | ROHS3 Compliant | - | ||
![]() 0034.5047.TR Schurter Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FTT 5x20 | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | 250V | cULus | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | 258 | - | - | - | - | - | - | - | - | - | - | 5.2mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7020.3880 Schurter Inc. | In Stock | - | Datasheet | - | Holder | Holder | 5mm x 20mm | - | - | - | 2 | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 172581 | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | - | - | 125°C | -40°C | - | - | 125V | 1A | - | - | 1A | - | 250V | - | - | - | 250V | 125V | Fast Blow | Cartridge, Ceramic | 1.5kA AC 300A DC | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | No | ROHS3 Compliant | - | ||
![]() 7010.311 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2040.062 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.5147 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0001.1007.T Schurter | In Stock | - | - | 17 Weeks | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | SCHURTER AG | Schurter Electronic Components | 0001.1007.TR | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.29 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | compliant | - | CSA; IEC; UL | - | - | 5.4 mm | 5.4mm x 22.5mm | - | - | - | - | - | 2 A | - | ELECTRIC FUSE | VERY FAST | - | 2 J | 250 V | - | 3 ms | 1500 A | 250 V | 2 A2/s | - | - | 22.5 mm | - | - | - | ||
![]() 7022.065 Schurter | In Stock | - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | SCHURTER INC | Schurter Electronic Components | 7022.065 | 85 °C | -40 °C | - | Active | 5.65 | - | Yes | - | - | - | - | e3/e2 | Yes | - | - | - | EAR99 | TIN/TIN COPPER | - | - | - | - | - | - | BOX | unknown | - | UL | - | - | 6.35 mm | 6.35mm x 31.8mm | - | - | - | - | - | 3.15 A | - | ELECTRIC FUSE | SUPER FAST | - | 3 J | 500 V | - | 3600000 ms | 150000 A | 500 V | - | - | - | 31.8 mm | - | - | - | ||
![]() 34.722 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.2522 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7030.311 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.602 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7022.069 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.4211 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.4252 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7030.332 Schurter | In Stock | - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | SCHURTER INC | Schurter Electronic Components | 7030.332 | 70 °C | -40 °C | - | Active | 5.35 | - | Yes | - | - | - | - | - | Yes | - | - | - | EAR99 | Nickel (Ni) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 4000 A | - | - | - | BOX | unknown | - | CCQ; GAMT1; NF; NNO; UL | - | - | 5 mm | 5mm x 20mm | - | - | - | - | - | 1 A | - | ELECTRIC FUSE | SUPER TIME LAG | 5x20mm | 9 J | 220 V | 125 V | 30 ms | 60 A | 220 V | 9 A2/s | - | - | 20 mm | - | - | - | ||
![]() 7015.6360 Schurter Inc. | In Stock | - | - | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Glass | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | D8M | 0.250Diax1.260L 6.35mmx32.00mm | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | BOX | - | 2.5A | NNO | 125V | - | 6.35mm | - | 125V | 125V | Fast Blow | Cartridge, Glass | 5kA | - | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 400ms | - | - | - | - | - | - | No | ROHS3 Compliant | - |