- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Dropout Voltage | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3403.0017.24 Schurter Inc. | 4627 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | - | 350.003213mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | BLISTER TAPE AND REEL | - | - | 1.25A | CCC; CSA; IEC; UL; UMF; VDE | 250V | - | cURus, VDE | 11mm | - | 4.6 mm | 11mm x 4.6mm x 3.9mm | - | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 0.47 | - | ELECTRIC FUSE | VERY FAST | - | - | 1ms | - | - | 3.9116mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.0018.11 Schurter Inc. | 675 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | - | 80.002354mg | Thermoplastic | - | - | - | -55°C~125°C | Bulk | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 3.1mm | 6.3A | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | - | - | - | - | 125V | - | 690mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 14 | - | ELECTRIC FUSE | VERY FAST | 14 J | 6.3A | 50ms | - | - | 2.6mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3404.0117.11 Schurter Inc. | 490 | - | - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | - | 80.002354mg | Thermoplastic | - | - | - | -40°C~85°C | Bulk | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 3.1mm | 2.5A | CCC; CSA; UL | 125V | - | cULus | 7.4mm | - | - | - | - | 125V | 125V | - | 343mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 5.6 | - | ELECTRIC FUSE | TIME LAG | 5 J | 2.5A | 5ms | - | - | 2.6mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.5715.22 Schurter Inc. | 28 |
| Datasheet | 19 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | - | - | - | 1.000001g | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 1.6A | CSA; UL | 250V | - | cURus | - | - | - | 5.2mm x 20mm | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | - | 35A | - | 87 | - | ELECTRIC FUSE | SUPER TIME LAG | 87 J | - | 150ms | - | 5.2mm | - | - | 20mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3410.0141.01 Schurter Inc. | 188 | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | - | - | 29.993795mg | Ceramic | - | Nickel | - | -55°C~150°C | Strip | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 13.5mOhm | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE | - | 1.55mm | 5A | CCC; CSA; UL | 32V | - | cURus | - | - | - | - | - | 32V | 32V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.45 | 0.0135Ohm | ELECTRIC FUSE | SUPER FAST | - | 5A | 5000ms | - | - | 1.55mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4215 Schurter Inc. | 52 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | - | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 400mA | CCC; CSA; UL | 125V | - | cURus | - | - | - | 6.4mm x 8.8mm | 4.3mm | - | 125V | 400mA | 100mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 180mV | 100A | - | 0.013 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | 6.4mm | 8.7884mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0220.22 Schurter Inc. | 1773 | - | Datasheet | 9 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | 99.988768mg | Glass | Tin | - | - | -55°C~90°C | Tape & Reel (TR) | USI 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | 25.3mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 1.6mm | 2.5A | CCC; CSA; CUL; IEC; UL; VDE | 32V | 3216 | cURus, VDE | - | 1206 | - | - | - | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 63A | - | 0.94 | 0.0253Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1ms | - | - | 600μm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0011.11 Schurter Inc. | 44 |
| Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | Thermoplastic | 80.002354mg | - | - | - | - | -55°C~125°C | Bulk | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 3.1mm | 1.6A | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | - | - | - | - | 125V | - | 320mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 0.27 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.6mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 3402.0003.22 Schurter Inc. | 1308 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 3.1mm | 63mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | - | - | 63V | 63V | - | 160mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.00011 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3404.0015.22 Schurter Inc. | 510 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | - | 99.988768mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | - | 3.5A | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | 3.1 mm | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 1.6 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | 10ms | - | - | 2.6mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0001.1013 Schurter Inc. | 697 | - | - | 7 Weeks | Nickel | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | - | 2 | Ceramic | - | 1.130012g | - | - | - | 250V | -55°C~125°C | Bulk | SP 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | e2 | yes | Active | Vendor Undefined | Clip | - | - | - | - | - | - | - | - | BOX | 4W | - | 8A | KC; PSE; UL; VDE | 250V | - | cURus, KC, PSE/JET, VDE | - | - | - | - | - | - | 250V | 8A | 4W | - | Fast Blow | Cartridge, Ceramic | - | 1.5kA | - | 81.9 | - | ELECTRIC FUSE | VERY FAST | 81 J | 8A | 10ms | - | 5mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4213 Schurter Inc. | 390 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | - | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | 100mW | - | 250mA | CCC; CSA; UL | 125V | - | cURus | - | - | - | 6.4mm x 8.8mm | 4.3mm | - | 125V | 250mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 620mV | 100A | - | 0.0055 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | 6.4mm | 8.7884mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0008.11 Schurter Inc. | 9409 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | - | 80.002354mg | Thermoplastic | - | - | - | -55°C~125°C | Bulk | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 3.1mm | 630mA | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | - | - | - | - | 125V | - | 180mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 0.02 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.6mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 3412.0120.22 Schurter Inc. | 4009 |
| - | 9 Weeks | Tin | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | 992.233309μg | Glass | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | SMD/SMT | EAR99 | 23.5mOhm | - | - | - | - | 32V | - | BLISTER TAPE AND REEL | - | 800μm | 2.5A | CCC; CSA; UL | 32V | 1608 | cURus | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | - | 32V | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.4 | 0.0235Ohm | ELECTRIC FUSE | SUPER FAST | - | 2.5A | 60000ms | - | - | 600μm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.6949 Schurter Inc. | 893 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | - | 780.008779mg | Thermoplastic | - | - | 250V | -40°C~85°C | Bulk | MXT 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | - | 2.5A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | - | 8.5mm x 9mm | - | - | 250V | 2.5A | 1W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | 640 μm | 32 | - | ELECTRIC FUSE | TIME LAG | 32 J | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.4245 Schurter Inc. | 828 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | PIN WIRE | - | 2 | - | - | 409.990803mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 400mA | CCC; CSA; UL | 125V | - | cURus | - | - | - | 6.4mm x 8.8mm | - | - | 125V | 400mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 0.013 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | 6.4mm | 8.7884mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5605.11 Schurter Inc. | 8 |
| Datasheet | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | - | 2 | - | - | 1.000001g | Glass | - | - | 250V | -55°C~125°C | Bulk | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | - | 63mA | CSA; IEC; UL; VDE | 250V | - | cURus, VDE | - | - | - | - | - | - | 250V | 63mA | 1.6W | - | Slow Blow | Cartridge, Glass | - | 35A | - | 0.0401 | - | ELECTRIC FUSE | TIME LAG | - | - | 10ms | L | 5.2mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5623.22 Schurter Inc. | 28 |
| Datasheet | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | - | Glass | 1.000001g | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 4A | CSA; IEC; UL; VDE | 250V | - | cURus, VDE | - | - | - | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | - | 40A | - | 68.3 | - | ELECTRIC FUSE | TIME LAG | 68 J | - | - | L | 5.2mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.3120.TR Schurter Inc. | 1241 |
| Datasheet | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | - | 1.32999g | Glass | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 2A | CSA; IEC; UL | 250V | - | cURus | - | - | - | 5.4mm x 22.5mm | - | - | - | - | 1.6W | - | Slow Blow | Cartridge, Glass | - | 35A | - | 16 | - | ELECTRIC FUSE | TIME LAG | 16 J | - | 20ms | - | 5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.6616 Schurter Inc. | 200 |
| Datasheet | 35 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | 2 | Plastic | Thermoplastic | 449.991981mg | Thermoplastic | - | - | 250V | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | - | - | Active | Vendor Undefined | Radial | - | - | - | 125°C | -55°C | - | 250V | 1.25A | - | 600mW | - | 1.25A | - | 250V | - | CCC, cURus, KC, PSE/JET, VDE | - | - | - | - | 4.3mm | - | 250V | - | 600mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 70mV | 35A AC 50A DC | 640 μm | 15 | - | - | - | - | 1.25A | - | - | 8.5mm | 8.509mm | 8.5mm | - | No | No SVHC | ROHS3 Compliant | - | - |