- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Dropout Voltage | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3422.0004.11 Schurter Inc. | 28 |
| Datasheet | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | 2 | - | - | 489.993158mg | - | - | - | - | -40°C~85°C | Bulk | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | 63V | BAG | - | - | 100mA | - | 63V | CCC | - | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.00067 | - | ELECTRIC FUSE | - | - | - | 10ms | - | - | 6mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4212 Schurter Inc. | 311 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | - | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | 125V | BAG | 100mW | - | 200mA | CCC; CSA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | 4.3mm | 125V | 200mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 680mV | 100A | - | 0.0033 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | 6.4mm | 8.7884mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0330.26 Schurter Inc. | 28 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 10.007382mg | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | - | yes | Active | Vendor Undefined | - | EAR99 | 3.15mOhm | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | 15A | CSA; UL | 32V | cURus | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 65 | 0.00315Ohm | ELECTRIC FUSE | - | 65 J | - | 10ms | - | - | 600μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.2421.22 Schurter Inc. | 2065 |
| Datasheet | 29 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Clip | - | WRAPAROUND | - | 2 | - | - | 240.007063mg | Ceramic | Gold | - | - | -40°C~85°C | Tape & Reel (TR) | UMZ 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | 4.2mm | 3.15A | CSA; IEC; UL; VDE | 250V | cURus, VDE | 10.7mm | 3.6 mm | 10.7mm x 3.6mm x 4mm | - | 250V | - | 1.5kW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 200A AC 35A DC | - | 14 | - | ELECTRIC FUSE | TIME LAG | 14 J | - | 10ms | - | - | 4mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3402.0018.11 Schurter Inc. | 377 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | 63V | BAG | - | 3.1mm | 6.3A | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 690mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 14 | - | ELECTRIC FUSE | VERY FAST | 14 J | - | 50ms | - | - | 2.5908mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3404.2324.11 Schurter Inc. | 360 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | 2 | - | Thermoplastic | 470.006744mg | - | - | - | - | -40°C~85°C | Bulk | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | 125V | BAG | - | 5.2mm | 1A | - | 125V | CCC | - | - | - | - | 125V | - | 88mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 0.77 | - | ELECTRIC FUSE | TIME LAG | - | - | 5ms | - | - | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.5231 Schurter Inc. | 103 |
| Datasheet | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | 2.449994g | Glass | - | Copper | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | BOX | - | - | 2A | CSA; UL | 250V | CSA, UL | - | - | 6.35mm x 31.8mm | - | 250V | 2A | 2.48W | - | Slow Blow | Cartridge, Glass | - | 100A | - | 47.1 | - | ELECTRIC FUSE | TIME LAG | 79 J | - | 5000ms | - | 6.35mm | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5610.11 Schurter Inc. | 37 |
| Datasheet | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | - | 2 | - | - | 1.000001g | Glass | - | - | 250V | -55°C~125°C | Bulk | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | - | BAG | - | - | 200mA | CSA; IEC; UL; VDE | 250V | cURus, VDE | - | - | - | - | 250V | 200mA | 1.6W | - | Slow Blow | Cartridge, Glass | - | 35A | - | 0.256 | - | ELECTRIC FUSE | TIME LAG | - | - | - | L | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2010.0013 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | - | 919.998724mg | - | - | - | - | -40°C~85°C | Bulk | FSU 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | 250V | BAG | - | - | 400mA | IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, PSE/JET, VDE | - | - | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | - | 35A | - | 0.768 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8020.5074.G Schurter Inc. | 985 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | Ceramic | - | - | - | -40°C~85°C | - | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | 400V | - | - | - | 4A | CSA, UL | 500V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | - | 1.5kA | - | 14.6 | - | ELECTRIC FUSE | - | - | 4A | - | - | 6.3mm | - | 31.8mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.6944 Schurter Inc. | 111 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | - | 780.008779mg | Thermoplastic | - | - | 250V | -40°C~85°C | Bulk | MXT 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | 8536.10.00.40 | - | BAG | - | - | 800mA | CCC; CSA; IEC; KTL; UL; VDE | 250V | CCC, cURus, KC, VDE | 8.5mm | - | 8.5mm x 9mm | - | 250V | 800mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | 640 μm | 1.5 | - | ELECTRIC FUSE | TIME LAG | 1 J | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3410.0029.01 Schurter Inc. | 661 | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | - | - | 29.993795mg | Ceramic | - | Nickel | - | -55°C~150°C | Bulk | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e2 | yes | Active | Vendor Undefined | - | EAR99 | 115mOhm | 8536.10.00.40 | 125V | BLISTER TAPE | - | 1.55mm | 750mA | CCC; CSA; UL | 125V | cURus | - | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A AC 300A DC | - | 0.01 | 0.115Ohm | ELECTRIC FUSE | SUPER FAST | - | 750mA | 5000ms | - | - | 1.55mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3404.2469.11 Schurter Inc. | 53 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block with Clip | - | - | - | 2 | - | Ceramic | - | - | - | - | - | -40°C~85°C | Bulk | UMK 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | 125V | - | - | - | 2A | CSA, IEC, UL, VDE | 250V | cURus, VDE | 11.3mm | - | - | - | 250V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 200A AC 100A DC | - | 3.26 | - | ELECTRIC FUSE | - | - | - | - | - | - | 3.9878mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8020.5070.G Schurter Inc. | 28 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | Ceramic | - | - | - | -40°C~85°C | - | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | 400V | - | - | - | 1.6A | CSA, UL | 500V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | - | 1.5kA | - | 5.8 | - | ELECTRIC FUSE | - | - | 1.6A | - | - | 6.3mm | - | 31.8mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3413.0113.26 Schurter Inc. | 28 |
| - | 18 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | 6.010099mg | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | USF 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 190mOhm | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | - | 500mA | CCC; CSA; IEC; UL | 125V | cURus | - | 1.6 mm | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.02 | 0.19Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 60000ms | - | - | 609.6μm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5621.22 Schurter Inc. | 24 |
| Datasheet | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | - | - | 1.000001g | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | - | TAPE AND REEL | - | - | 2.5A | CSA; IEC; UL; VDE | 250V | cURus, VDE | - | - | - | - | 250V | - | - | - | Slow Blow | Cartridge, Glass | - | 35A | - | 21.9 | - | ELECTRIC FUSE | TIME LAG | 21 J | - | - | L | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0123.26 Schurter Inc. | 24 |
| - | 18 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | 99.988768mg | Glass | - | - | - | -55°C~90°C | Tape & Reel (TR) | USF 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | 14mOhm | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | 4A | CCC; CSA; IEC; UL | 32V | cURus | - | 1.6 mm | - | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.3 | 0.014Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 60000ms | - | - | 609.6μm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.2511 Schurter Inc. | 889 |
| - | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | - | 919.998724mg | Glass | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | 125V | BOX | - | - | 315mA | DIN | 250V | - | - | - | - | - | 250V | 315mA | 200mW | - | Medium Blow | Cartridge, Glass | - | 80A | - | 0.268 | - | ELECTRIC FUSE | MEDIUM TIME LAG | - | - | 5ms | - | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5622.22 Schurter Inc. | 37 |
| Datasheet | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | - | Glass | 1.000001g | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | - | TAPE AND REEL | - | - | 3.15A | CSA; IEC; UL; VDE | 250V | cURus, VDE | - | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | - | 35A | - | 47 | - | ELECTRIC FUSE | TIME LAG | 47 J | - | - | L | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5608.22 Schurter Inc. | 28 |
| Datasheet | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | - | Glass | 1.000001g | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | 8536.10.00.40 | - | TAPE AND REEL | - | - | 125mA | CSA; IEC; UL; VDE | 250V | cURus, VDE | - | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | - | 35A | - | 0.064 | - | ELECTRIC FUSE | TIME LAG | - | - | - | L | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free |