- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Housing Material | Weight | Body Material | Terminal Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Lead Length | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Dropout Voltage | Breaking Capacity @ Rated Voltage | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.3108.PT Schurter Inc. | 1718 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | 1.479987g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | - | 125mA | CSA; IEC; UL | 250V | cURus | - | 5.4mm x 22.5mm | - | - | - | 125mA | - | - | Slow Blow | Cartridge, Glass | - | 35A | 0.064 | ELECTRIC FUSE | TIME LAG | - | - | 20ms | 5mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3403.0011.24 Schurter Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | 2 | - | Thermoplastic | 350.003213mg | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | - | - | Active | Vendor Undefined | - | - | - | 125°C | -55°C | - | - | 250V | 315mA | - | - | 4.6mm | 315mA | - | 250V | cURus | - | - | - | 250V | 250V | - | 430mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | 0.019 | - | - | - | - | - | - | 3.9116mm | 11mm | 4.5974mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4220 Schurter Inc. | 22 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 800mA | CCC; CSA; UL | 125V | cURus | - | 6.4mm x 8.8mm | - | - | 125V | 800mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 150mV | 100A | 0.04 | ELECTRIC FUSE | VERY FAST | - | - | 4ms | 6.4mm | 8.7884mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4223 Schurter Inc. | 455 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | 200mW | - | 1.6A | CCC; CSA; UL | 125V | cURus | - | 6.4mm x 8.8mm | 4.3mm | - | 125V | 1.6A | 200mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 150mV | 100A | 0.29 | ELECTRIC FUSE | VERY FAST | - | - | 4ms | 6.4mm | 8.7884mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.2465.22 Schurter Inc. | 1209 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block with Clip | - | - | 2 | - | - | - | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | UMK 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | TAPE AND REEL | - | - | 800mA | CSA, IEC, UL, VDE | 250V | cURus, VDE | 11.3mm | - | - | - | 250V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 200A AC 100A DC | 0.21 | ELECTRIC FUSE | - | - | - | - | - | 3.9878mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.2519 Schurter Inc. | 1889 |
| - | 9 Weeks | Nickel | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | 2 | - | - | 1.120005g | Ceramic | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 125V | - | BOX | - | - | 2A | DIN | 250V | - | - | - | - | - | 250V | 2A | 700mW | - | Medium Blow | Cartridge, Ceramic | - | 1kA | 4.8 | ELECTRIC FUSE | MEDIUM TIME LAG | 4 J | - | 5ms | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8020.5075 Schurter Inc. | 4037 |
| Datasheet | 25 Weeks | Nickel | Holder, Through Hole | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | - | Industrial grade | 500V | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | Ceramic | - | - | - | - | - | - | 5A | CSA, UL | 500V | cURus | 6.35mm | 6.35mm x 31.8mm | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | - | 1.5kA | 33.2 | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.4222 Schurter Inc. | 455 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 1.25A | CCC; CSA; UL | 125V | cURus | - | 6.4mm x 8.8mm | 4.3mm | - | 125V | 1.25A | 200mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 150mV | 100A | 0.12 | ELECTRIC FUSE | VERY FAST | - | - | 4ms | 6.4mm | 8.7884mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.4224 Schurter Inc. | 532 |
| - | 13 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | Copper, Plastic, Tin | - | 339.995831mg | Thermoplastic | - | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | 200mW | - | 2A | CCC; CSA; UL | 125V | cURus | - | 6.4mm x 8.8mm | 4.3mm | - | 125V | 2A | 200mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 130mV | 100A | 0.43 | ELECTRIC FUSE | VERY FAST | - | - | 4ms | 6.4mm | 8.7884mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3403.0285.23 Schurter Inc. | 2745 |
| Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | - | Military grade | 250V | -55°C~125°C | Tape & Reel (TR) | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | - | - | 125°C | -55°C | - | - | 125V | 12.5A | - | 1.395W | - | 12.5A | - | 250V | cURus, VDE | - | - | - | - | 250V | - | - | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 1kA | 344 | - | - | - | 12.5A | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 3402.0045.22 Schurter Inc. | 906 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 3.1mm | 500mA | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 180mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | 0.01 | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.5235 Schurter Inc. | In Stock | - | Datasheet | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | - | 2.449994g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 3A | CSA; UL | 250V | CSA, UL | - | 6.35mm x 31.8mm | - | - | 250V | 3A | 2.66W | - | Slow Blow | Cartridge, Glass | - | 100A | 180 | ELECTRIC FUSE | TIME LAG | 192 J | - | 5000ms | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3403.0284.23 Schurter Inc. | 4238 |
| Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | TAPE AND REEL | - | - | 10A | UL; VDE | 250V | cURus, VDE | 15.4mm | 15.4mm x 5.35mm x 5.35mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 1.5kA | 198 | ELECTRIC FUSE | TIME LAG | - | 10A | - | - | 5.35mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.5119 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | - | 2.299997g | - | - | - | 250V | -55°C~125°C | Bulk | FSF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | Nickel (Ni) | - | - | - | - | - | - | BOX | - | - | 500mA | CSA; UL | 250V | CSA, UL | - | 6.35mm x 31.8mm | - | - | - | 500mA | - | - | Fast Blow | Cartridge, Glass | - | 200A | - | ELECTRIC FUSE | VERY FAST | - | - | 5000ms | 6.35mm | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 751.0052. Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3405.0172.11 Schurter Inc. | 12 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | - | - | - | - | Ceramic | - | - | - | -55°C~125°C | Strip | UMF 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | - | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 4A | UL; VDE | 250V | cURus, VDE | 10.1mm | 10.1mm x 3mm x 3.75mm | - | - | 250V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | 9.4 | ELECTRIC FUSE | - | 9 J | 4A | - | - | 3mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3402.0014.22 Schurter Inc. | 2590 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 3.1mm | 3A | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 570mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | 1.3 | ELECTRIC FUSE | VERY FAST | 1 J | - | 10ms | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3402.0046.11 Schurter Inc. | 439 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | - | 3.1mm | 750mA | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 200mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | 0.031 | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3403.0158.24 Schurter Inc. | 890 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | - | 229.999681mg | Ceramic | Tin | - | - | -55°C~125°C | Tape & Reel (TR) | UMT 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 3mm | 160mA | CCC; CSA; IEC; KC; PSE; UL; UMF; VDE | 250V | CQC, cURus, KC, VDE | 10.1mm | 10.1mm x 3mm x 3mm | - | 250V | 250V | - | 240mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 200A AC 35A DC | 0.057 | ELECTRIC FUSE | TIME LAG | - | - | 10ms | - | 3mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.2512 Schurter Inc. | 399 |
| - | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | - | 919.998724mg | Glass | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 125V | - | BOX | - | - | 400mA | DIN | 250V | - | - | - | - | - | 250V | 400mA | 200mW | - | Medium Blow | Cartridge, Glass | - | 80A | 0.632 | ELECTRIC FUSE | MEDIUM TIME LAG | - | - | 5ms | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free |