- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.3429 Schurter Inc. | In Stock | - | Datasheet | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | - | 2.019989g | Glass | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | BOX | - | - | - | 16A | CSA | 250V | - | CE | - | - | - | 6.35mm x 31.8mm | - | 250V | 250V | 16A | 2.2W | - | Slow Blow | Cartridge, Glass | 160A | - | 1720 | - | ELECTRIC FUSE | TIME LAG | - | 1720 J | - | - | 300ms | 6.35mm | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.2326.22 Schurter Inc. | 48 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | - | - | 470.006744mg | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | - | 2A | - | 125V | - | CCC | 12mm | - | 5.2 mm | 12mm x 5.2mm x 6mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 3.58 | - | ELECTRIC FUSE | TIME LAG | - | 3 J | - | - | 5ms | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.6978 Schurter Inc. | 3487 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 780.008779mg | Thermoplastic | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Tape & Reel (TR) | MXT 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | 8536.10.00.40 | - | TAPE AND REEL | - | - | - | 2A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | - | 8.5mm x 9mm | - | - | 250V | - | 870mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 640 μm | 16 | - | ELECTRIC FUSE | TIME LAG | - | 16 J | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3410.0025.03 Schurter Inc. | 3755 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 361mOhm | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | 1.55mm | - | 375mA | CCC; CSA; UL | 125V | - | cURus | - | - | - | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.0037 | 0.361Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 5000ms | - | 1.55mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3413.0113.24 Schurter Inc. | 3075 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Glass | 6.010099mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | USF 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 190mOhm | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | 1.6mm | - | 500mA | CCC; CSA; IEC; UL | 125V | - | cURus | - | - | - | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.02 | 0.19Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 60000ms | - | 609.6μm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0010.24 Schurter Inc. | 28 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | - | 1.25A | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | 3.1 mm | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.14 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | 2.6mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.5225 Schurter Inc. | In Stock | - | Datasheet | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | - | 2.449994g | Glass | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | BOX | - | - | - | 1A | CSA; UL | 250V | - | CSA, UL | - | - | - | 6.35mm x 31.8mm | - | - | 250V | 1A | 2.21W | - | Slow Blow | Cartridge, Glass | 35A | - | 16.7 | - | ELECTRIC FUSE | TIME LAG | - | 206 J | - | - | 5000ms | 6.35mm | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0044.24 Schurter Inc. | 8 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | - | 375mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | 3.1 mm | 7.4mm x 3.1mm x 2.6mm | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.013 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | 2.6mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3410.0027.01 Schurter Inc. | 451 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | - | 29.993795mg | Ceramic | - | Nickel | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 247mOhm | - | 8536.10.00.40 | 125V | BLISTER TAPE | - | 1.55mm | - | 500mA | CCC; CSA; UL | 125V | - | cURus | - | - | - | - | 250μm | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.0042 | 0.247Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 500mA | - | 5000ms | - | 1.55mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3402.0005.22 Schurter Inc. | 979 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | 3.1mm | - | 160mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | - | - | - | 63V | - | 270mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0018 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | 2.6mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3404.0045.24 Schurter Inc. | 10002 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | 3.1mm | - | 500mA | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | - | - | - | 125V | 125V | - | 150mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.01 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | 2.5908mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.1016.PT Schurter Inc. | 3962 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | 1.670014g | Ceramic | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | SP 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | 8536.10.00.40 | - | - | - | - | - | 16A | CSA; IEC; UL | 250V | - | cURus | - | - | - | 5.4mm x 22.5mm | - | 250V | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1kA | - | 461 | - | ELECTRIC FUSE | VERY FAST | - | 461 J | - | - | 10ms | 5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.1003 Schurter Inc. | 789 |
| - | 7 Weeks | Nickel | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | 2 | Ceramic | - | 1.179992g | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | SP 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | BOX | 2.5W | - | - | 800mA | CCC; KC; UL; VDE | 250V | - | CCC, cURus, KC, VDE | - | - | - | - | - | - | 250V | 800mA | 2.5W | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 0.469 | - | ELECTRIC FUSE | VERY FAST | 5.2 mm | - | 800mA | - | 3ms | 5mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.2326.11 Schurter Inc. | 134 |
| - | 7 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | 2 | - | Thermoplastic | 470.006744mg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | 8536.10.00.40 | 125V | BAG | - | 5.2mm | - | 2A | - | 125V | - | CCC | - | - | - | - | - | - | 125V | - | 150mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 3.58 | - | ELECTRIC FUSE | TIME LAG | - | 3 J | - | - | 5ms | - | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.2526 Schurter Inc. | 52 |
| - | 20 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | - | 1.130012g | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | 125V | BOX | - | - | - | 10A | DIN | 250V | - | - | - | - | - | - | - | - | 250V | 10A | 2.3W | - | Medium Blow | Cartridge, Ceramic | 300A | - | 430 | - | ELECTRIC FUSE | MEDIUM TIME LAG | - | 430 J | - | - | 5ms | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6708 Schurter Inc. | 137 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | 8536.10.00.40 | 125V | - | - | - | - | 200mA | CCC; CSA; IEC; KTL; UL; VDE | 250V | - | CCC, cURus, KC, VDE | 8.5mm | - | - | 8.5mm x 8.5mm | - | - | 250V | 200mA | 200mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | 640 μm | 0.35 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 34.6612 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHURTER AG | Schurter Electronic Components | 34.6612 | Active | 2.17 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3405.0171.11 Schurter Inc. | 32 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | 229.999681mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | UMF 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | 125V | - | - | - | - | 3.15A | CSA, UL, VDE | 250V | - | cURus, VDE | 10.1mm | - | - | 10.1mm x 3mm x 3mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 5.17 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3413.0008.22 Schurter Inc. | 566 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | 99.988768mg | Glass | Gold | - | - | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | USFF 1206 | 0.126Lx0.063W x 0.063 H 3.20mmx1.60mmx1.60mm | e4 | - | Active | Vendor Undefined | - | EAR99 | 510mOhm | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | 1.6mm | - | 160mA | CSA; UL | 125V | 3216 | CE, cURus | - | 1206 | - | - | - | - | 125V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 10A AC 100A DC | - | 0.0015 | 0.51Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 160mA | 14400 s | 0.1ms | - | 1.6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3402.0003.24 Schurter Inc. | 28 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | 3.1mm | - | 63mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | - | - | - | 63V | - | 160mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.00011 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 10ms | - | 2.6mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free |