- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.3780 Schurter Inc. | 688 |
| Datasheet | 24 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.500002g | Glass | - | - | 250V | -40°C~85°C | Bulk | FSL 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | - | - | 2.5A | CSA; UL | 250V | - | cULus | - | - | - | 250V | 2.5A | 475mW | - | Slow Blow | Cartridge, Glass | 100A | - | - | 9.45 | - | ELECTRIC FUSE | TIME LAG | 9 J | - | - | 5000ms | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3413.0010.11 Schurter Inc. | 826 |
| Datasheet | 26 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 99.988768mg | Glass | - | - | - | -55°C~90°C | Bulk | USFF 1206 | 0.126Lx0.063W x 0.063 H 3.20mmx1.60mmx1.60mm | - | - | Active | Vendor Undefined | SMD/SMT | EAR99 | 255mOhm | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE | 1.6mm | 250mA | CSA; UL | 125V | - | cURus | 3.2mm | - | 3.2mm x 1.6mm x 1.6mm | 125V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 10A AC 100A DC | - | - | 0.0032 | 0.255Ohm | ELECTRIC FUSE | SUPER FAST | - | 250mA | 14400 s | 0.1ms | - | - | 1.6002mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0001.1009.PT Schurter Inc. | 1862 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | 1.740009g | Ceramic | - | - | 250V | -55°C~125°C | Bulk | SP 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | 3.15A | CSA; IEC; UL | 250V | - | cURus | - | - | 5.4mm x 22.5mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | - | 6.78 | - | ELECTRIC FUSE | VERY FAST | 6 J | - | - | 3ms | - | 5.4mm | - | - | - | 22.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0332.11 Schurter Inc. | 59 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Glass | - | - | - | - | - | -55°C~90°C | - | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | - | Active | Vendor Undefined | - | EAR99 | 1.3mOhm | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE | 1.6mm | 25A | CSA; UL | 32V | - | cURus | 3.2mm | - | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 220 | 0.0021Ohm | ELECTRIC FUSE | - | 220 J | - | - | 10ms | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3402.0048.22 Schurter Inc. | 1206 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | 3.1mm | 3.15A | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | 63V | - | 600mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 1.2 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | 10ms | - | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3403.0274.11 Schurter Inc. | 1381 |
| Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | Ceramic | - | - | - | - | 277V | -55°C~125°C | Strip | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | - | - | - | 125°C | -55°C | - | - | 250V | 1A | - | 5.35mm | 1A | - | 277V | - | cURus, VDE | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 1.5kA | - | - | 3.44 | - | - | - | - | - | - | - | - | - | 5.3594mm | 15.3924mm | 5.3594mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8020.5011 Schurter Inc. | 149 | - | Datasheet | 25 Weeks | Tin | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | Ceramic | - | - | 500V | -40°C~85°C | Bulk | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | Clip | EAR99 | - | Nickel (Ni) | - | - | - | - | - | - | - | - | 1A | - | 500V | - | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 1.55 | - | ELECTRIC FUSE | TIME LAG | - | 1A | - | - | - | 6.35mm | - | - | - | 31.8mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3413.0213.24 Schurter Inc. | 3561 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Glass | 99.988768mg | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | USI 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 330mOhm | Nickel/Gold (Ni/Au) | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | 1.6mm | 500mA | CCC; CSA; CUL; IEC; UL; VDE | 32V | - | cURus, VDE | - | - | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 0.041 | 0.33Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 1ms | - | - | 609.6μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3402.0006.11 Schurter Inc. | 184 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 99.988768mg | - | - | - | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | 3.1mm | 250mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | 63V | - | 250mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.0058 | - | ELECTRIC FUSE | VERY FAST | - | - | - | 10ms | - | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8020.5068 Schurter Inc. | 1075 |
| Datasheet | 25 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | Industrial grade | 500V | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | Ceramic | - | - | - | - | - | 1A | CSA, UL | 500V | - | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | - | 1.5 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8020.5078 Schurter Inc. | 2724 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 400V | 10A | - | - | - | CSA, UL | 500V | - | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 10A | 220 | - | Electric Fuse | - | - | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3403.0021.11 Schurter Inc. | 502 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 350.003213mg | - | - | - | - | -55°C~125°C | Bulk | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 250V | - | BAG | 4.6mm | 3.15A | CCC; CSA; IEC; UL; UMF; VDE | 250V | - | cURus, VDE | 11mm | - | 11mm x 4.6mm x 3.9mm | 250V | - | 870mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 4.8 | - | ELECTRIC FUSE | VERY FAST | 4 J | - | - | 1ms | - | - | 3.9116mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0034.5615.11 Schurter Inc. | 28 |
| Datasheet | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | 1.000001g | Glass | - | - | 250V | -55°C~125°C | Bulk | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | 630mA | CSA; IEC; UL; VDE | 250V | - | cURus, VDE | - | - | - | 250V | 630mA | 1.6W | - | Slow Blow | Cartridge, Glass | 35A | - | - | 4.35 | - | ELECTRIC FUSE | TIME LAG | 4 J | 630mA | - | - | L | 5.2mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0045.11 Schurter Inc. | 117 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 99.988768mg | Thermoplastic | - | - | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | 3.1mm | 500mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | 63V | - | 180mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.01 | - | ELECTRIC FUSE | VERY FAST | - | - | - | 10ms | - | - | 2.6mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7010.6360.13 Schurter Inc. | 88 |
| - | 20 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | 2 | - | 99.988768mg | Ceramic | - | - | - | -55°C~85°C | Bulk | 172321 | 0.093Diax0.315L 2.36mmx8.00mm | e3 | - | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 1A | CSA; GAMT1; UL | 125V | - | - | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | 620 μm | - | 0.39 | - | ELECTRIC FUSE | VERY FAST | - | - | - | 30ms | - | - | - | - | - | 8mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.2463.22 Schurter Inc. | 1942 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block with Clip | - | - | 2 | - | - | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | UMK 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 125V | - | TAPE AND REEL | - | 500mA | CSA, IEC, UL, VDE | 250V | - | cURus, VDE | 11.3mm | - | - | 250V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 200A AC 100A DC | - | - | 0.27 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | 3.9878mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0001.2531 Schurter Inc. | 150 |
| Datasheet | 18 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | Glass | 2.449994g | - | - | - | - | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | 63V | - | BOX | - | 5A | UL | 250V | - | cURus | - | - | 6.35mm x 31.8mm | 250V | 5A | 1.5W | - | Slow Blow | Cartridge, Glass | 1.5kA AC 20kA DC | - | - | 127 | - | ELECTRIC FUSE | TIME LAG | 127 J | - | - | 15ms | H | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0014.22 Schurter Inc. | 1952 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 80.002354mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | 3.1mm | 3A | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | - | 125V | - | 570mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 1.3 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | 10ms | - | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.3123.PT Schurter Inc. | 1214 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.479987g | Glass | - | - | 250V | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | 4A | CSA; IEC; UL | 250V | - | cURus | - | - | - | 250V | - | - | - | Slow Blow | Cartridge, Glass | 40A | - | - | 68.3 | - | ELECTRIC FUSE | TIME LAG | 68 J | - | - | - | - | 5mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0114.22 Schurter Inc. | 3640 | - | - | 9 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 6.010099mg | Glass | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | USF 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | - | Active | Vendor Undefined | SMD/SMT | EAR99 | 120mOhm | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | 1.6mm | 750mA | CCC; CSA; IEC; UL | 32V | 3216 | cURus | - | 1206 | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.05 | 0.12Ohm | ELECTRIC FUSE | SUPER FAST | - | 750mA | - | 60000ms | - | - | 600μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |