- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3403.0163.11 Schurter Inc. | 2661 |
| - | 9 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 229.999681mg | Ceramic | - | - | -55°C~125°C | Bulk | UMT 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | 8536.10.00.40 | 125V | BAG | 500mW | 3mm | 500mA | CCC; CSA; IEC; KC; PSE; UL; UMF; VDE | 250V | CQC, cURus, KC, UL, VDE | 10.1mm | - | 10.1mm x 3mm x 3mm | 250V | 250V | - | 500mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A AC 35A DC | 0.54 | - | ELECTRIC FUSE | TIME LAG | 7 J | - | 10ms | - | 3mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2040.0709 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | - | - | - | -40°C~85°C | Bulk | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | 8536.10.00.40 | 125V | - | - | - | 250mA | CCC; CSA; GR; IEC; ITU; TIA; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.6 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 8.509mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.3880 Schurter Inc. | 874 |
| Datasheet | 24 Weeks | Tin | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.500002g | Glass | - | 250V | -40°C~85°C | Bulk | FSK 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | Nickel (Ni) | - | - | - | BOX | - | - | 3A | CSA; CUL; UL | 250V | cULus | - | - | - | - | 250V | 3A | - | - | Fast Blow | Cartridge, Glass | 100A | 6.8 | - | ELECTRIC FUSE | VERY FAST | 6 J | - | - | 5.2mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3403.0166 Schurter | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slow Blow | - | 1A | - | - | - | - | - | - | - | - | - | ||
![]() 3422.0047.23 Schurter Inc. | In Stock | - | - | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | Thermoplastic | 489.993158mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 63V | TAPE AND REEL | - | 5.2mm | 1.5A | - | 63V | CCC | - | - | - | - | 63V | - | 300mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.24 | - | ELECTRIC FUSE | - | - | - | 10ms | - | 6mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3403.0015.11 Schurter Inc. | 8 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 350.003213mg | - | - | - | -55°C~125°C | Bulk | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | 8536.10.00.40 | 250V | BAG | - | 4.6mm | 800mA | CCC; CSA; IEC; UL; UMF; VDE | 250V | cURus, VDE | 11mm | - | 11mm x 4.6mm x 3.9mm | - | 250V | - | 330mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.12 | - | ELECTRIC FUSE | VERY FAST | - | - | 1ms | - | 3.9116mm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7010.3460 Schurter Inc. | 692 |
| Datasheet | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.200007g | Glass | - | 125V | -40°C~70°C | Bulk | D1 | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | BOX | - | - | 3.15A | - | 125V | - | - | - | - | - | 125V | 3.15A | - | - | Fast Blow | Cartridge, Glass | 60A | 7.1 | - | ELECTRIC FUSE | VERY FAST | 7 J | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8020.5021 Schurter Inc. | 1057 | - | Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | Nickel (Ni) | Ceramic | - | - | - | - | - | 10A | - | 500V | cURus | - | - | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | 700 | - | ELECTRIC FUSE | - | - | 10A | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0034.5204 Schurter Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | 2.449994g | Glass | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | 63mA | CSA; UL | 250V | CSA, UL | - | - | 6.35mm x 31.8mm | - | 250V | - | - | - | Slow Blow | Cartridge, Glass | 35A | 0.121 | - | ELECTRIC FUSE | TIME DELAY | - | - | 30000ms | 6.3mm | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0328.11 Schurter Inc. | 1218 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Glass | - | - | - | - | -55°C~90°C | - | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | - | - | Active | Vendor Undefined | - | EAR99 | 5.45mOhm | NICKEL/GOLD | - | 8536.10.00.40 | 63V | BLISTER TAPE | - | 1.6mm | 10A | CSA; UL | 32V | cURus | - | - | - | - | 32V | - | - | 63V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 21 | 0.0055Ohm | ELECTRIC FUSE | - | 21 J | - | 10ms | - | - | 0.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.4239 Schurter Inc. | 28 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | PIN WIRE | 2 | - | 409.990803mg | Thermoplastic | - | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | 125V | - | - | - | 100mA | CCC; CSA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | - | 125V | 100mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.0007 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | 6.4mm | 8.7884mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3410.0031.04 Schurter Inc. | 37 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | 99.988768mg | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | 98.7mOhm | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | - | 1A | CCC; CSA; UL | 125V | cURus | 3.2mm | 1.55 mm | 3.2mm x 1.55mm x 1.55mm | - | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.035 | 0.0987Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | 1.5494mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3410.0036.04 Schurter Inc. | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | 99.988768mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 29.5mOhm | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | - | 2.5A | CCC; CSA; UL | 125V | cURus | 3.2mm | - | 3.2mm x 1.55mm x 1.55mm | - | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.15 | 0.0295Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | 1.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3410.0027.04 Schurter Inc. | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | 99.988768mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 247mOhm | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | - | 500mA | CCC; CSA; UL | 125V | cURus | 3.2mm | 1.55 mm | 3.2mm x 1.55mm x 1.55mm | - | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0042 | 0.247Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | 1.5494mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.2321.22 Schurter Inc. | 37 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | - | 470.006744mg | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | 375mA | - | 125V | CCC | 12mm | 5.2 mm | 12mm x 5.2mm x 6mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.054 | - | ELECTRIC FUSE | TIME LAG | - | - | 2ms | - | 5.9944mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3413.0215.24 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 99.988768mg | - | - | - | -55°C~90°C | Tape & Reel (TR) | USI 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 116mOhm | Nickel/Gold (Ni/Au) | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | 800mA | CCC; CSA; CUL; IEC; UL; VDE | 32V | cURus, VDE | - | 1.6 mm | - | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 0.18 | 0.116Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1ms | - | 609.6μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.2326.23 Schurter Inc. | 2058 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | - | 470.006744mg | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 125V | TAPE AND REEL | - | - | 2A | - | 125V | CCC | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 3.58 | - | ELECTRIC FUSE | TIME LAG | 3 J | - | 5ms | - | 5.9944mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.2330.22 Schurter Inc. | 28 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | Thermoplastic | 470.006744mg | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 5.2mm | 4A | - | 125V | CCC | 12mm | - | 12mm x 5.2mm x 6mm | - | - | - | 308mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 12.3 | - | ELECTRIC FUSE | TIME LAG | 12 J | - | 5ms | - | 5.9944mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3410.0033.04 Schurter Inc. | 28 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | 99.988768mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 56mOhm | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | - | 1.5A | CCC; CSA; UL | 125V | cURus | 3.2mm | - | 3.2mm x 1.55mm x 1.55mm | - | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.064 | 0.056Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | 1.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3413.0116.24 Schurter Inc. | 28 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 6.010099mg | - | - | - | -55°C~90°C | Tape & Reel (TR) | USF 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 48mOhm | Gold/Nickel (Au/Ni) | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | 1.25A | CCC; CSA; IEC; UL | 32V | cURus | - | 1.6 mm | - | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.12 | 0.048Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 60000ms | - | 609.6μm | - | No | - | ROHS3 Compliant | - | Lead Free |