- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Dropout Voltage | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Rated Breaking Capacity | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7010.1780.12 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | 5.000005g | Ceramic | - | - | - | - | -40°C~85°C | Bulk | 172593 | 0.150Diax0.394L 3.80mmx10.00mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | 8536.10.00.40 | 250V | BAG | - | - | 125mA | CSA; UL | 250V | - | cURus | 3.8mm | - | - | 3.8mm x 10mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | 700 μm | 0.0013 | - | ELECTRIC FUSE | VERY FAST | - | - | 100ms | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7010.3480 Schurter Inc. | 771 |
| Datasheet | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.200007g | Glass | - | Brass | - | 125V | -40°C~70°C | Bulk | D1 | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | - | 5A | - | 125V | - | - | - | - | - | - | 125V | 5A | 1.3W | - | Fast Blow | Cartridge, Glass | - | 60A | - | 18 | - | ELECTRIC FUSE | VERY FAST | 18 J | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3414.0123.22 Schurter Inc. | In Stock | - | - | - | Gold | PCB, Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | Thermoset | - | - | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.041Lx0.022W x 0.019 H 1.05mmx0.55mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 13mOhm | - | - | - | 8536.10.00.40 | 32V | BLISTER TAPE AND REEL | - | - | 4A | CCC; CSA; CUL; UL | - | 1005 | cURus | 1.05mm | 0402 | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 35A | - | 0.113 | 0.013Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 482.6μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3402.0010.11 Schurter Inc. | 37 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 99.988768mg | - | - | - | - | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | BAG | - | 3.1mm | 1.25A | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | - | - | 63V | - | 280mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.14 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.6mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0001.2506.PT Schurter Inc. | 1849 |
| Datasheet | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.679993g | Ceramic | - | - | - | - | -55°C~125°C | Bulk | SPT 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 300V | - | 2.5W | - | 1.6A | CSA; IEC; UL | 250V | - | cURus | - | - | - | - | 250V | - | 2.5W | 300V | Slow Blow | Cartridge, Ceramic | - | 1.5kA | - | 4.35 | - | ELECTRIC FUSE | TIME LAG | 4 J | - | 10ms | - | 5mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.1510 Schurter Inc. | 984 | - | - | 7 Weeks | Nickel | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | 2 | - | 900.012311mg | Glass | - | - | - | - | -55°C~125°C | Bulk | FSF 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 250V | BOX | 1.6W | - | 250mA | CCC; CSA; IEC; UL; VDE | 250V | - | CCC, cURus, VDE | - | - | - | - | 250V | - | 1.6W | - | Fast Blow | Cartridge, Glass | 240mV | 35A | - | 0.0159 | - | ELECTRIC FUSE | - | - | 250mA | 10ms | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2511.PT Schurter Inc. | 7 |
| - | 24 Weeks | Copper, Tin | Clip, Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.679993g | Ceramic | - | - | - | - | -55°C~125°C | Bulk | SPT 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 150V | - | 4W | - | 5A | CSA; IEC; UL | 250V | - | cURus | - | - | - | - | 250V | 5A | - | 150V | Slow Blow | Cartridge, Ceramic | - | 1.5kA | - | 97.5 | - | ELECTRIC FUSE | TIME LAG | 97 J | - | 10ms | - | 5.2mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0113.11 Schurter Inc. | 476 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 80.002354mg | Thermoplastic | - | - | - | - | -40°C~85°C | Bulk | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | BAG | - | 3.1mm | 750mA | CCC; CSA; UL | 125V | - | cULus | 7.4mm | - | - | - | 125V | - | 69mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 0.43 | - | ELECTRIC FUSE | TIME LAG | - | 750mA | 5ms | - | - | 2.6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.6070 Schurter Inc. | 354 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 500.000539mg | Thermoplastic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MSF 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | TAPE AND REEL | - | - | 400mA | CCC; CSA; IEC; UL; VDE | 250V | - | CCC, cURus, VDE | - | - | - | 8.5mm x 8.5mm | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 35A | 640 μm | 0.044 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 8.5mm | 8.509mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 7010.9830.57 Schurter Inc. | 1028 |
| - | 41 Weeks | Copper, Tin | - | Holder | Cartridge, Non-Standard | NO | END CAP | 2 | Ceramic | 69.994973mg | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 172876 | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | Clip | EAR99 | - | Tin (Sn) | - | - | - | 125V | BLISTER TAPE AND REEL | - | - | 2A | CSA; UL | 125V | - | cURus | - | - | - | - | 125V | - | 320mW | 125V | Fast Blow | Cartridge, Ceramic | - | 300A | - | 0.72 | - | ELECTRIC FUSE | VERY FAST | - | - | 5ms | - | 2mm | - | 7mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6716 Schurter Inc. | 242 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | 1.25A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | - | 8.5mm x 8.5mm | 250V | 1.25A | 600mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 35A AC 50A DC | 640 μm | 15 | - | ELECTRIC FUSE | TIME LAG | 15 J | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8020.5011.G Schurter Inc. | 3261 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | Ceramic | - | - | - | - | -40°C~85°C | - | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | Nickel (Ni) | - | - | - | 400V | - | - | - | 1A | CSA, UL | 500V | - | cURus | - | - | - | 6.35mm x 31.8mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | - | 1.5kA | - | 1.55 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.3mm | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3403.0278.11 Schurter Inc. | 452 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | Ceramic | 1.200007g | - | - | - | - | - | -55°C~125°C | Strip | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 250V | - | - | - | 2.5A | UL; VDE | 277V | - | cURus, VDE | 15.4mm | - | - | 15.4mm x 5.35mm x 5.35mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 1.5kA | - | 21 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | 5.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3403.0270.23 Schurter Inc. | 38 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | 1.200007g | Ceramic | Tin | - | - | - | -55°C~125°C | Tape & Reel (TR) | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 250V | TAPE AND REEL | - | - | 400mA | UL; VDE | 277V | - | cURus, VDE | 15.4mm | - | - | 15.4mm x 5.35mm x 5.35mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 1.5kA | - | 0.33 | - | ELECTRIC FUSE | TIME LAG | - | 400mA | - | - | - | 5.35mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0034.0906 Schurter Inc. | 98 |
| - | 20 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.19g | Ceramic | - | - | - | 250V | -40°C~85°C | Bulk | SA 5x20 | 0.201Diax0.787L 5.10mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | - | 3.15A | SEMKO | 250V | - | - | - | - | - | - | 250V | 3.15A | 1W | - | Fast Blow | Cartridge, Ceramic | - | 1.5kA | - | 1.26 | - | ELECTRIC FUSE | SUPER FAST | 1 J | - | - | - | 5.1mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5245 Schurter Inc. | 37 |
| - | 28 Weeks | Nickel | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | - | 2.449994g | Glass | - | Copper | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | BOX | - | - | 10A | CSA; UL | 250V | - | CSA, UL | - | - | - | 6.35mm x 31.8mm | 250V | 10A | 2.7W | - | Slow Blow | Cartridge, Glass | - | - | - | 538 | - | ELECTRIC FUSE | TIME LAG | 1300 J | - | 5000ms | 10000 A | 6.35mm | - | 31.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.0121.22 Schurter Inc. | 13769 |
| - | 29 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 80.002354mg | Thermoplastic | Tin | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | 3.1mm | 5A | CCC; CSA; UL | 125V | - | cULus | 7.4mm | - | - | - | 125V | - | 395mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | 20.8 | - | ELECTRIC FUSE | TIME LAG | 20 J | - | 5ms | - | - | 2.6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3403.0165.24 Schurter Inc. | 7428 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 229.999681mg | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | UMT 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | BLISTER TAPE AND REEL | - | 3mm | 800mA | CCC; CSA; IEC; KC; PSE; UL; UMF; VDE | 250V | - | CQC, cURus, KC, UL, VDE | 10.1mm | - | - | 10.1mm x 3mm x 3mm | 250V | - | 500mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 200A AC 35A DC | - | 1.4 | - | ELECTRIC FUSE | TIME LAG | 66 J | - | 10ms | - | - | 2.9972mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0043.22 Schurter Inc. | 3211 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 99.988768mg | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | BLISTER TAPE AND REEL | - | - | 350mA | CCC; CSA; UL | 63V | - | cURus | 7.4mm | - | 3.1 mm | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 0.0076 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.6mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8020.5071 Schurter Inc. | 2285 |
| Datasheet | 25 Weeks | Nickel | Holder, Through Hole | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | - | Industrial grade | 500V | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | Ceramic | - | - | - | - | - | - | 2A | CSA, UL | 500V | - | cURus | 6.35mm | - | - | 6.35mm x 31.8mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | - | 1.5kA | - | 2 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - |