- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.5109 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.299997g | Glass | 250V | -55°C~125°C | Bulk | FSF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | 1.16W | - | - | 150mA | CSA; UL | 250V | CSA, UL | - | - | 6.35mm x 31.8mm | 250V | - | - | - | Fast Blow | Cartridge, Glass | 200A | - | - | - | - | ELECTRIC FUSE | - | - | - | 5000ms | - | 6.35mm | - | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.1007 Schurter Inc. | In Stock | - | Datasheet | 7 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.540004g | Glass | 250V | -40°C~85°C | Bulk | SA 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | BOX | - | - | - | 5A | - | 250V | - | - | - | 6.35mm x 31.8mm | 250V | 5A | 3.3W | - | Fast Blow | Cartridge, Glass | 1.5kA | - | - | 13 | - | ELECTRIC FUSE | SUPER FAST | 3300 J | - | 5ms | - | 6.35mm | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 8020.5081 Schurter Inc. | 577 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | 63V | 20A | - | - | - | - | - | CSA, UL | 440V | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA AC 20kA DC | - | 20A | 1350 | - | Electric Fuse | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 0034.4242 Schurter Inc. | 95 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | PIN WIRE | - | 2 | - | 409.990803mg | Thermoplastic | - | -25°C~85°C | Bulk | MSF 125 | 0.252Dia x 0.346 H 6.40mmx8.80mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | 8536.10.00.40 | 125V | - | - | - | - | - | 200mA | CCC; CSA; UL | 125V | cURus | - | - | 6.4mm x 8.8mm | 125V | 200mA | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.0033 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | 6.4mm | 8.7884mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7040.3140 Schurter Inc. | 29 |
| Datasheet | 35 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | Glass | 1.400013g | - | 125V | -40°C~70°C | Bulk | D1TD | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | 8536.10.00.40 | - | - | BOX | - | - | - | 3.15A | - | 125V | UR | - | - | - | 125V | - | 615mW | - | Slow Blow | Cartridge, Glass | 100A | - | - | 370 | - | ELECTRIC FUSE | SUPER TIME LAG | 370 J | - | 30ms | - | 5.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3414.0119.26 Schurter Inc. | 44 |
| Datasheet | 28 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 26mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | - | - | 2A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.044 | 0.026Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 475μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0034.5707.22 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | - | - | 1.000001g | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | not_compliant | 250mA | CSA; UL | 250V | cURus | - | - | 5.2mm x 20mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 2.53 | - | ELECTRIC FUSE | SUPER TIME LAG | 2 J | - | 150ms | - | 5.2mm | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.5609.22 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | Glass | 1.000001g | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 160mA | CSA; IEC; UL; VDE | 250V | cURus, VDE | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.23 | - | ELECTRIC FUSE | TIME LAG | - | - | - | L | 5.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.5716.22 Schurter Inc. | 8 |
| Datasheet | 19 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | - | - | 1.000001g | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 2A | CSA; UL | 250V | cURus | - | - | 5.2mm x 20mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 124 | - | ELECTRIC FUSE | SUPER TIME LAG | 124 J | - | 150ms | - | 5.2mm | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.5711.22 Schurter Inc. | 8 |
| Datasheet | 19 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | - | Glass | 1.000001g | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | - | 630mA | CSA; UL | 250V | cURus | - | - | 5.2mm x 20mm | - | - | 470mW | - | Slow Blow | Cartridge, Glass | 35A | - | - | 13.7 | - | ELECTRIC FUSE | SUPER TIME LAG | 13 J | - | 150ms | - | 5.2mm | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3413.0330.11 Schurter Inc. | 1288 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | - | 32V | -55°C~90°C | Strip | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | - | Active | Vendor Undefined | - | EAR99 | 3.15mOhm | Gold (Au) - with Nickel (Ni) barrier | 8536.10.00.40 | - | - | BLISTER TAPE | - | - | - | 15A | CSA; UL | - | cURus | - | 1.6 mm | - | 32V | - | - | 63V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 65 | 0.0035Ohm | ELECTRIC FUSE | - | 65 J | - | 10ms | - | - | - | 0.6mm | No | - | ROHS3 Compliant | - | ||
![]() 8020.5025 Schurter Inc. | 1209 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | -40°C~85°C | Bulk | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | 63V | 25A | - | - | - | - | - | UL | 400V | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA AC 20kA DC | - | 25A | 5440 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 3414.0121.24 Schurter Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | - | EAR99 | 17mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | 550μm | - | 3A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.098 | 0.017Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 475μm | - | No | - | ROHS3 Compliant | - | ||
![]() 3414.0123.24 Schurter Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | - | EAR99 | 13mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | - | - | 4A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.113 | 0.013Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 475μm | - | No | - | ROHS3 Compliant | - | ||
![]() 3414.0120.24 Schurter Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | - | EAR99 | 21mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | - | - | 2.5A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.06 | 0.021Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 482.6μm | - | No | - | ROHS3 Compliant | - | ||
![]() 0034.6715 Schurter Inc. | 1997 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | 8536.10.00.40 | 125V | - | - | - | - | - | 1A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | 8.5mm x 8.5mm | 250V | 1A | 500mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | 640 μm | - | 12 | - | ELECTRIC FUSE | TIME LAG | 12 J | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3414.0112.24 Schurter Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | - | EAR99 | 173mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | 550μm | - | 375mA | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.003 | 0.173Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 482.6μm | - | No | - | ROHS3 Compliant | - | ||
![]() 3414.0124.24 Schurter Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | - | 24V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | - | EAR99 | 10mOhm | - | 8536.10.00.40 | 24V | - | BLISTER TAPE AND REEL | - | - | - | 5A | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 24V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.288 | 0.01Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 475μm | - | No | - | ROHS3 Compliant | - | ||
![]() 3414.0114.24 Schurter Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 2.012816mg | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.040Lx0.020W x 0.019 H 1.00mmx0.50mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | - | EAR99 | 78mOhm | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | - | - | 750mA | CCC; CSA; CUL; UL | - | cURus | 1.05mm | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.009 | 0.078Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 475μm | - | No | - | ROHS3 Compliant | - | ||
![]() 8020.5013 Schurter Inc. | 1388 |
| Datasheet | 25 Weeks | Tin | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | Ceramic | - | -40°C~85°C | Bulk | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | Clip | EAR99 | - | Nickel (Ni) | - | - | - | - | - | - | - | 1.6A | - | 500V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 5.4 | - | ELECTRIC FUSE | TIME LAG | - | 1.6A | - | - | 6.35mm | - | 31.8mm | - | No SVHC | ROHS3 Compliant | - |