- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Manufacturer | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Switch Function | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Filter Type | Breaking Capacity @ Rated Voltage | Product Type | Wire/Cable Diameter | Melting I2t | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Fuse | Pre-arcing Time-Min | Fuse Class | Product | Product Category | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3403.0015.24 Schurter Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 350.003213mg | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 250V | - | BLISTER TAPE AND REEL | - | 4.6mm | 800mA | CCC; CSA; IEC; UL; UMF; VDE | - | 250V | cURus, VDE | 11mm | - | 11mm x 4.6mm x 3.9mm | - | 250V | - | 330mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | 0.12 | ELECTRIC FUSE | VERY FAST | - | - | - | 1ms | - | - | - | - | 3.9mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.3120.PT Schurter Inc. | 10 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.479987g | Glass | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | - | - | 2A | CSA; IEC; UL | - | 250V | cURus | - | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | - | 35A | - | - | 16 | ELECTRIC FUSE | TIME LAG | 16 J | - | - | - | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2512.PT Schurter Inc. | 62 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.679993g | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | SPT 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | Tin (Sn) | - | - | 8536.10.00.40 | - | 150V | - | - | - | - | 6.3A | CSA; IEC; UL | - | 250V | cURus | - | - | - | - | 250V | 6.3A | 4W | 150V | Slow Blow | Cartridge, Ceramic | - | 1.5kA | - | - | 171 | ELECTRIC FUSE | TIME LAG | 171 J | - | - | 10ms | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0017.22 Schurter Inc. | 1989 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 80.002354mg | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | 5A | CCC; CSA; CUL; UL | - | 125V | cURus | 7.4mm | - | - | - | 125V | - | 700mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | 2.9 | ELECTRIC FUSE | VERY FAST | 2 J | - | - | 10ms | - | - | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0001.2716.11 Schurter Inc. | 890 |
| - | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | 1.000001g | Ceramic | - | - | Copper | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BAG | - | - | 16A | CSA; IEC; UL | - | 250V | cURus | - | - | - | - | 250V | 16A | - | 125V | Slow Blow | Cartridge, Ceramic | - | 500A AC 1.5kA DC | - | - | 1272 | ELECTRIC FUSE | TIME LAG | 1272 J | - | - | - | - | - | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6710 Schurter Inc. | 37 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | - | - | - | 315mA | CCC; CSA; IEC; KTL; UL; VDE | - | 250V | CCC, cURus, KC, VDE | 8.5mm | - | 8.5mm x 8.5mm | - | 250V | 315mA | 250mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 35A AC 50A DC | - | 640 μm | 0.8 | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.0114.11 Schurter Inc. | 494 | - | - | 29 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BAG | - | 3.1mm | 1A | CCC; CSA; UL | - | 125V | cULus | 7.4mm | - | - | - | 125V | 1A | 88mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | 0.77 | ELECTRIC FUSE | TIME LAG | - | 1A | - | 5ms | - | - | - | - | 2.5908mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 7040.3180 Schurter Inc. | In Stock | - | Datasheet | 35 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.400013g | Glass | - | - | - | - | - | - | - | - | - | - | 125V | - | -40°C~70°C | Bulk | D1TD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 8A | CCQ; UL | - | 125V | UR | - | - | - | - | 125V | - | - | - | Slow Blow | Cartridge, Glass | - | 50A | - | - | 1400 | ELECTRIC FUSE | SUPER TIME LAG | 1400 J | - | - | 30ms | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2534 Schurter Inc. | In Stock | - | Datasheet | - | Nickel | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | Glass | 2.449994g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | e2 | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 63V | - | BOX | - | - | 10A | UL | - | 250V | cURus | - | - | 6.35mm x 31.8mm | - | 250V | 10A | 2W | - | Slow Blow | Cartridge, Ceramic | - | 1.5kA AC 20kA DC | - | - | 805 | ELECTRIC FUSE | TIME LAG | 805 J | - | - | 15ms | H | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6081 Schurter Inc. | 14 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 500.000539mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MSF 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | - | 250V | - | TAPE AND REEL | - | - | 5A | CCC; CSA; IEC; UL | - | 250V | cURus | - | - | 8.5mm x 8.5mm | - | 250V | - | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 640 μm | 11.2 | ELECTRIC FUSE | VERY FAST | 11 J | - | - | - | - | - | - | 8.5mm | 8.509mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.5219 Schurter Inc. | In Stock | - | Datasheet | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | 2.449994g | Glass | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 500mA | CSA; UL | - | 250V | CSA, UL | - | - | 6.35mm x 31.8mm | - | 250V | 500mA | - | - | Slow Blow | Cartridge, Glass | - | 35A | - | - | 3.34 | ELECTRIC FUSE | TIME LAG | 5 J | - | - | 5000ms | - | - | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.2520.PT Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | 99.988768mg | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.228Diax0.835L 5.80mmx21.20mm | - | - | Obsolete | Vendor Undefined | Axial | - | - | 85°C | -40°C | - | - | 125V | 2.5A | - | - | - | 2.5A | - | - | 250V | - | - | - | - | - | - | - | - | - | Medium Blow | Cartridge, Ceramic | - | 1kA | - | - | 10.9 | - | - | - | - | - | - | - | - | - | 5.2mm | - | 20mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0049.22 Schurter Inc. | 938 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 80.002354mg | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BLISTER TAPE AND REEL | - | 3.1mm | 125mA | CCC; CSA; CUL; UL | - | 125V | cURus | 7.4mm | - | - | - | 125V | - | 220mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | 0.0011 | ELECTRIC FUSE | VERY FAST | - | - | - | 10ms | - | - | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.7223 Schurter Inc. | 108 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 519.986953mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | 6.3A | CCC; CSA; UL | - | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | - | 250V | 6.3A | 488W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 640 μm | 287 | ELECTRIC FUSE | TIME LAG | 287 J | - | - | 60000ms | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.0046.11 Schurter Inc. | 647 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 80.002354mg | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BAG | - | - | 750mA | CCC; CSA; CUL; UL | - | 125V | cURus | 7.4mm | 3.1 mm | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | 0.031 | ELECTRIC FUSE | VERY FAST | - | - | - | 10ms | - | - | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0001.2710.11 Schurter Inc. | 91 | - | - | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | 1.000001g | Ceramic | - | - | Copper | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 150V | - | BAG | 4W | - | 4A | CSA; IEC; UL; VDE | - | 250V | CCC, cURus, VDE | - | - | - | - | 250V | 4A | 4W | 150V | Slow Blow | Cartridge, Ceramic | - | 1.5kA | - | - | 62.4 | ELECTRIC FUSE | TIME LAG | 62 J | 4A | - | 10ms | - | - | - | 5.2mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() KMF1.1191.1102 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | 59.000007 g | - | - | Schurter | - | 20 | Filtered | Yes | Schurter | Panel Mount | Details | 2.081164 oz | - | 250 VAC | - | - | KMF | - | - | - | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | - | 10 A | - | Quick Connect | - | - | - | - | - | Switched | - | - | - | - | - | - | Standard | - | AC Power Entry Modules | - | - | - | - | - | - | Yes | - | - | Inlets | AC Power Entry Modules | - | - | - | - | - | - | - | - | - | ||
![]() 3403.0020.11 Schurter Inc. | 466 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 350.003213mg | Thermoplastic | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 250V | - | BAG | - | 4.6mm | 2.5A | CCC; CSA; IEC; UL; UMF; VDE | - | 250V | cURus, VDE | 11mm | - | 11mm x 4.6mm x 3.9mm | - | 250V | - | 670mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | 2.6 | ELECTRIC FUSE | VERY FAST | 2 J | - | - | 1ms | - | - | - | - | 3.9mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.7120 Schurter Inc. | 32 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 449.991981mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | - | - | - | BAG | - | - | 3.15A | CCC; CSA; UL | - | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | - | 250V | 3.15A | 240mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 50A | - | 640 μm | 55 | ELECTRIC FUSE | TIME LAG | 55 J | - | - | 60000ms | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3403.0271.11 Schurter Inc. | 28 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | Ceramic | 1.200007g | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 250V | - | - | - | - | 500mA | UL; VDE | - | 277V | cURus, VDE | 15.4mm | - | 15.4mm x 5.35mm x 5.35mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | - | 1.5kA | - | - | 0.45 | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 5.35mm | - | - | - | - | ROHS3 Compliant | - | - |