- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7100.1113.13 Schurter Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | Thermoplastic | 660.005248mg | - | - | - | - | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | BAG | 5mm | 630mA | CCC; CSA; IEC; UL | 250V | - | cURus | - | - | - | 11.5mm x 5mm x 8mm | - | 250V | - | 115mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 1.13 | - | ELECTRIC FUSE | TIME LAG | 1 J | - | 10ms | - | - | 8.001mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.6808 Schurter Inc. | 2420 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 529.994335mg | Thermoplastic | - | - | - | -55°C~125°C | Tape & Reel (TR) | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 200mA | CCC; CSA; IEC; KTL; UL; VDE | 250V | - | CCC, cURus, KC, VDE | 8.5mm | - | - | 8.5mm x 8.5mm | - | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | 640 μm | - | 0.35 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3414.0113.22 Schurter Inc. | In Stock | - | - | - | Gold | PCB, Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | Thermoset | - | - | 32V | -55°C~125°C | Tape & Reel (TR) | USF 0402 | 0.041Lx0.022W x 0.019 H 1.05mmx0.55mmx0.48mm | e4 | yes | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 124mOhm | - | - | - | - | 8536.10.00.40 | 32V | - | BLISTER TAPE AND REEL | - | 500mA | CCC; CSA; CUL; UL | - | 1005 | cURus | 1.05mm | 0402 | 0.55 mm | 1.05mm x 0.55mm x 0.48mm | - | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.004 | 0.124Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 482.6μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 8020.5069 Schurter Inc. | 265 |
| Datasheet | 25 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | - | Industrial grade | 500V | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | Ceramic | - | - | - | - | - | 1.25A | CSA, UL | 500V | - | cURus | 6.35mm | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | - | 2.9 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 8020.5080 Schurter Inc. | 2066 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 400V | 16A | - | - | - | CSA, UL | 500V | - | cURus | 6.35mm | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 16A | 760 | - | Electric Fuse | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() 3422.0006.11 Schurter Inc. | 367 |
| Datasheet | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | - | 489.993158mg | - | - | - | - | -40°C~85°C | Bulk | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | - | 250mA | - | 63V | - | CCC | - | - | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.0058 | - | ELECTRIC FUSE | - | - | - | 10ms | - | - | 6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0001.2523 Schurter Inc. | 95 |
| Datasheet | 18 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | Glass | 2.449994g | - | - | - | - | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | 63V | - | BOX | - | 800mA | UL | 250V | - | cURus | - | - | - | 6.35mm x 31.8mm | - | 250V | 800mA | 1W | - | Slow Blow | Cartridge, Glass | 1.5kA AC 20kA DC | - | - | 0.5 | - | ELECTRIC FUSE | TIME LAG | - | - | 5ms | H | 6.3mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3413.0326.11 Schurter Inc. | 105 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Glass | - | - | - | - | - | -55°C~90°C | - | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | - | - | Active | Vendor Undefined | - | EAR99 | 8.5mOhm | NICKEL/GOLD | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE | 1.6mm | 7A | CSA; UL | 32V | - | cURus | 3.2mm | - | - | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 8.7 | 0.0087Ohm | ELECTRIC FUSE | - | 8 J | - | 10ms | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() 3403.0278.23 Schurter Inc. | 2636 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | 1.200007g | Ceramic | Tin | - | - | -55°C~125°C | Tape & Reel (TR) | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 250V | - | TAPE AND REEL | - | 2.5A | UL; VDE | 277V | - | cURus, VDE | 15.4mm | - | - | 15.4mm x 5.35mm x 5.35mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 1.5kA | - | - | 21 | - | ELECTRIC FUSE | TIME LAG | - | 2.5A | - | - | - | 5.35mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7022.0700 Schurter Inc. | 231 |
| - | 28 Weeks | Copper, Tin | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | Ceramic | 3.000003g | - | - | - | 500V | -40°C~85°C | Bulk | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | TIN/TIN COPPER | - | - | - | - | - | - | BOX | - | 10A | UL | 500V | - | UR | - | - | - | 6.35mm x 31.8mm | - | 500V | 10A | 4.75W | - | Fast Blow | Cartridge, Ceramic | 10kA | - | - | 30 | - | ELECTRIC FUSE | SUPER FAST | 30 J | - | 3600000ms | - | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.5710.11 Schurter Inc. | 37 |
| Datasheet | 19 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | 1.000001g | Glass | - | - | 250V | -55°C~125°C | Bulk | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | 500mA | CSA; UL | 250V | - | cURus | - | - | - | - | - | 250V | 500mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 7.9 | - | ELECTRIC FUSE | SUPER TIME LAG | 7 J | - | 150ms | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3404.2323.11 Schurter Inc. | 12 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | 2 | - | 470.006744mg | - | - | - | - | -40°C~85°C | Bulk | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 750mA | - | 125V | - | CCC | - | - | - | - | - | 125V | - | - | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.43 | - | ELECTRIC FUSE | TIME LAG | - | - | 5ms | - | - | 5.9944mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0034.5627.22 Schurter Inc. | 28 |
| Datasheet | 20 Weeks | Gold | Holder | Holder | 5mm x 20mm | - | - | 2 | Glass | 1.000001g | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 125°C | -55°C | - | - | - | 10A | - | - | 10A | - | 250V | - | CQC, cURus, VDE | - | - | - | - | - | 250V | - | 4W | - | Slow Blow | Cartridge, Glass | 100A | - | - | 520 | - | - | - | - | - | - | - | 5.2mm | - | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3413.0117.26 Schurter Inc. | 24 |
| - | 18 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 99.988768mg | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | USF 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 41.5mOhm | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 1.5A | CCC; CSA; IEC; UL | 32V | - | cURus | - | - | 1.6 mm | - | - | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.24 | 0.0415Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 60000ms | - | - | 609.6μm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.9917.03 Schurter Inc. | 12 |
| Datasheet | 50 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 149.997327mg | - | - | - | - | -55°C~85°C | Bulk | MKF | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 65V | - | BAG | - | 15A | CSA; UL | 65V | - | cURus | 7mm | - | - | - | - | 65V | - | - | 65V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | - | 92 | - | ELECTRIC FUSE | VERY FAST | 92 J | - | 5ms | - | - | 2.54mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 2040.0612 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 449.991981mg | Thermoplastic | - | - | - | -40°C~85°C | Bulk | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 500mA | CCC; CSA; GR; IEC; ITU; TIA; VDE | 250V | - | CCC, cURus, VDE | - | - | - | 8.5mm x 9mm | - | 250V | - | 100mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 640 μm | - | 2.5 | - | ELECTRIC FUSE | TIME LAG | 2 J | 500mA | - | - | 8.5mm | 8.509mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3404.0016.22 Schurter Inc. | 2724 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 80.002354mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | 3.1mm | 4A | CCC; CSA; CUL; UL | 125V | - | cURus | 7.4mm | - | - | - | 125V | 125V | - | 560mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 2.1 | - | ELECTRIC FUSE | VERY FAST | 2 J | - | 10ms | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 8020.5071.G Schurter Inc. | 5164 | - | Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | Ceramic | - | - | - | -40°C~85°C | - | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 400V | - | - | - | 2A | CSA, UL | 500V | - | cURus | - | - | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | - | 2 | - | ELECTRIC FUSE | - | - | 2A | - | - | 6.3mm | - | - | 31.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3404.2321.11 Schurter Inc. | 694 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | 2 | - | 470.006744mg | - | - | - | - | -40°C~85°C | Bulk | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 375mA | - | 125V | - | CCC | - | - | - | - | - | 125V | - | - | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.054 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | 6mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7010.7060.13 Schurter Inc. | 16 |
| - | 24 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | 2 | Ceramic | 459.999362mg | - | - | - | - | -55°C~85°C | Bulk | 172322 | 0.093Diax0.315L 2.36mmx8.00mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | 750mA | CSA; GAMT1; IEC; UL | 125V | - | CSA, UR | - | - | - | - | - | 125V | - | 185mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | - | 0.18 | - | ELECTRIC FUSE | VERY FAST | - | - | 4ms | - | - | - | - | 8mm | No | No SVHC | ROHS3 Compliant | - |