- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Base/Housing Material | Body Orientation | Contact Materials | Fuse Size / Group | Ihs Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rohs Code | Termination Method | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Resistance | Terminal Finish | Color | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Housing Color | Response Time | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Product | Product Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-133-729 Schurter | 207 | - | - | - | - | - | - | - | - | - | - | - | 3 mm x 10.1 mm | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 A | - | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() B090.667 Schurter | In Stock | - | - | - | Requires Holder | 5mm x 20mm | - | - | - | - | - | - | - | - | - | SCHURTER Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | D1TD | 0.197 Dia x 0.787 L (5.00mm x 20.00mm) | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-140-171 Schurter | 74 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - | 1.03 mOhms | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-140-167 Schurter | 304 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 32 VDC | - | - | - | - | - | - | 1.82 mOhms | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-140-176 Schurter | 228 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - | 770 mOhms | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-140-178 Schurter | 888 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - | 710 mOhms | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-133-751 Schurter | 149 | - | - | - | - | - | - | - | - | - | - | - | 3 mm x 10.1 mm | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-133-757 Schurter | 219 | - | - | - | - | - | - | - | - | - | - | - | 3 mm x 10.1 mm | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 mA | - | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-133-730 Schurter | 2221 |
| - | - | - | - | - | - | - | - | - | - | 3 mm x 10.1 mm | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 A | - | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-133-744 Schurter | 1671 |
| - | - | - | - | - | - | - | - | - | - | 3 mm x 10.1 mm | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 34.3884 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-140-175 Schurter | 468 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - | 770 uOhms | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 3-140-177 Schurter | 397 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - | 710 mOhms | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | ||
![]() 34.6805 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | SCHURTER INC | - | - | - | - | 125 °C | -55 °C | - | Active | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | TIN | - | - | RATED BREAKING CAPACITY AT 63 VDC: 50 A | 8536.10.00.40 | - | - | TR, 14 INCH | unknown | - | CCC; CE; CSA; CUL; IEC; KTL; UKCA; UL; VDE | 8.5 mm | - | - | - | 0.1 A | ELECTRIC FUSE | TIME LAG | - | - | 63 V | 20 ms | 35 A | 250 V | - | - | 8.5 mm | ||
![]() 2030.055 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | SCHURTER INC | - | - | - | - | 85 °C | -25 °C | - | Obsolete | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | 8536.10.00.40 | - | - | TAPE AND REEL | unknown | - | CCC; CSA; GR; ITU; TIA; UL | 6.4 mm | - | - | - | 0.8 A | ELECTRIC FUSE | VERY FAST | - | - | 125 V | 4 ms | 50 A | 125 V | - | - | 8.8 mm | ||
![]() 34.6815 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | SCHURTER INC | - | - | - | - | 125 °C | -55 °C | - | Active | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | TIN | - | - | RATED BREAKING CAPACITY AT 63 VDC: 50 A | 8536.10.00.40 | - | - | TR, 14 INCH | unknown | - | CCC; CE; CSA; CUL; IEC; KTL; METI; PSE; UKCA; UL; VDE | 8.5 mm | - | - | - | 1 A | ELECTRIC FUSE | TIME LAG | - | 12 J | 63 V | 20 ms | 35 A | 250 V | - | - | 8.5 mm | ||
![]() 7010.2180 Schurter | In Stock | - | - | Gold | - | - | - | - | - | Thermoplastic | Straight | Phosphor Bronze | - | - | - | SCHURTER Inc. | - | Cable Mount | - | - | Tray | - | Obsolete | - | IDT | - | -65 to 105 °C | - | - | - | - | - | - | - | - | Pin | - | - | - | 2.5400 mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 60.7 mm | - | ||
![]() 34.3962 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | SCHURTER INC | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | 5.2 mm | - | - | - | 1.8 A | ELECTRIC FUSE | FAST | - | 4 J | 250 V | 120000 ms | 100 A | 250 V | - | - | 20 mm | ||
![]() 7010.217 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | SCHURTER INC | - | - | - | - | 70 °C | -40 °C | - | Obsolete | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | - | BULK | unknown | - | GAMT1; NNO | 4.7 mm | - | - | - | 0.2 A | ELECTRIC FUSE | VERY FAST | 4.7x16mm | - | - | 200 ms | 35 A | 125 V | - | - | 16 mm | ||
![]() 34.3105 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | SCHURTER AG | - | - | - | - | 125 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | Yes | EAR99 | - | NICKEL | - | - | - | - | - | - | BULK | compliant | - | CCC; CE; CSA; CUL; IEC; UKCA; UL; VDE | 5.2 mm | - | - | - | 0.063 A | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | 10 ms | 35 A | 250 V | - | - | 20 mm |