- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Body Material | Terminal Material | Acting | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Material | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Resistance | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Screening Level | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Product | Body Style | Product Category | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3404.2417.22 Schurter Inc. | 443 |
| Datasheet | 18 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Clip | WRAPAROUND | 2 | 240.007063mg | Ceramic | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | UMZ 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | e4 | yes | Active | Vendor Undefined | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BLISTER TAPE AND REEL | 1kW | 4.2mm | 1.25A | CSA; IEC; UL; VDE | - | 250V | cURus, VDE | 10.7mm | 3.6 mm | 10.7mm x 3.6mm x 4mm | 250V | 1kW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A AC 35A DC | 4.5 | - | ELECTRIC FUSE | - | TIME LAG | 4 J | - | 10ms | - | - | - | - | 3.9878mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 3402.0014.24 Schurter Inc. | In Stock | - | - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | EAR99 | - | - | - | 8536.10.00.40 | - | 63V | - | BLISTER TAPE AND REEL | - | - | 3A | CCC; CSA; UL | - | 63V | cURus | 7.4mm | 3.1 mm | - | 63V | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.3 | - | ELECTRIC FUSE | - | VERY FAST | 1 J | - | 10ms | - | - | - | - | 2.5908mm | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8020.5067.G SCHURTER Inc. | 38 |
| - | - | - | - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | - | - | - | - | - | - | Schurter | 1000 | - | - | Without Indicator | - | Schurter | + 85 C | SCHURTER Inc. | - 40 C | - | Holder / Clip | Bulk | SHF-6332-0A800-CTG-0F-NI | Active | - | - | - | 500 V | 500 V | -40°C ~ 85°C | - | SHF 6.3x32 | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | - | - | - | - | - | - | - | - | Fuses | - | 800 mA | - | - | - | 800 mA | - | Clip | - | cURus | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.98 | - | - | - | Fast Acting | - | 800mA | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.5066.G SCHURTER Inc. | 1582 | - | - | - | - | - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | - | - | - | - | - | - | Schurter | 1000 | - | - | Without Indicator | - | Schurter | + 85 C | SCHURTER Inc. | - 40 C | - | Holder / Clip | Bulk | SHF-6332-0A630-CTG-0F-NI | Active | - | - | - | 500 V | 500 V | -40°C ~ 85°C | - | SHF 6.3x32 | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | - | - | - | - | - | - | - | - | Fuses | - | 630 mA | - | - | - | 630 mA | - | Clip | - | cURus | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.23 | - | - | - | Fast Acting | - | 630mA | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() UMTW-5316-10A00-SMD-TT-SN-00 SCHURTER Inc. | 3407 |
| - | - | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | UMTW-5316 | - | - | - | - | - | - | - | - | SCHURTER Inc. | - | - | - | - | - | Active | - | - | - | 125 V | 125 V | -55°C ~ 125°C | - | UMT-W | 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm) | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | CE, cURus, IEC, UL2481-14 | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 350A | 510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMTW-5316-20A00-SMD-TT-SN-00 SCHURTER Inc. | 136 |
| - | - | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | UMTW-5316 | - | - | - | - | - | - | - | - | SCHURTER Inc. | - | - | - | - | - | Active | - | - | - | 125 V | 125 V | -55°C ~ 125°C | - | UMT-W | 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm) | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | CE, cURus, IEC, UL2481-14 | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 350A | 2800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8020.0607.H.PT Schurter | 848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Board Mount | - | SUT-H-6332-30A00-PGT-TT-NI | - | Details | 0.137568 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 Pigtail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | Axial | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | Ceramic Fuse | Cylindrical Leaded | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0606.H Schurter | 323 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Holder / Clip | - | SUT-H-6332-25A00-CTG-TT-NI | - | Details | 0.098767 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | Clip | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | Time Delay | - | 25A | - | Ceramic Fuse | Cylindrical | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0606.H.PT Schurter | 984 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Board Mount | - | SUT-H-6332-25A00-PGT-TT-NI | - | Details | 0.137568 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 Pigtail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | Axial | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | Ceramic Fuse | Cylindrical Leaded | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0603.H.PT Schurter | 807 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Board Mount | - | SUT-H-6332-12A00-PGT-TT-NI | - | Details | 0.137568 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 Pigtail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | Axial | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | Ceramic Fuse | Cylindrical Leaded | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0603.H Schurter | 467 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Holder / Clip | - | SUT-H-6332-12A00-CTG-TT-NI | - | Details | 0.098767 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | Clip | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | Time Delay | - | 12A | - | Ceramic Fuse | Cylindrical | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0607.H Schurter | 734 |
| - | - | - | - | - | - | - | - | - | - | - | Time Lag | - | - | 10 | Ceramic | - | Without Indicator | - | - | + 85 C | - | - 40 C | Holder | Holder / Clip | - | SUT-H-6332-30A00-CTG-TT-NI | - | Details | 0.098767 oz | Industrial grade | 250 VAC | 100 VDC | -40 to 85 °C | - | SUT-H 6.3x3.2 | - | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | 30 A | - | Clip | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | Industrial | Time Delay | - | 30A | - | Ceramic Fuse | Cylindrical | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0608.H Schurter | 4039 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Holder / Clip | - | SUT-H-6332-40A00-CTG-TT-NI | - | Details | 0.098767 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | Clip | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | Ceramic Fuse | Cylindrical | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0605.H.PT Schurter | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Board Mount | - | SUT-H-6332-20A00-PGT-TT-NI | - | Details | 0.137568 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 Pigtail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | Axial | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | Ceramic Fuse | Cylindrical Leaded | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 8020.0605.H Schurter | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | - | Holder / Clip | - | SUT-H-6332-20A00-CTG-TT-NI | - | Details | 0.098767 oz | - | 250 VAC | 100 VDC | - | - | SUT-H 6.3x3.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | Clip | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | Time Delay | - | 20A | - | Ceramic Fuse | Cylindrical | - | 6.3 mm | - | 32 mm | - | - | - | - | - | ||
![]() 3-139-128 Schurter | 100 | - | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | 100 | - | 11.4 mm x 10.2 mm | - | 2 kA at 80 VDC, 3kA at 63 VDC | - | + 125 C | SCHURTER Inc. | - 55 C | - | - | Bag | - | Active | Details | - | - | - | 80 VDC | -55°C ~ 125°C | - | UHP | 0.449 L x 0.402 W x 0.267 H (11.40mm x 10.20mm x 6.77mm) | - | - | - | - | - | Quick Acting | 890 uOhms | - | - | - | - | 80 A | - | - | - | 80 A | - | - | - | CE, cURus | - | - | - | - | - | - | Fast Blow | Fast Blow | 2kA | - | 0.00089 Ohms | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | 6.77 mm | 11.4 mm | 10.2 mm | - | - | - | - | ||
![]() 3-139-124 Schurter | 100 | - | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | 100 | - | 11.4 mm x 10.2 mm | - | 2 kA at 80 VDC, 3kA at 63 VDC | - | + 125 C | SCHURTER Inc. | - 55 C | - | - | Bag | - | Active | Details | - | - | - | 80 VDC | -55°C ~ 125°C | - | UHP | 0.449 L x 0.402 W x 0.267 H (11.40mm x 10.20mm x 6.77mm) | - | - | - | - | - | Quick Acting | 1.18 mOhms | - | - | - | - | 60 A | - | - | - | 60 A | - | - | - | CE, cURus | - | - | - | - | - | - | Fast Blow | Fast Blow | 2kA | - | 0.00118 Ohms | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | 6.77 mm | 11.4 mm | 10.2 mm | - | - | - | - | ||
![]() 3-139-126 Schurter | 100 | - | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | 100 | - | 11.4 mm x 10.2 mm | - | 2 kA at 80 VDC, 3kA at 63 VDC | - | + 125 C | SCHURTER Inc. | - 55 C | - | - | Bag | - | Active | Details | - | - | - | 80 VDC | -55°C ~ 125°C | - | UHP | 0.449 L x 0.402 W x 0.267 H (11.40mm x 10.20mm x 6.77mm) | - | - | - | - | - | Quick Acting | 1.01 mOhms | - | - | - | - | 70 A | - | - | - | 70 A | - | - | - | CE, cURus | - | - | - | - | - | - | Fast Blow | Fast Blow | 2kA | - | 0.00101 Ohms | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | 6.77 mm | 11.4 mm | 10.2 mm | - | - | - | - | ||
![]() 3-139-131 Schurter | 452 |
| - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | 500 | - | 11.4 mm x 10.2 mm | - | 2 kA at 80 VDC, 3kA at 63 VDC | - | + 125 C | SCHURTER Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | 80 VDC | -55°C ~ 125°C | Cut Tape | UHP | 0.449 L x 0.402 W x 0.267 H (11.40mm x 10.20mm x 6.77mm) | - | - | - | - | - | Quick Acting | 810 uOhms | - | - | - | - | 90 A | - | - | - | 90 A | - | - | - | CE, cURus | - | - | - | - | - | - | Fast Blow | Fast Blow | 2kA | - | 0.00081 Ohms | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | 6.77 mm | 11.4 mm | 10.2 mm | - | - | - | - | ||
![]() 3-139-123 Schurter | 345 |
| - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | 500 | - | 11.4 mm x 10.2 mm | - | 2 kA at 80 VDC, 3kA at 63 VDC | - | + 125 C | SCHURTER Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | 80 VDC | -55°C ~ 125°C | Cut Tape | UHP | 0.449 L x 0.402 W x 0.267 H (11.40mm x 10.20mm x 6.77mm) | - | - | - | - | - | Quick Acting | 1.44 mOhms | - | - | - | - | 50 A | - | - | - | 50 A | - | - | - | CE, cURus | - | - | - | - | - | - | Fast Blow | Fast Blow | 2kA | - | 0.00144 Ohms | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | 6.77 mm | 11.4 mm | 10.2 mm | - | - | - | - |