- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Fuse Size / Group | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7010.6440.37 Schurter | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | SCHURTER Inc. | - | Bulk | Obsolete | 125 V | 125 V | -55°C ~ 85°C | 172321 | 0.093 Dia x 0.315 L (2.36mm x 8.00mm) | - | 7 A | - | GAM T1 | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | ||
![]() 34.6077 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.9968.53 Schurter | In Stock | - | - | Surface Mount | Cartridge, Non-Standard | - | - | SCHURTER Inc. | - | Bulk | Obsolete | - | - | - | MSB | - | - | 5 A | - | - | Slow Blow | Cartridge, Ceramic | - | - | ||
![]() 7010.9964.53 Schurter | In Stock | - | - | Surface Mount | Cartridge, Non-Standard | - | - | SCHURTER Inc. | - | Bulk | Obsolete | - | - | - | MSB | - | - | 2.5 A | - | - | Slow Blow | Cartridge, Ceramic | - | - | ||
![]() 3-133-747 Schurter | 221 | - | - | - | - | 3 mm x 10.1 mm | + 125 C | - | - 55 C | - | - | - | 125 VDC | - | - | - | - | - | 2.5 A | - | - | Medium / Normal Blow | - | Surface Mount Fuse | ||
![]() 3-133-731 Schurter | 221 | - | - | - | - | 3 mm x 10.1 mm | + 125 C | - | - 55 C | - | - | - | 125 VDC | - | - | - | - | - | 5 A | - | - | Medium / Normal Blow | - | Surface Mount Fuse | ||
![]() 3-133-758 Schurter | 2440 |
| - | - | - | 3 mm x 10.1 mm | + 125 C | - | - 55 C | - | - | - | 125 VDC | - | - | - | - | - | 630 mA | - | - | Medium / Normal Blow | - | Surface Mount Fuse | ||
![]() 3-133-752 Schurter | 2541 |
| - | - | - | 3 mm x 10.1 mm | + 125 C | - | - 55 C | - | - | - | 125 VDC | - | - | - | - | - | 1.5 A | - | - | Medium / Normal Blow | - | Surface Mount Fuse | ||
![]() 34.7112 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.9514.63 Schurter | In Stock | - | - | Surface Mount | - | - | - | SCHURTER Inc. | - | Bulk | Obsolete | - | - | - | MKT | - | - | 2.5 A | - | - | - | Board Mount (Cartridge Style Excluded) | - | - | ||
![]() 7010.6350.39 Schurter | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | SCHURTER Inc. | - | Bulk | Obsolete | 125 V | 125 V | -55°C ~ 85°C | 172321 | 0.093 Dia x 0.315 L (2.36mm x 8.00mm) | - | 750 mA | - | GAM T1 | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | ||
![]() 7010.6490.37 Schurter | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | SCHURTER Inc. | - | Bulk | Obsolete | 32 V | 32 V | -55°C ~ 85°C | 172321 | 0.093 Dia x 0.315 L (2.36mm x 8.00mm) | - | 15 A | - | GAM T1 | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | ||
![]() 34.1007 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.2190 Schurter | In Stock | - | - | - | - | - | - | SCHURTER Inc. | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.9750.53 Schurter | In Stock | - | - | Surface Mount | Cartridge, Non-Standard | - | - | SCHURTER Inc. | - | Bulk | Obsolete | 125 V | 125 V | - | 172876 | 0.079 Dia x 0.276 L (2.00mm x 7.00mm) | - | 63 mOhms | - | - | Fast Blow | Cartridge, Ceramic | - | - | ||
![]() 7010.6400.47 Schurter | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | SCHURTER Inc. | - | Tape & Reel (TR) | Active | 125 V | 125 V | -55°C ~ 85°C | 172321 | 0.093 Dia x 0.315 L (2.36mm x 8.00mm) | - | 3 A | - | GAM T1 | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | ||
![]() W090.662 Schurter | In Stock | - | - | Requires Holder | 5mm x 20mm | - | - | SCHURTER Inc. | - | Bulk | Obsolete | - | - | - | D1TD | 0.197 Dia x 0.787 L (5.00mm x 20.00mm) | - | 1.6 A | - | - | Slow Blow | Cartridge, Glass | - | - | ||
![]() 7010.7130.49 Schurter | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | SCHURTER Inc. | - | Bulk | Obsolete | 125 V | 125 V | -55°C ~ 85°C | 172322 | 0.093 Dia x 0.315 L (2.36mm x 8.00mm) | - | 5 A | - | CSA, GAM T1, UR | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | ||
![]() K090.652 Schurter | In Stock | - | - | Requires Holder | 5mm x 20mm | - | - | SCHURTER Inc. | - | Bulk | Obsolete | - | - | - | D1TD | 0.197 Dia x 0.787 L (5.00mm x 20.00mm) | - | 160 mA | - | - | Slow Blow | Cartridge, Glass | - | - | ||
![]() 7010.6360.39 Schurter | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | SCHURTER Inc. | - | Bulk | Obsolete | 125 V | 125 V | -55°C ~ 85°C | 172321 | 0.093 Dia x 0.315 L (2.36mm x 8.00mm) | - | 1 A | - | GAM T1 | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - |