- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3410.0029.02 Schurter Inc. | 2049 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | - | 99.988768mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 115mOhm | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | not_compliant | 750mA | CCC; CSA; UL | 125V | cURus | - | 1.55 mm | - | - | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 0.01 | 0.115Ohm | ELECTRIC FUSE | SUPER FAST | - | 5000ms | - | - | 1.5494mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7023.0990 Schurter Inc. | In Stock | - | - | 14 Weeks | Copper, Tin | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Ceramic | 3.000003g | - | - | - | -40°C~125°C | Bulk | 172582 | 0.250Diax1.260L 6.35mmx32.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 125V | - | BOX | - | - | 16A | GAMT1 | 250V | - | 6.35mm | - | - | - | 250V | - | 1.9W | 125V | Fast Blow | Cartridge, Ceramic | 10kA AC 1kA DC | - | - | 160 | - | ELECTRIC FUSE | VERY FAST | 160 J | 10000ms | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7010.9800.63 Schurter Inc. | 480 |
| - | 41 Weeks | Copper, Tin | - | Holder | Cartridge, Non-Standard | NO | END CAP | - | 2 | Ceramic | 69.994973mg | - | - | - | -55°C~125°C | Bulk | 172876 | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | Clip | EAR99 | - | Tin (Sn) | - | - | - | 125V | - | BAG | - | - | 750mA | CSA; UL | 125V | cURus | - | - | - | - | 125V | - | 143mW | 125V | Fast Blow | Cartridge, Ceramic | 300A | - | - | 0.09 | - | ELECTRIC FUSE | VERY FAST | - | 5ms | - | 2mm | - | - | - | 7mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2529 Schurter Inc. | 527 |
| Datasheet | 18 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Glass | 2.449994g | - | - | - | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 63V | - | BOX | - | - | 3.15A | UL | 250V | cURus | - | - | 6.35mm x 31.8mm | - | 250V | 3.15A | 1.5W | - | Slow Blow | Cartridge, Glass | 1.5kA AC 20kA DC | - | - | 33 | - | ELECTRIC FUSE | TIME LAG | 33 J | 5ms | H | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2539 Schurter Inc. | 155 |
| Datasheet | 18 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Glass | 2.449994g | - | - | - | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 48V | - | BOX | - | - | 32A | CUL; UL | 150V | cURus | - | - | 6.35mm x 31.8mm | - | 150V | 32A | 8.6W | - | Slow Blow | Cartridge, Ceramic | 1kA AC 20kA DC | - | - | 2600 | - | ELECTRIC FUSE | TIME LAG | 2600 J | 3600000ms | H | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7030.3210 Schurter Inc. | In Stock | - | Datasheet | 35 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 1.400013g | - | - | - | -40°C~70°C | Bulk | D1TD | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 125V | - | BOX | - | - | 100mA | - | 220V | UR | - | - | - | - | 220V | - | - | - | Slow Blow | Cartridge, Glass | 60A AC 4kA DC | - | - | 0.028 | - | ELECTRIC FUSE | SUPER TIME LAG | - | 30ms | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.2712.22 Schurter Inc. | 826 |
| - | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | Ceramic | 1.000001g | - | - | - | -55°C~125°C | Tape & Reel (TR) | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 150V | - | TAPE AND REEL | - | - | 6.3A | CSA; IEC; UL; VDE | 250V | CCC, cURus, ENEC | - | - | - | - | 250V | - | 4W | 150V | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 171 | - | ELECTRIC FUSE | TIME LAG | 171 J | 10ms | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8020.5082 Schurter Inc. | 1009 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SHF 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 63V | 25A | - | - | - | - | CSA, UL | 440V | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA AC 20kA DC | - | 25A | 2150 | - | Electric Fuse | - | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3402.0047.11 Schurter Inc. | 426 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | Thermoplastic | 99.988768mg | - | - | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | 3.1mm | - | 1.5A | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 300mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.24 | - | ELECTRIC FUSE | VERY FAST | - | 10ms | - | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0001.2715.22 Schurter Inc. | 28 |
| - | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | Ceramic | 1.000001g | - | - | - | -55°C~125°C | Tape & Reel (TR) | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 12.5A | CSA; IEC; UL | 250V | cURus | - | - | - | - | 250V | - | - | 125V | Slow Blow | Cartridge, Ceramic | 500A AC 1.5kA DC | - | - | 563 | - | ELECTRIC FUSE | TIME LAG | 563 J | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0010.22 Schurter Inc. | 1365 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | 99.988768mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | - | 1.25A | CCC; CSA; UL | 63V | cURus | 7.4mm | 3.1 mm | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.14 | - | ELECTRIC FUSE | VERY FAST | - | 10ms | - | - | 2.5908mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.5215 Schurter Inc. | 151 |
| Datasheet | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.449994g | Glass | - | 250V | -55°C~125°C | Bulk | FST 6.3x32 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 300mA | CSA; UL | 250V | CSA, UL | - | - | 6.35mm x 31.8mm | - | 250V | 300mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 1.27 | - | ELECTRIC FUSE | TIME LAG | 2 J | 5000ms | - | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3410.0036.02 Schurter Inc. | 1228 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | - | 29.993795mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 29.5mOhm | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | - | 2.5A | CCC; CSA; UL | 125V | cURus | 3.2mm | 1.55 mm | 3.2mm x 1.55mm x 1.55mm | - | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 0.15 | 0.0295Ohm | ELECTRIC FUSE | SUPER FAST | - | 5000ms | - | - | 1.5494mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7010.7080.13 Schurter Inc. | In Stock | - | - | 24 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | 2 | Ceramic | 459.999362mg | - | - | - | -55°C~85°C | Bulk | 172322 | 0.093Diax0.315L 2.36mmx8.00mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 1.5A | CSA; GAMT1; IEC; UL | 125V | CSA, UR | - | - | - | - | 125V | - | 345mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | - | 0.38 | - | ELECTRIC FUSE | VERY FAST | - | 4ms | - | - | - | - | - | 8mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3402.0013.11 Schurter Inc. | 587 | - | - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | 99.988768mg | Thermoplastic | Copper | - | -55°C~125°C | Bulk | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | 3.1mm | - | 2.5A | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 480mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.97 | - | ELECTRIC FUSE | VERY FAST | - | 10ms | - | - | 2.6mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0034.2524 Schurter Inc. | 445 |
| - | 9 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 1.130012g | Ceramic | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 125V | - | BOX | - | - | 6.3A | DIN | 250V | - | - | - | - | - | 250V | 6.3A | 1.7W | - | Medium Blow | Cartridge, Ceramic | 1kA | - | - | 159 | - | ELECTRIC FUSE | MEDIUM TIME LAG | 159 J | 5ms | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7022.0600 Schurter Inc. | 37 |
| Datasheet | 28 Weeks | Copper, Tin | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Ceramic | 3.000003g | - | - | 500V | -40°C~85°C | Bulk | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | TIN/TIN COPPER | - | - | - | - | - | BOX | - | - | 1A | UL | 500V | UR | 6.35mm | - | 6.35mm x 31.8mm | 500V | 500V | 1A | 4.45W | - | Fast Blow | Cartridge, Ceramic | 150kA | - | - | 0.41 | - | ELECTRIC FUSE | SUPER FAST | - | 3600000ms | - | - | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6705 Schurter Inc. | 833 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | - | - | - | 100mA | CCC; CSA; IEC; KTL; UL; VDE | 250V | CCC, cURus, KC, VDE | 8.5mm | - | 8.5mm x 8.5mm | - | 250V | 100mA | 170mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | 640 μm | - | 0.08 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3410.0035.03 Schurter Inc. | 2499 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | 2 | Ceramic | 29.993795mg | - | - | 125V | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | - | - | Active | Vendor Undefined | - | - | 39mOhm | - | 150°C | -55°C | - | 125V | 2A | - | 1.55mm | - | 2A | - | 125V | cURus | - | - | - | 125V | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 0.089 | 0.039Ohms | - | - | - | - | - | - | 1.55mm | 3.2mm | 1.55mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7043.8220 Schurter Inc. | 40 |
| - | 15 Weeks | Tin | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.500003g | Ceramic | - | 250V | -40°C~70°C | Bulk | 172600 | 0.250Diax1.252L 6.35mmx31.80mm | e3 | - | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 16A | UL | 250V | UR | - | - | 6.35mm x 31.8mm | - | 250V | - | 3.7W | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 330 | - | ELECTRIC FUSE | TIME LAG | 330 J | - | - | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | - |