- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Unit Weight | Usage Level | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Product | Product Category | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.1010 Schurter Inc. | In Stock | - | - | 15 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.540004g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | SA 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | 10A | - | 250V | - | - | - | 6.35mm x 31.8mm | 250V | 10A | 3.6W | - | Fast Blow | Cartridge, Glass | 1.5kA | - | - | - | 12 | - | ELECTRIC FUSE | SUPER FAST | 3600 J | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7010.9967.63 Schurter Inc. | 1240 |
| - | 41 Weeks | Tin | Holder, Surface Mount | Holder | Cartridge, Non-Standard | - | END CAP | - | 2 | - | 69.994973mg | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | MSB | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | 125V | - | BAG | - | - | - | 4A | CSA; IEC; UL | 125V | cURus | - | - | - | 125V | - | 545mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 21 | - | ELECTRIC FUSE | TIME LAG | 21 J | - | - | - | 10ms | - | - | - | - | - | 2mm | - | - | - | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3412.0123.11 Schurter | In Stock | - | - | 20 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Schurter | - | 100 | 1.6 mm x 0.8 mm | SCHURTER AG | Schurter | 3412.0123.11 | + 90 C | - 55 C | 90 °C | -55 °C | ROHS COMPLIANT | Active | 2.26 | Yes | 0.000056 oz | - | - | 32 VDC | - | - | USF 0603 | - | e2 | - | - | - | - | EAR99 | Super-Quick-Acting FF | - | Tin/Nickel (Sn/Ni) | - | - | 8536.10.00.40 | Fuses | - | - | BLISTER TAPE | - | - | compliant | 4 A | CCC; CSA; UL | - | - | 1.6 mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | - | - | - | - | - | - | SMD Fuses | - | 4 A | - | - | ELECTRIC FUSE | SUPER FAST | 1 J | 32 V | - | 32 V | 60000 ms | 50 A | 32 V | 1.1 A2/s | Surface Mount Fuse | Surface Mount Fuses | - | 0.6 mm | 1.6 mm | 0.8 mm | 0.6 mm | - | - | - | - | ||
![]() 8020.0504.PT Schurter Inc. | 1974 |
| Datasheet | 24 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | 620.004071mg | Ceramic | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 250V | - | -20°C~70°C | Bulk | SPT 3.6x10 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | - | 100mA | CSA; CQC; IEC; VDE | 250V | CQC, VDE | - | - | 3.9mm x 11mm | 250V | - | - | - | Slow Blow | Cartridge, Ceramic | 35A | - | - | - | 0.08 | - | ELECTRIC FUSE | TIME LAG | - | - | 100mA | - | 20ms | - | - | - | - | - | 3.6mm | - | - | - | 11mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0034.3130.PT Schurter Inc. | 5460 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.479987g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | - | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | - | - | - | 20A | CSA; IEC | 250V | UL | - | - | - | 250V | - | 4.2W | - | Slow Blow | Cartridge, Glass | 200A | - | - | - | 3057 | - | ELECTRIC FUSE | TIME LAG | 3057 J | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0001.2708.11 Schurter Inc. | 100 |
| - | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | - | 2 | - | 1.000001g | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | 300V | - | BAG | 2.5W | - | - | 2.5A | CSA; IEC; UL; VDE | 250V | CCC, cURus, VDE | - | - | - | 250V | 2.5A | 2.5W | 300V | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | 11.7 | - | ELECTRIC FUSE | TIME LAG | 11 J | - | - | - | 10ms | - | - | - | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3412.0113.11 Schurter Inc. | 28 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Strip | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | 157mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | 32V | - | BLISTER TAPE | - | 800μm | - | 500mA | CCC; CSA; UL | 63V | cURus | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.02 | 0.157Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 500mA | - | 60000ms | - | - | - | - | - | - | - | - | - | 0.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0034.7221 Schurter Inc. | 8 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | - | 4A | CCC; CSA; UL | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | 250V | 4A | 303W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 640 μm | - | 67.2 | - | ELECTRIC FUSE | TIME LAG | 67 J | - | - | - | 60000ms | - | - | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7022.0560 Schurter Inc. | 854 |
| Datasheet | 28 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -40°C~85°C | Bulk | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | - | EAR99 | - | - | TIN/TIN COPPER | - | - | - | - | - | - | BOX | - | - | - | 400mA | UL | 500V | UR | 6.35mm | - | 6.35mm x 31.8mm | 500V | - | 2.85W | - | Fast Blow | Cartridge, Ceramic | 150kA | - | - | - | 0.025 | - | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 3600000ms | - | - | - | - | - | - | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | ||
![]() 7022.0500 Schurter Inc. | 13 |
| - | 28 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -40°C~85°C | Bulk | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | - | EAR99 | - | - | TIN/TIN COPPER | - | - | - | - | - | - | BOX | - | - | - | 100mA | UL | 500V | UR | 6.35mm | - | 6.35mm x 31.8mm | 500V | - | - | - | Fast Blow | Cartridge, Ceramic | 150kA | - | - | - | 0.0017 | - | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 3600000ms | - | - | - | - | - | - | - | - | - | 31.8mm | No | - | ROHS3 Compliant | - | ||
![]() 3412.0121.11 Schurter Inc. | 552 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Strip | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | 18.6mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | 32V | - | BLISTER TAPE | - | 800μm | - | 3A | CCC; CSA; UL | 32V | cURus | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.58 | 0.0186Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 60000ms | - | - | - | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() 0034.3127.TR Schurter Inc. | 3487 |
| Datasheet | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.32999g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | - | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | TAPE AND REEL | - | - | - | 10A | CSA; IEC | 250V | - | - | - | - | 250V | - | 4W | - | Slow Blow | Cartridge, Glass | 100A | - | - | - | 520 | - | ELECTRIC FUSE | TIME LAG | 520 J | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0034.3104.PT Schurter Inc. | 784 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | 2 | - | 1.479987g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | - | - | Active | Vendor Undefined | Axial | - | - | - | - | 125°C | -55°C | - | - | - | 50mA | - | - | - | - | 50mA | - | 250V | cURus | - | - | - | 250V | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | - | 0.0363 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 22.5044mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 8020.0521.PT Schurter Inc. | 297 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | 2 | - | 620.004071mg | Ceramic | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -20°C~70°C | Bulk | SPT 3.6x10 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | - | 5A | CSA; CQC; IEC; UL; VDE | 250V | CQC, cURus, VDE | - | - | 3.9mm x 11mm | 250V | - | - | - | Slow Blow | Cartridge, Ceramic | 40A | - | - | - | 250 | - | ELECTRIC FUSE | TIME LAG | 250 J | - | 5A | - | - | - | - | - | - | - | 3.6mm | - | - | - | 11mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0001.2711.22 Schurter Inc. | 24 |
| - | 20 Weeks | Gold | - | Holder | 5mm x 20mm | YES | END CAP | SURFACE MOUNT | 2 | Ceramic | 1.000001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | 150V | - | TAPE AND REEL | - | - | - | 5A | CSA; IEC; UL; VDE | 250V | CCC, cURus, VDE | - | - | - | 250V | - | 4W | 150V | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | 97.5 | - | ELECTRIC FUSE | TIME LAG | 97 J | - | - | - | 10ms | - | - | - | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3410.0037.03 Schurter Inc. | 784 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | Ceramic | 29.993795mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | 24.1mOhm | - | - | - | 8536.10.00.40 | - | 125V | - | BLISTER TAPE AND REEL | - | 1.55mm | - | 3A | CCC; CSA; UL | 125V | cURus | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | - | 0.18 | 0.0241Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 5000ms | - | - | - | - | - | - | 1.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3412.0115.11 Schurter Inc. | 26 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | - | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | 75mOhm | - | - | - | 8536.10.00.40 | - | 63V | - | BLISTER TAPE | - | - | - | 1A | CCC; CSA; UL | 63V | cURus | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.06 | 0.075Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | - | 60000ms | - | - | - | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() 0034.7209 Schurter Inc. | 121 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | - | 250mA | CCC; CSA; UL | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | 250V | 250mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 640 μm | - | 0.258 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 60000ms | - | - | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0034.6721 Schurter Inc. | 711 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | 125V | - | - | - | - | - | 4A | CCC; CSA; IEC; KTL; PSE; UL; VDE | 250V | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | 8.5mm x 8.5mm | 250V | 4A | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 40A | - | 640 μm | - | 80 | - | ELECTRIC FUSE | TIME LAG | 80 J | - | - | - | - | - | - | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.6704 Schurter Inc. | 47 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8536.10.00.40 | - | 125V | - | - | - | - | - | 80mA | CCC; CSA; IEC; KTL; UL; VDE | 250V | CCC, cURus, KC, VDE | 8.5mm | - | 8.5mm x 8.5mm | 250V | 80mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | - | 640 μm | - | 0.06 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |