- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating AC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Number of Circuits | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031.8373 Schurter Inc. | 385 |
| Datasheet | 15 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | - | 2.890007g | Thermoplastic | - | Tin | - | - | - | - | 250V | - | - | - | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 85°C | -40°C | - | - | - | 4A | - | - | - | 4A | - | 250V | cURus, VDE | - | - | - | 1 | - | - | - | - | Fast Blow | Cartridge, Glass | 40A | - | 68.3 | - | - | - | - | - | - | - | - | - | 19.9898mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.3117.TR Schurter Inc. | 490 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.32999g | Glass | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Tape & Reel (TR) | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 1A | CSA; IEC; UL | 250V | cURus | - | - | - | - | 250V | 1A | - | - | Slow Blow | Cartridge, Glass | 35A | - | 3.3 | - | ELECTRIC FUSE | TIME LAG | 3 J | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.1021 Schurter Inc. | 82 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.51001g | Glass | - | - | - | - | - | - | 250V | - | - | - | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | 500mA | - | 250V | - | - | - | 6.35mm x 31.8mm | - | 250V | 500mA | - | - | Fast Blow | Cartridge, Glass | 1.5kA | - | 0.13 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | H | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3422.0008.11 Schurter Inc. | 32 |
| Datasheet | 10 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | 2 | - | 489.993158mg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | OMK 63 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | BAG | - | - | 630mA | - | 63V | CCC | - | - | - | - | 63V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.02 | - | ELECTRIC FUSE | - | - | - | 10ms | - | - | 5.9944mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7010.9915.03 Schurter Inc. | 32 |
| Datasheet | 50 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | MKF | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 65V | - | BAG | - | - | 10A | CSA; UL | 65V | cURus | 7mm | - | - | - | 65V | - | - | 65V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | 31 | - | ELECTRIC FUSE | VERY FAST | 31 J | - | 5ms | - | - | 2.54mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7010.9964.63 Schurter Inc. | 462 |
| - | 41 Weeks | Tin | - | Holder | Cartridge, Non-Standard | YES | END CAP | SURFACE MOUNT | 2 | - | 69.994973mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | MSB | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 2.5A | CSA; IEC; UL | 125V | cURus | - | - | - | - | 125V | - | - | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 6.9 | - | ELECTRIC FUSE | TIME LAG | 6 J | - | 10ms | - | 2mm | - | - | 7mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0001.1030 Schurter Inc. | 97 |
| - | 28 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | 2 | - | 2.51001g | Glass | - | - | - | - | - | - | 250V | - | - | - | -40°C~85°C | Bulk | SP 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | 4A | - | 250V | - | - | - | 6.35mm x 31.8mm | - | 250V | 4A | - | - | Fast Blow | Cartridge, Glass | 1.5kA | - | 15 | - | ELECTRIC FUSE | VERY FAST | 15 J | - | 10ms | H | 6.35mm | - | - | 31.8mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.1513.PT Schurter Inc. | 24 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | 1.479987g | Glass | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Bulk | FSF 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | - | - | Active | Vendor Undefined | Axial | - | - | - | 125°C | -55°C | - | - | - | 500mA | - | 1.6W | - | 500mA | - | 250V | cURus | - | - | - | - | 250V | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | 0.151 | - | - | - | - | - | - | - | 5mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0011.22 Schurter Inc. | 1338 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | Thermoplastic | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 3.1mm | 1.6A | CCC; CSA; UL | 63V | cURus | 7.4mm | - | - | - | 63V | - | 320mW | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.27 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0001.2513.PT Schurter Inc. | 12 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.679993g | Ceramic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | SPT 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | 150V | - | - | - | - | 8A | CSA; IEC; UL | 250V | cURus | - | - | - | - | 250V | 8A | 4W | 150V | Slow Blow | Cartridge, Ceramic | 1kA AC 1.5kA DC | - | 268 | - | ELECTRIC FUSE | TIME LAG | 268 J | - | 10ms | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0014.24 Schurter Inc. | 7750 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | 80.002354mg | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | - | 3A | CCC; CSA; CUL; UL | 125V | cURus | 7.4mm | 3.1 mm | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 1.3 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | 10ms | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8020.5026.G Schurter Inc. | 1492 |
| Datasheet | 25 Weeks | - | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 63V | 32A | - | - | - | - | UL | 400V | cURus | 6.35mm | - | 6.35mm x 31.8mm | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA AC 20kA DC | 32A | 8750 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0034.2520 Schurter Inc. | 552 |
| - | 9 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 1.120005g | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | FSM 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | 125V | - | BOX | - | - | 2.5A | DIN | 250V | - | - | - | - | - | 250V | 2.5A | 800mW | 125V | Medium Blow | Cartridge, Ceramic | 1kA | - | 10.9 | - | ELECTRIC FUSE | MEDIUM TIME LAG | 10 J | - | 5ms | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3101.0035.15 Schurter | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7040.3210 Schurter | 6 | - | - | - | Nickel | Holder | Requires Holder | 5mm x 20mm | - | - | - | 2 | Glass | - | - | - | - | SCHURTER Inc. | Bulk | Obsolete | Compliant | - | 32 V | 32 V | 32 V | -40°C ~ 70°C | - | D1TD | 0.197 Dia x 0.787 L (5.00mm x 20.00mm) | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | 15 A | - | - | - | 15 A | - | - | - | - | - | - | - | 32 V | - | 745 mW | - | Slow Blow | Cartridge, Glass | 100A | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | No | - | - | - | - | ||
![]() 3413.0329.11 Schurter Inc. | 213 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Strip | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | - | - | Active | Vendor Undefined | - | EAR99 | 4.3mOhm | NICKEL/GOLD | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE | - | 1.6mm | 12A | CSA; UL | 32V | cURus | 3.2mm | - | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 33 | 0.0039Ohm | ELECTRIC FUSE | - | 33 J | - | 10ms | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.2472.22 Schurter Inc. | 4245 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block with Clip | - | - | - | 2 | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | UMK 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 125V | - | TAPE AND REEL | - | - | 4A | CSA, IEC, UL, VDE | 250V | cURus, VDE | 11.3mm | - | - | - | 250V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 200A AC 100A DC | - | 9.4 | - | ELECTRIC FUSE | - | - | - | - | - | - | 3.9878mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3403.0267.23 Schurter Inc. | 28 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | 1.200007g | Ceramic | Tin | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | UMT-H | 0.606Lx0.211W x 0.211 H 15.40mmx5.35mmx5.35mm | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 250V | - | TAPE AND REEL | - | - | 200mA | UL; VDE | 277V | cURus, VDE | 15.4mm | - | 15.4mm x 5.35mm x 5.35mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 1.5kA | - | 0.095 | - | ELECTRIC FUSE | TIME LAG | - | 200mA | - | - | - | 5.35mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2040.0618 Schurter Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | Thermoplastic | 449.991981mg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | MSU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | - | Obsolete | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 2A | CCC; CSA; CUL; GR; IEC; ITU; TIA; UL; VDE | 250V | CCC, cURus, VDE | 8.5mm | - | 8.5mm x 9mm | - | 250V | - | 300mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 34 | - | ELECTRIC FUSE | TIME LAG | 34 J | - | - | - | - | 8.509mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7010.9890.63 Schurter Inc. | 1172 |
| - | 41 Weeks | Copper, Tin | Holder, Surface Mount | Holder | Cartridge, Non-Standard | - | END CAP | - | 2 | - | 69.994973mg | Ceramic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 172876 | 0.079Diax0.276L 2.00mmx7.00mm | e3 | yes | Active | Vendor Undefined | Clip | EAR99 | - | Tin (Sn) | - | - | - | - | 125V | - | BAG | - | - | 7A | CSA; UL | 63V | cURus | - | - | - | - | 63V | 7A | 840mW | 125V | Fast Blow | Cartridge, Ceramic | 300A | - | 8.5 | - | ELECTRIC FUSE | VERY FAST | 8 J | 7A | 5ms | - | 2mm | - | - | 7mm | No | No SVHC | ROHS3 Compliant | - | Lead Free |