- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Number of Circuits | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0001.2504.PT Schurter Inc. | 898 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.679993g | Ceramic | - | - | -55°C~125°C | Bulk | SPT 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 300V | - | - | - | 1A | CSA; IEC; UL | 250V | cURus | - | - | - | - | 250V | 2.5W | 300V | Slow Blow | Cartridge, Ceramic | 1.5kA | 1.1 | - | ELECTRIC FUSE | TIME LAG | 1 J | - | 10ms | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.3117.PT Schurter Inc. | 31 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | 1.479987g | Glass | - | 250V | -55°C~125°C | Bulk | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | 1A | CSA; IEC; UL | 250V | cURus | - | - | - | - | 250V | 1.6W | - | Slow Blow | Cartridge, Glass | 35A | 3.3 | - | ELECTRIC FUSE | TIME LAG | 3 J | - | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3410.0033.03 Schurter Inc. | 5424 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 99.988768mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 56mOhm | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 1.5A | CCC; CSA; UL | 125V | cURus | - | 1.55 mm | - | - | 125V | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.064 | 0.056Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 1.5494mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2070.0011.24 Schurter Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 350.003213mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | OSU 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Obsolete | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | 315mA | CSA; GR; IEC; ITU; TIA; UL; VDE | 250V | cURus, VDE | 11mm | 4.6 mm | 11mm x 4.6mm x 3.9mm | - | 250V | - | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.019 | - | ELECTRIC FUSE | - | - | - | 1ms | - | - | 3.9116mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8020.0603.G Schurter Inc. | 848 |
| - | 24 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | 3.000003g | Ceramic | - | 250V | -40°C~85°C | Bulk | SUT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | Clip | EAR99 | 5.6mOhm | - | - | - | - | - | - | - | - | 12A | UL | 250V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 500A | 72 | 0.0056Ohm | ELECTRIC FUSE | - | 72 J | - | 5000ms | - | 6.3mm | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7040.3160 Schurter Inc. | In Stock | - | Datasheet | 35 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.400013g | Glass | - | 125V | -40°C~70°C | Bulk | D1TD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BOX | - | 5A | - | 125V | UR | - | - | - | - | 125V | - | - | Slow Blow | Cartridge, Glass | 50A | 440 | - | ELECTRIC FUSE | SUPER TIME LAG | 440 J | - | 30ms | - | 5mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7010.3420 Schurter Inc. | 56 |
| Datasheet | 12 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.200007g | - | - | 220V | -40°C~70°C | Bulk | D1 | 0.197Diax0.787L 5.00mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | 1.25A | GAMT1; NF; NNO | 220V | - | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 60A | 0.47 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 5.2mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8020.5018.G Schurter Inc. | 5329 |
| Datasheet | 25 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | Ceramic | - | - | -40°C~85°C | - | SHT 6.3X32 | 0.250Diax1.252L 6.35mmx31.80mm | - | - | Active | Vendor Undefined | - | EAR99 | - | Nickel (Ni) | - | - | - | 63V | - | - | - | 5A | CSA, UL | 500V | cURus | - | - | 6.35mm x 31.8mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA AC 20kA DC | 271 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.3mm | - | - | 31.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0031.8560 Schurter Inc. | 384 |
| - | 15 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | - | Thermoplastic | Tin | 250V | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 85°C | -40°C | - | - | 500mA | - | - | 500mA | - | 250V | cURus, VDE | - | - | - | 1 | - | - | - | Fast Blow | Cartridge, Glass | 35A | 7.9 | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0031.8556 Schurter Inc. | 384 |
| - | 15 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | 2.890007g | Thermoplastic | Tin | 250V | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 85°C | -40°C | - | - | 200mA | - | - | 200mA | - | 250V | cURus, VDE | - | - | - | 1 | - | - | - | Fast Blow | Cartridge, Glass | 35A | 1.73 | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3403.0116.24 Schurter Inc. | 1749 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 350.003213mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMT | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e2 | yes | Active | Vendor Undefined | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | 4.6mm | 1A | CCC; CSA; UL | 250V | cURus | 11mm | - | 11mm x 4.6mm x 3.9mm | - | 250V | 146mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.99 | - | ELECTRIC FUSE | TIME LAG | - | - | 5ms | Supplemental | - | 3.9mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3404.2327.23 Schurter Inc. | 37 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | - | 470.006744mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | TAPE AND REEL | - | 2.5A | - | 125V | CCC | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 5.6 | - | ELECTRIC FUSE | TIME LAG | 5 J | - | 5ms | - | - | 5.9944mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3404.2322.22 Schurter Inc. | 28 |
| Datasheet | 7 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | END CAP | - | Thermoplastic | 470.006744mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | OMZ 125 | 0.472Lx0.205W x 0.236 H 12.00mmx5.20mmx6.00mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 5.2mm | 500mA | - | 125V | CCC | 12mm | - | 12mm x 5.2mm x 6mm | - | - | 47.5mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.16 | - | ELECTRIC FUSE | TIME LAG | - | - | 5ms | - | - | 6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3410.0035.04 Schurter Inc. | 28 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | 99.988768mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | MGA | 0.126Lx0.061W x 0.061 H 3.20mmx1.55mmx1.55mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | 39mOhm | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 2A | CCC; CSA; UL | 125V | cURus | 3.2mm | - | 3.2mm x 1.55mm x 1.55mm | - | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.089 | 0.039Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 5000ms | - | - | 1.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3413.0217.24 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Glass | 99.988768mg | - | - | - | -55°C~90°C | Tape & Reel (TR) | USI 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | 67mOhm | Nickel/Gold (Ni/Au) | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | 1.6mm | 1.25A | CCC; CSA; CUL; IEC; UL; VDE | 32V | cURus, VDE | 3.2mm | - | 3.2mm x 1.6mm x 0.6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | 0.31 | 0.067Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1ms | - | - | 600μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0031.8315 Schurter Inc. | 744 |
| - | 13 Weeks | Tin | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | 3.730003g | Polyethylene, Thermoplastic | Tin | 250V | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 85°C | -40°C | - | - | 630mA | - | - | 630mA | - | 250V | cURus, VDE | - | - | - | 1 | - | - | - | Fast Blow | Cartridge, Glass | 35A | 4.35 | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0031.8513 Schurter Inc. | 372 |
| - | 15 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 5mm x 20mm w/Holder | - | - | - | - | 3.730003g | Polyethylene, Thermoplastic | Tin | 250V | -40°C~85°C | Tape & Reel (TR) | OGN-SMD | 0.197Diax0.787L 5.00mmx20.00mm | - | - | Active | Vendor Undefined | - | - | - | - | 85°C | -40°C | - | - | 1A | - | - | 1A | - | 250V | cURus, VDE | - | - | - | 1 | - | - | - | Fast Blow | Cartridge, Glass | 35A | 19.4 | - | - | - | - | - | - | - | - | - | 19.9898mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3402.0044.22 Schurter Inc. | 37 |
| - | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | 99.988768mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMF 63 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 375mA | CCC; CSA; UL | 63V | cURus | 7.4mm | 3.1 mm | - | - | 63V | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.013 | - | ELECTRIC FUSE | VERY FAST | - | - | 10ms | - | - | 2.5908mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 8020.0505.PT Schurter Inc. | 488 |
| Datasheet | 24 Weeks | Tin | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | 620.004071mg | Ceramic | Copper | 250V | -20°C~70°C | Bulk | SPT 3.6x10 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | Vendor Undefined | Axial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | - | - | 125mA | CSA; CQC; IEC; VDE | 250V | CQC, VDE | - | - | 3.9mm x 11mm | - | 250V | - | - | Slow Blow | Cartridge, Ceramic | 35A | 0.15 | - | ELECTRIC FUSE | TIME LAG | - | 125mA | 20ms | - | 3.6mm | - | - | 11mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7022.0880 Schurter Inc. | 60 |
| - | 28 Weeks | Copper, Tin | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | Ceramic | 3.000003g | - | - | 660V | -40°C~85°C | Bulk | A12FA | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | TIN/TIN COPPER | - | - | - | - | - | BOX | - | 2A | UL | 660V | UR | 6.35mm | - | 6.35mm x 31.8mm | - | 660V | 4.5W | - | Fast Blow | Cartridge, Ceramic | 30kA | 0.89 | - | ELECTRIC FUSE | SUPER FAST | - | 2A | 3600000ms | - | - | - | - | 31.8mm | No | No SVHC | ROHS3 Compliant | - | - |