- Circuit Protection Type
- ECCN Code
- Reference Standard
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Factory Lead Time
- Fuse Type
- Melting I2t
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Schurter Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | RoHS | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Fuse Class | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7010.9913.03 Schurter Inc. | 30 |
| Datasheet | 41 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 149.997327mg | - | - | - | - | - | - | -55°C~85°C | Bulk | MKF | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 125V | - | BAG | - | - | 5A | CSA; UL | 63V | cURus | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | - | 4 | - | ELECTRIC FUSE | VERY FAST | 4 J | - | - | 5ms | - | 2.5mm | 2.54mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1114.13 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | - | - | Thermoplastic | 660.005248mg | - | - | - | - | - | 250V | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | - | - | Active | Vendor Undefined | Radial | - | - | - | 85°C | -40°C | - | 250V | 800mA | - | - | 5mm | 800mA | - | 250V | cURus | - | - | - | 250V | - | 330mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 1.5 | - | - | - | - | - | - | - | - | - | 8.001mm | 11.5062mm | 5.0038mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1111.13 Schurter Inc. | 119 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | - | 660.005248mg | - | - | - | - | - | - | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | BAG | - | - | 400mA | CCC; CSA; IEC; UL | 250V | cURus | 11.5mm | 5 mm | 11.5mm x 5mm x 8mm | 250V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.49 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 10ms | - | - | 8.001mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3412.0115.24 Schurter Inc. | 70 |
| - | 9 Weeks | Tin | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 992.233309μg | Glass | Copper | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | SMD/SMT | EAR99 | 75mOhm | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 800μm | 1A | CCC; CSA; UL | 32V | cURus | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | 32V | - | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.06 | 0.075Ohm | ELECTRIC FUSE | SUPER FAST | - | - | - | 60000ms | - | - | 600μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7100.1170.13 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | Thermoplastic | 660.005248mg | - | - | - | - | - | - | -40°C~85°C | Bulk | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | BAG | - | 5mm | 3.15A | CCC; CSA; IEC; UL; VDE | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | 520mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 2.4 | - | ELECTRIC FUSE | - | 2 J | - | - | 1ms | - | - | 8.001mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1169.13 Schurter Inc. | 28 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | Thermoplastic | 660.005248mg | - | - | - | - | - | - | -40°C~85°C | Bulk | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | BAG | - | 5mm | 2.5A | CCC; CSA; IEC; UL; VDE | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | 500mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 1.2 | - | ELECTRIC FUSE | - | 1 J | - | - | 1ms | - | - | 8.001mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1123.13 Schurter Inc. | 376 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | - | 660.005248mg | - | - | - | - | - | 250V | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | - | - | BAG | - | - | 6.3A | CCC; CSA; IEC; UL | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | - | 250V | Slow Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 53 | - | ELECTRIC FUSE | TIME LAG | 53 J | - | - | 10ms | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1122.13 Schurter Inc. | 108 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | - | 660.005248mg | - | - | - | - | - | - | -40°C~85°C | Bulk | FRT 250T | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | BAG | - | 5mm | 5A | CCC; CSA; IEC; UL | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | 860mW | 250V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 32 | - | ELECTRIC FUSE | TIME LAG | 32 J | - | - | 10ms | - | - | 8.001mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7100.1167.13 Schurter Inc. | 102 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | Thermoplastic | 660.005248mg | - | - | - | - | - | - | -40°C~85°C | Bulk | FRT 250F | 0.453Lx0.197W x 0.315 H 11.50mmx5.00mmx8.00mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | 250V | - | BAG | - | 5mm | 1.6A | CCC; CSA; IEC; UL; VDE | 250V | cURus | - | - | 11.5mm x 5mm x 8mm | 250V | - | 340mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | 0.61 | - | ELECTRIC FUSE | - | - | - | - | 1ms | - | - | 5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.7106 Schurter Inc. | 915 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 449.991981mg | Thermoplastic | - | - | - | - | 250V | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | - | 125mA | CCC; CSA; UL | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | 250V | 125mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | - | 0.0567 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 60000ms | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0034.7115 Schurter Inc. | 124 |
| - | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | 449.991981mg | Thermoplastic | - | - | - | - | 250V | -40°C~85°C | Bulk | MSTU 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BAG | - | - | 1A | CCC; CSA; UL | 250V | cULus | 8.5mm | - | 8.5mm x 8.5mm | 250V | 1A | 107W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 640 μm | - | 6.85 | - | ELECTRIC FUSE | TIME LAG | 6 J | - | - | 60000ms | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3405.0163.24 Schurter Inc. | 4070 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | 2 | - | 229.999681mg | Ceramic | - | - | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | UMF 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 3mm | 500mA | UL; VDE | 250V | cURus, VDE | 10.1mm | - | 10.1mm x 3mm x 3.75mm | 250V | - | 500mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 200A | - | - | 0.27 | - | ELECTRIC FUSE | - | - | 500mA | - | - | - | - | 3mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3412.0114.11 Schurter Inc. | 156 |
| - | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | -55°C~90°C | Strip | USF 0603 | 0.063Lx0.031W x 0.024 H 1.60mmx0.80mmx0.60mm | e3 | - | Active | Vendor Undefined | - | EAR99 | 90mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | 750mA | BLISTER TAPE | - | - | - | CCC; CSA; UL | 63V | cURus | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.75A | 0.04 | 0.09Ohm | ELECTRIC FUSE | SUPER FAST | - | - | 32V | 60000ms | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() 0034.1517.PT Schurter Inc. | 2724 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | 1.479987g | Glass | - | - | - | - | 250V | -55°C~125°C | Bulk | FSF 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | 1.6W | - | 1.25A | CSA; IEC; UL | 250V | cURus | - | - | 5.4mm x 22.5mm | 250V | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 1.81 | - | ELECTRIC FUSE | VERY FAST | 1 J | - | - | 20ms | - | 5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3403.0122.24 Schurter Inc. | 2274 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | Thermoplastic | 350.003213mg | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | OMT | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BLISTER TAPE AND REEL | - | 4.6mm | 4A | CCC; CSA; UL | 125V | cURus | 11mm | - | 11mm x 4.6mm x 3.9mm | 125V | - | 240mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 23 | - | ELECTRIC FUSE | TIME LAG | 23 J | - | - | 5ms | - | - | 3.9mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7010.9904.03 Schurter Inc. | 462 |
| Datasheet | 41 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | 149.997327mg | - | - | - | - | - | - | -55°C~85°C | Bulk | MKF | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 125V | - | BAG | - | - | 500mA | CSA; UL | 125V | cURus | - | - | - | 125V | - | - | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | - | 0.046 | - | ELECTRIC FUSE | VERY FAST | - | - | - | 5ms | - | 2.5mm | 2.54mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0034.3103 Schurter Inc. | In Stock | - | - | - | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | 2 | - | 1.000001g | Glass | - | - | - | - | 250V | -55°C~125°C | Bulk | FST 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | BOX | - | - | 40mA | CSA; IEC; UL; VDE | 250V | CCC, cURus, VDE | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.0027 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 10ms | L | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0001.2714.11 Schurter Inc. | 874 |
| - | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | 1.000001g | Ceramic | - | Copper | - | - | - | -55°C~125°C | Bulk | SMD-SPT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8536.10.00.40 | 150V | - | BAG | 4W | - | 10A | CSA; IEC; UL; VDE | 250V | cURus, VDE | - | - | - | 250V | 10A | 4W | 150V | Slow Blow | Cartridge, Ceramic | 1kA AC 1.5kA DC | - | - | 400 | - | ELECTRIC FUSE | TIME LAG | 400 J | 10A | - | 10ms | - | 5.2mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0001.2537 Schurter Inc. | In Stock | - | Datasheet | - | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | Glass | 2.449994g | - | - | - | - | - | - | -40°C~85°C | Bulk | SPT 6.3x32 | 0.250Diax1.252L 6.35mmx31.80mm | - | yes | Obsolete | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | 63V | - | BOX | - | - | 20A | CUL; UL | 250V | cURus | - | - | 6.35mm x 31.8mm | 250V | 20A | 4.3W | - | Slow Blow | Cartridge, Ceramic | 1kA AC 20kA DC | - | - | 2670 | - | ELECTRIC FUSE | TIME LAG | 2670 J | - | - | 15ms | H | 6.35mm | - | - | - | 31.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3101.0036.15 Schurter | In Stock | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |