- Series
- Approval Agency
- Max Current Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
Attribute column
Manufacturer
Schurter PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Current Rating | Reference Standard | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Lead Pitch | Body Breadth | Physical Dimension | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Trip Time or Delay | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFNF.012.2 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | 6.010099mg | - | - | -40°C~85°C | Tape & Reel (TR) | PFNF | 0.126Lx0.063W 3.20mmx1.60mm | e4 | yes | Active | Vendor Undefined | 2 | - | - | Polymeric | - | Gold (Au) | 1.35 OHMS MINIMUM AT 23 DEG CEL | - | - | TR, BLISTER | - | - | 3216 | cURus, TUV | - | 1206 | - | - | - | - | - | - | - | 10A | 400mW | DUAL ENDED | 30V | - | 120mA | - | TEMPERATURE SENSING | - | 200ms | 1.35Ohm | 8.5Ohm | - | 290mA | - | - | - | - | 0.043 1.10mm | - | No | ROHS3 Compliant | - | - | ||
![]() PFRA.185 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB | Through Hole | Radial, Disc | - | WIRE | - | 480.014126mg | - | 30V | -40°C~85°C | Bulk | PFRA | 0.472Dia x 0.118 T 12.00mmx3.00mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 110mOhm | Tin (Sn) | 0.04 OHMS AT 23 DEG CEL | 8533.40.80.70 | 30V | - | 40A | - | - | cURus, TUV | - | - | 5.8mm | - | 12mm x 3mm x 18.4mm | - | - | 0.201 5.10mm | - | 40A | 1W | - | 30V | 40V | 1.85A | 1.85A | TEMPERATURE SENSING | - | 8.7s | 40mOhm | 110mOhm | - | 3.7A | - | 12mm | 18.4mm | 0.724 18.40mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.025 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB | Through Hole | Radial, Disc | - | WIRE | - | 149.997327mg | Tin | 60V | -40°C~85°C | Bulk | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 3Ohm | - | 1 OHMS AT 23 DEG CEL | 8533.40.80.70 | 60V | - | 40A | - | - | cURus, TUV | - | - | 5.8mm | - | 7.4mm x 3.1mm x 12.7mm | - | 60V | 0.201 5.10mm | - | 40A | 450mW | - | 60V | 40V | 250mA | 250mA | TEMPERATURE SENSING | - | 2.5s | 1Ohm | 3Ohm | - | 500mA | - | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.700 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | 660.005248mg | - | - | -40°C~85°C | Bulk | PFRA | 0.870Lx0.118W 22.10mmx3.00mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 30mOhm | Tin (Sn) | 0.005 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | - | 40A | - | - | cURus, TUV | - | - | 10.9mm | - | 22.1mm x 3mm x 29.8mm | - | - | 0.402 10.20mm | - | 40A | 3.8W | - | 30V | 40V | 7A | 7A | TEMPERATURE SENSING | - | 17.5s | 5mOhm | 30mOhm | - | 14A | - | 22.1mm | - | 1.173 29.80mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFSM.050.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 419.998185mg | Brass | 60V | -40°C~85°C | Tape & Reel (TR) | PFSM | 0.289Lx0.214W 7.36mmx5.44mm | e3 | yes | Active | Vendor Undefined | 2 | SMD/SMT | EAR99 | Polymeric | 700mOhm | Tin (Sn) | - | 8533.40.80.70 | - | TR, BLISTER | 10A | - | - | cURus, TUV | - | - | - | - | 7.98mm x 5.44mm x 3.18mm | - | - | - | - | 40A | 1.7W | DUAL ENDED | 60V | - | 500mA | - | TEMPERATURE SENSING | - | 4s | 350mOhm | 1.4Ohm | - | 1A | - | - | 3.18mm | - | 0.125 3.18mm | 3.18mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PFSM.150.33.2 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | - | J BEND | - | 419.998185mg | Brass | 33V | -40°C~85°C | Tape & Reel (TR) | PFSM | 0.344Lx0.264W 8.75mmx6.71mm | - | - | Active | Vendor Undefined | 2 | - | EAR99 | Polymeric | 60mOhm | - | - | 8533.40.80.70 | - | TR, BLISTER | 2.6A | - | - | cURus, TUV | - | - | - | - | 9.5mm x 6.71mm x 3mm | - | - | - | - | 40A | 1.9W | DUAL ENDED | 33V | - | 1.5A | - | TEMPERATURE SENSING | - | 5s | 60mOhm | 230mOhm | - | 3A | - | - | 3mm | - | 0.118 3.00mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PFUF.020.2 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | PCB | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | 19.986414mg | Electroless Nickel | 30V | -40°C~85°C | Tape & Reel (TR) | PFUF | 0.127Lx0.093W 3.22mmx2.35mm | - | - | Active | Vendor Undefined | 2 | SMD/SMT | EAR99 | Polymeric | - | - | 0.4 OHMS AT 23 DEG CEL | 8533.40.80.70 | 30V | TR, BLISTER, 7 INCH | 10A | - | 3225 | cURus, TUV | - | 1210 | - | - | - | - | - | - | - | 10A | 600mW | DUAL ENDED | 30V | - | 200mA | 200mA | OVERLOAD PROTECTION | - | 20ms | 400mOhm | 5Ohm | - | 400mA | - | - | 1.1mm | - | 0.037 0.95mm | - | No | ROHS3 Compliant | - | - | ||
![]() PFRA.900 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB | Through Hole | Radial, Disc | - | WIRE | - | 660.005248mg | - | 30V | -40°C~85°C | Bulk | PFRA | 0.953Lx0.118W 24.20mmx3.00mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | - | Polymeric | 20mOhm | Tin (Sn) | 0.005 OHMS AT 23 DEG CEL | - | 30V | - | 40A | - | - | cURus, TUV | - | - | 10.9mm | - | 24.2mm x 3mm x 32.9mm | - | - | 0.402 10.20mm | - | 40A | 4.2W | - | 30V | 40V | 9A | 9A | TEMPERATURE SENSING | - | 20s | 5mOhm | 20mOhm | - | 18A | - | 24.2mm | 32.9mm | 1.295 32.90mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.600 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 660.005248mg | - | - | -40°C~85°C | Bulk | PFRA | 0.760Lx0.118W 19.30mmx3.00mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 40mOhm | Tin (Sn) | - | 8533.40.80.70 | - | - | 40A | - | - | cURus, TUV | - | - | 10.9mm | - | 19.3mm x 3mm x 31.9mm | - | - | 0.402 10.20mm | 810 μm | 40A | 3.5W | - | 30V | 40V | 6A | 6A | TEMPERATURE SENSING | - | 16s | 5mOhm | 40mOhm | - | 12A | - | 19.3mm | - | 1.256 31.90mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.800 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB | Through Hole | Radial, Disc | - | WIRE | - | 660.005248mg | - | 30V | -40°C~85°C | Bulk | PFRA | 0.953Lx0.118W 24.20mmx3.00mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 30mOhm | Tin (Sn) | 0.005 OHMS AT 23 DEG CEL | 8533.40.80.70 | 30V | - | 40A | - | - | cURus, TUV | - | - | 10.9mm | - | 24.2mm x 3mm x 32.9mm | - | - | 0.402 10.20mm | - | 40A | 4W | - | 30V | 40V | 8A | 8A | TEMPERATURE SENSING | - | 18.8s | 5mOhm | 30mOhm | - | 16A | - | 24.2mm | 32.9mm | 1.295 32.90mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.010.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | 130.010913mg | - | - | -40°C~85°C | Tape & Reel (TR) | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | - | Polymeric | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | 2.5 TO 4.5 OHMS AT 23 DEG CEL | - | - | TR | 40A | - | - | cURus, TUV | - | - | 5.8mm | - | 7.4mm x 3.1mm x 12.7mm | - | - | 0.201 5.10mm | - | 40A | 380mW | - | 60V | - | 100mA | 100mA | TEMPERATURE SENSING | - | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | 7.4mm | - | 0.500 12.70mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.010 Schurter Inc. | In Stock | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 130.010913mg | Copper | 60V | -40°C~85°C | Bulk | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 7.5Ohm | Tin (Sn) | - | 8533.40.80.70 | 60V | - | 40A | - | - | cURus, TUV | - | - | - | - | - | - | - | 0.201 5.10mm | 510 μm | 40A | 380mW | - | 60V | 40V | 100mA | 100mA | TEMPERATURE SENSING | - | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.110.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | 259.993477mg | - | - | -40°C~85°C | Tape & Reel (TR) | PFRA | 0.350Dia x 0.118 T 8.90mmx3.00mm | e2 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 270mOhm | Tin/Silver (Sn/Ag) | 0.1 TO 0.18 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | 40A | - | - | cURus, TUV | - | - | 5.8mm | - | 8.9mm x 3mm x 14mm | - | - | 0.201 5.10mm | - | 40A | 700mW | - | 30V | - | 1.1A | - | TEMPERATURE SENSING | - | 6.6s | 100mOhm | 270mOhm | - | 2.2A | - | 8.9mm | - | 0.551 14.00mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFMF.110.16.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | 18.001947mg | - | - | -40°C~85°C | Tape & Reel (TR) | PFMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | Vendor Undefined | - | - | - | Polymeric | - | - | - | - | - | Y | - | CSA, UL | 4532 | cURus, TUV | - | 1812 | - | - | 4.37mm x 3.07mm x 0.85mm | - | 16V | - | - | 100A | - | - | - | - | - | 1.1A | - | 16V | 300ms | 40mOhm | 210mOhm | 2.2A | - | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() PFRA.040.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | 229.999681mg | - | - | -40°C~85°C | Tape & Reel (TR) | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | e2 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 1.29Ohm | Tin/Copper (Sn/Cu) | 0.52 TO 0.86 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | 40A | - | - | cURus, TUV | - | - | 5.8mm | - | 7.4mm x 13.7mm x 3.1mm | - | - | 0.201 5.10mm | - | 40A | 550mW | - | 60V | - | 400mA | 400mA | TEMPERATURE SENSING | - | 3.8s | 520mOhm | 1.29Ohm | - | 800mA | - | 7.4mm | - | 0.539 13.70mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFRY.160 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 350.003213mg | - | - | -40°C~85°C | Bulk | PFRY | 0.549Lx0.118W 13.94mmx3.00mm | e3 | yes | Active | Vendor Undefined | 2 | - | - | Polymeric | - | Tin (Sn) | - | - | - | - | - | - | - | cURus, TUV | - | - | 5.8mm | - | 13.94mm x 3mm x 19.9mm | - | - | 0.201 5.10mm | 810 μm | 40A | 1.9W | - | 72V | - | 1.6A | - | TEMPERATURE SENSING | - | 11.4s | 90mOhm | 220mOhm | - | 3.2A | - | - | - | 0.783 19.90mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() PFMF.010.2 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | WRAPAROUND | - | 18.001947mg | Electroless Nickel | 60V | -40°C~85°C | Tape & Reel (TR) | PFMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | Vendor Undefined | 2 | SMD/SMT | - | Polymeric | - | - | - | - | 60V | TR, BLISTER | 40A | - | 4532 | cURus, TUV | - | 1812 | - | - | 4.37mm x 3.07mm x 1.1mm | 60V | - | - | - | 40A | 800mW | DUAL ENDED | 60V | - | 100mA | 100mA | TEMPERATURE SENSING | - | 1.5s | 700mOhm | 15Ohm | - | 300mA | - | - | 1.1mm | - | 0.043 1.10mm | - | No | ROHS3 Compliant | - | - | ||
![]() PFRA.185.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | 480.014126mg | - | - | -40°C~85°C | Tape & Reel (TR) | PFRA | 0.472Dia x 0.118 T 12.00mmx3.00mm | e2 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 110mOhm | Tin/Silver (Sn/Ag) | 0.04 TO 0.07 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | 40A | - | - | cURus, TUV | - | - | 5.8mm | - | 12mm x 3mm x 18.4mm | - | - | 0.201 5.10mm | - | 40A | 1W | - | 30V | - | 1.85A | 1.85A | TEMPERATURE SENSING | - | 8.7s | 40mOhm | 110mOhm | - | 3.7A | - | 12mm | - | 0.724 18.40mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFMF.110.2 Schurter Inc. | In Stock | - | - | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | WRAPAROUND | - | 18.001947mg | Electroless Nickel | 6V | -40°C~85°C | Tape & Reel (TR) | PFMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | Vendor Undefined | 2 | SMD/SMT | EAR99 | Polymeric | - | - | - | 8536.10.00.40 | 6V | TR, BLISTER, 7 INCH | 100A | CSA; TUV; UL | 4532 | cURus, TUV | 4.73mm | 1812 | - | 3.41 mm | 4.73mm x 3.41mm x 1.1mm | - | - | - | - | 100A | 800mW | - | 6V | - | 1.1A | 1.1A | - | - | 300ms | 40mOhm | 210mOhm | - | 2.2A | 0.3 s | - | 850μm | - | 0.033 0.85mm | - | No | ROHS3 Compliant | - | - | ||
![]() PFUF.110.2 Schurter Inc. | In Stock | - | - | 12 Weeks | - | PCB | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | 19.986414mg | Electroless Nickel | 6V | -40°C~85°C | Tape & Reel (TR) | PFUF | 0.127Lx0.102W 3.22mmx2.58mm | - | - | Active | Vendor Undefined | 2 | SMD/SMT | EAR99 | Polymeric | - | - | 0.05 OHMS AT 23 DEG CEL | 8533.40.80.70 | 6V | TR, BLISTER, 7 INCH | 40A | - | 3225 | cURus, TUV | - | 1210 | - | - | - | - | - | - | - | 40A | 600mW | DUAL ENDED | 6V | 6V | 1.1A | 1.1A | OVERLOAD PROTECTION | - | 1s | 50mOhm | 210mOhm | - | 2.2A | - | - | 850μm | - | 0.028 0.70mm | - | No | ROHS3 Compliant | Lead Free | - |