- Series
- Approval Agency
- Max Current Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
Attribute column
Manufacturer
Schurter PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Packing Method | Current Rating | Approval Agency | Working Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Hold Current | Thermistor Application | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Trip Current | Height | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFSM.030.2 Schurter Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 419.998185mg | Brass | 60V | -40°C~85°C | Tape & Reel (TR) | PFSM | 0.289Lx0.214W 7.36mmx5.44mm | Active | Vendor Undefined | 2 | SMD/SMT | EAR99 | Polymeric | 2.4Ohm | 8533.40.80.70 | TR, BLISTER | 10A | cURus, TUV | 60V | 40A | 1.7W | DUAL | 60V | 300mA | OVERLOAD PROTECTION | 3s | 900mOhm | 4.8Ohm | 600mA | 3.18mm | 0.125 3.18mm | 3.18mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 |