- Series
- Approval Agency
- Max Current Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
Attribute column
Manufacturer
Schurter PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Spacing | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height Seated (Max) | Thickness (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFMU.050.2 Schurter Inc. | In Stock | - | Datasheet | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | PFMU | 0.127Lx0.101W 3.22mmx2.56mm | - | - | Obsolete | Vendor Undefined | 2 | - | EAR99 | Polymeric | - | - | - | - | 0.23 TO 0.8 OHMS AT 23 DEG CEL | 8533.40.80.70 | 13.2V | TR | - | - | - | CSA, TUV, UL | - | - | - | 40A | 1W | DUAL | - | - | 500mA | - | OVERLOAD PROTECTION | 13.2V | 100ms | 180mOhm | 900mOhm | - | 1A | - | - | 0.024 0.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.010.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 130.010913mg | -40°C~85°C | Tape & Box (TB) | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 7.5Ohm | - | - | - | 2.5 TO 4.5 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 0.38W | CSA, TUV, UL | - | 5.8mm | 0.201 5.10mm | 40A | - | - | - | 60V | 100mA | 100mA | OVERLOAD PROTECTION | 60V | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | 0.500 12.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRX.135.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 289.987272mg | -40°C~85°C | Tape & Box (TB) | PFRX | 0.571Dia x 0.122 T 14.50mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 190mOhm | - | - | - | 0.12 TO 0.19 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 1.7W | CSA, TUV, UL | - | - | 0.201 5.10mm | 40A | - | - | - | 60V | 1.35A | 1.35A | OVERLOAD PROTECTION | 60V | 9.6s | 120mOhm | 300mOhm | - | 2.7A | - | 0.772 19.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFMD.014.2 Schurter Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | PFMD | 0.179Lx0.121W 4.55mmx3.07mm | - | - | Obsolete | Vendor Undefined | 2 | SMD/SMT | - | Polymeric | 6.5Ohm | - | - | - | 0.4 TO 6.5 OHMS AT 23 DEG CEL | - | - | TR | 40A | 4532 | - | CSA, TUV, UL | 1812 | 3.2mm | - | 40A | 1W | DUAL | - | 60V | 140mA | 140mA | OVERLOAD PROTECTION | 60V | 150ms | 400mOhm | 6.5Ohm | - | 340mA | - | - | 0.043 1.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() PFST.120 Schurter Inc. | In Stock | - | Datasheet | User Defined | Strap | YES | FLAT | SURFACE MOUNT | - | -40°C~85°C | Bulk | PFST | 0.827Lx0.199W 21.00mmx5.05mm | - | - | Obsolete | Vendor Undefined | 2 | Axial | EAR99 | Polymeric | 220mOhm | - | - | - | 0.085 TO 0.16 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | - | 100A | - | 1.2W | CSA, TUV, UL | - | - | - | 100A | - | - | - | 15V | 1.2A | 1.2A | OVERLOAD PROTECTION | 15V | 5s | 85mOhm | 220mOhm | - | 2.7A | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() PFRX.185.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 480.014126mg | -40°C~85°C | Tape & Box (TB) | PFRX | 0.701Dia x 0.122 T 17.80mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 120mOhm | - | - | - | 0.08 TO 0.12 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 2.1W | CSA, TUV, UL | - | - | 0.201 5.10mm | 40A | - | - | - | 60V | 1.85A | 1.85A | OVERLOAD PROTECTION | 60V | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | 0.902 22.90mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.030.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | - | Polymeric | 2.1Ohm | - | - | - | 0.76 TO 1.36 OHMS AT 23 DEG CEL | - | - | AMMO PACK | 40A | - | 0.5W | CSA, TUV, UL | - | 5.8mm | 0.201 5.10mm | 40A | - | - | - | 60V | 300mA | 300mA | OVERLOAD PROTECTION | 60V | 3s | 760mOhm | 2.1Ohm | - | 600mA | - | 0.528 13.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFLT.300 Schurter Inc. | In Stock | - | Datasheet | User Defined | Strap | YES | FLAT | SURFACE MOUNT | - | -45°C~85°C | Bulk | PFLT | 1.185Lx0.532W 30.10mmx13.50mm | - | - | Obsolete | Vendor Undefined | 2 | Axial | - | Polymeric | 55mOhm | - | - | - | 0.015 TO 0.031 OHMS AT 23 DEG CEL | - | - | - | 100A | - | 2W | CSA, TUV, UL | - | - | - | 100A | - | - | - | 24V | 3A | 3A | OVERLOAD PROTECTION | 24V | 4s | 15mOhm | 55mOhm | - | 6.3A | - | - | 0.043 1.10mm | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.050.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | PFRA | 0.311Dia x 0.122 T 7.90mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 1.17Ohm | - | - | - | 0.41 TO 0.77 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 0.75W | CSA, TUV, UL | - | 5.8mm | 0.201 5.10mm | 40A | - | - | - | 60V | 500mA | 500mA | OVERLOAD PROTECTION | 60V | 4s | 410mOhm | 1.17Ohm | - | 1A | - | 0.539 13.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRX.110.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 259.993477mg | -40°C~85°C | Tape & Box (TB) | PFRX | 0.512Dia x 0.122 T 13.00mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 250mOhm | - | - | - | 0.15 TO 0.25 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 1.5W | CSA, TUV, UL | - | - | 0.201 5.10mm | 40A | - | - | - | 60V | 1.1A | 1.1A | OVERLOAD PROTECTION | 60V | 8.2s | 150mOhm | 380mOhm | - | 2.2A | - | 0.709 18.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.300.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | PFRA | 0.472Lx0.118W 12.00mmx3.00mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 80mOhm | - | - | - | 0.02 TO 0.05 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 2W | CSA, TUV, UL | - | 5.8mm | 0.201 5.10mm | 40A | - | - | - | 30V | 3A | 3A | OVERLOAD PROTECTION | 30V | 10.8s | 20mOhm | 80mOhm | - | 6A | - | 0.720 18.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFLT.190 Schurter Inc. | In Stock | - | Datasheet | User Defined | Strap | YES | FLAT | SURFACE MOUNT | - | -45°C~85°C | Bulk | PFLT | 0.880Lx0.417W 22.35mmx10.60mm | - | - | Obsolete | Vendor Undefined | 2 | Axial | EAR99 | Polymeric | 100mOhm | - | - | - | 0.03 TO 0.057 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | - | 100A | - | 1.9W | CSA, TUV, UL | - | - | - | 100A | - | - | - | 24V | 1.9A | 1.9A | OVERLOAD PROTECTION | 24V | 3s | 30mOhm | 100mOhm | - | 4.2A | - | - | 0.043 1.10mm | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.110.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | - | - | - | 259.993477mg | -40°C~85°C | Tape & Box (TB) | PFRA | 0.350Dia x 0.118 T 8.90mmx3.00mm | - | - | Obsolete | Not Applicable | - | Radial | - | Polymeric | 270mOhm | - | 85°C | -40°C | - | - | - | - | 40A | - | - | CSA, TUV, UL | - | 5.8mm | 0.201 5.10mm | 40A | - | - | - | - | 1.1A | 1.1A | - | 30V | 6.6s | 100mOhms | 270mOhms | 2.2A | 2.2A | - | 0.551 14.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRX.135.2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 289.987272mg | -40°C~85°C | Tape & Reel (TR) | PFRX | 0.571Dia x 0.122 T 14.50mmx3.10mm | e2 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 190mOhm | Tin/Silver (Sn/Ag) | - | - | 0.12 TO 0.19 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | 40A | - | 1.7W | CSA, TUV, UR | - | - | 0.201 5.10mm | 40A | - | - | - | 60V | 1.35A | 1.35A | TEMPERATURE SENSING | 60V | 9.6s | 120mOhm | 300mOhm | - | 2.7A | 14.5mm | 0.772 19.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRX.110 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 259.993477mg | -40°C~85°C | Bulk | PFRX | 0.512Dia x 0.122 T 13.00mmx3.10mm | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 250mOhm | Tin (Sn) | - | - | 0.15 TO 0.25 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | 40A | - | 1.5W | CSA, TUV, UR | - | - | 0.201 5.10mm | 40A | - | - | - | 60V | 1.1A | 1.1A | TEMPERATURE SENSING | 60V | 8.2s | 150mOhm | 380mOhm | - | 2.2A | 13mm | 0.709 18.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.250.3.010 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 660.005248mg | -40°C~85°C | Tape & Box (TB) | PFRA | 0.472Lx0.122W 12.00mmx3.10mm | - | - | Obsolete | Not Applicable | 2 | Radial | - | Polymeric | 70mOhm | - | - | - | 0.02 TO 0.05 OHMS AT 23 DEG CEL | - | - | AMMO PACK | 40A | - | 1.2W | CSA, TUV, UL | - | 5.8mm | 0.232 5.90mm | 40A | - | - | - | 30V | 2.5A | 2.5A | OVERLOAD PROTECTION | 30V | 10.3s | 20mOhm | 80mOhm | - | 5A | - | 0.720 18.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRA.400.3 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 660.005248mg | -40°C~85°C | Tape & Box (TB) | PFRA | 0.567Lx0.118W 14.40mmx3.00mm | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 50mOhm | - | - | - | 0.01 TO 0.03 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | 40A | - | 2.5W | CSA, TUV, UL | - | 5.8mm | 0.201 5.10mm | 40A | - | - | - | 30V | 4A | 4A | OVERLOAD PROTECTION | 30V | 12.7s | 10mOhm | 50mOhm | - | 8A | - | 0.976 24.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFRX.375 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | NO | WIRE | - | 670.01263mg | -40°C~85°C | Bulk | PFRX | 1.118Dia x 0.122 T 28.40mmx3.10mm | e2 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 50mOhm | Tin/Silver (Sn/Ag) | - | - | 0.03 TO 0.05 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | - | 40A | - | - | CSA, TUV, UR | - | - | 0.402 10.20mm | 40A | 3.2W | - | 60V | - | 3.75A | 3.75A | TEMPERATURE SENSING | - | 24s | 30mOhm | 80mOhm | - | 7.5A | 28.4mm | 1.319 33.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFMD.150.2 Schurter Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | PFMD | 0.179Lx0.121W 4.55mmx3.07mm | - | - | Obsolete | Vendor Undefined | 2 | SMD/SMT | EAR99 | Polymeric | 120mOhm | - | - | - | 0.03 TO 0.12 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | 100A | 4532 | 1.5W | CSA, TUV, UL | 1812 | 3.2mm | - | 100A | - | DUAL | - | 6V | 1.5A | 1.5A | OVERLOAD PROTECTION | 6V | 500ms | 30mOhm | 120mOhm | - | 3A | - | - | 0.033 0.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() PFLT.340 Schurter Inc. | In Stock | - | Datasheet | User Defined | Strap | YES | FLAT | SURFACE MOUNT | - | -45°C~85°C | Bulk | PFLT | 0.984Lx0.604W 25.00mmx15.35mm | - | - | Obsolete | Vendor Undefined | 2 | Axial | - | Polymeric | 50mOhm | - | - | - | 0.016 TO 0.027 OHMS AT 23 DEG CEL | - | - | - | 100A | - | 2.7W | CSA, TUV, UL | - | - | - | 100A | - | - | - | 24V | 3.4A | 3.4A | OVERLOAD PROTECTION | 24V | 5s | 16mOhm | 50mOhm | - | 6.8A | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free |