- Capacitance @ Frequency
- Energy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Varistor Voltage (Max)
Attribute column
Manufacturer
Schurter TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Resistor Type | Reach Compliance Code | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0070.1141.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 10mm | - | WIRE | 1.000001g | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 7.5nF | - | VARISTOR | unknown | - | 1 | 11V | RADIAL | 14V | - | - | 1kA | 7500pF @ 1kHz | 20V | 2.6J | 16V | 18V | 11V | 18V | - | - | 5A | - | - | ROHS3 Compliant | ||
![]() 0070.4061.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | 2.000002g | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 3.285nF | - | VARISTOR | unknown | - | 1 | 40V | RADIAL | 56V | - | - | 2kA | 3285pF @ 1kHz | 75V | 20J | 61V | 68V | 40V | 68V | - | - | 10A | - | - | ROHS3 Compliant | ||
![]() 0070.4011.A2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 5mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Tape & Box (TB) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 438pF | AMMO PACK | VARISTOR | unknown | - | 1 | 40V | RADIAL | 56V | - | - | 250A | 438pF @ 1kHz | 75V | 2.2J | 61V | 68V | 40V | 68V | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() 0070.5011.A2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 5mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Tape & Box (TB) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 364pF | AMMO PACK | VARISTOR | unknown | - | 1 | 50V | RADIAL | 66V | - | - | 800A | 364pF @ 1kHz | 90V | 3.5J | 74V | 82V | 50V | 82V | - | - | 5A | - | - | ROHS3 Compliant | ||
![]() 0070.1441.T2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 10mm | - | WIRE | 1.000001g | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 6nF | TR | VARISTOR | unknown | - | 1 | 14V | RADIAL | 18V | - | - | 1kA | 6000pF @ 1kHz | 24V | 3.2J | 20V | 22V | 14V | 22V | - | - | 5A | - | - | ROHS3 Compliant | ||
![]() 0070.5061.T2 Schurter Inc. | In Stock | - | - | - | Through Hole | Disc 14mm | NO | WIRE | - | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | - | TR | VARISTOR | - | - | 1 | - | RADIAL | - | - | - | - | 2829pF @ 1kHz | 90V | 28J | 74V | 82V | 50V | - | 66V | 6kA | - | 66V | 50V | ROHS3 Compliant | ||
![]() 0070.1181.T2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | 3.000003g | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 37nF | TR | VARISTOR | unknown | - | 1 | 11V | RADIAL | 14V | - | - | 3kA | 37000pF @ 1kHz | 20V | 13J | 16V | 18V | 11V | 18V | - | - | 20A | - | - | ROHS3 Compliant | ||
![]() 0070.1761.T2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | 2.000002g | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 10nF | TR | VARISTOR | unknown | - | 1 | 17V | RADIAL | 22V | - | - | 2kA | 10000pF @ 1kHz | 30V | 7.8J | 24V | 27V | 17V | 27V | - | - | 10A | - | - | ROHS3 Compliant | ||
![]() 0070.1421.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 7mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 2.8nF | - | VARISTOR | unknown | - | 1 | 14V | RADIAL | 18V | - | - | 500A | 2800pF @ 1kHz | 24V | 1.3J | 20V | 22V | 14V | 22V | - | - | 2.5A | - | - | ROHS3 Compliant | ||
![]() 0070.1461.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | 2.000002g | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 15nF | - | VARISTOR | unknown | 7.5mm | 1 | 14V | - | 18V | Radial | 43V | 2kA | 15000pF @ 1kHz | 24V | 6.3J | 20V | 22V | 14V | 24V | - | - | 10A | - | - | ROHS3 Compliant | ||
![]() 0070.3511.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 5mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 987pF | - | VARISTOR | unknown | - | 1 | 35V | RADIAL | 45V | - | - | 250A | 987pF @ 1kHz | 62V | 1.8J | 50V | 56V | 35V | 56V | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() 0070.1461.T2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | 2.000002g | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 15nF | TR | VARISTOR | unknown | - | 1 | 14V | RADIAL | 18V | - | - | 2kA | 15000pF @ 1kHz | 24V | 6.3J | 20V | 22V | 14V | 22V | - | - | 10A | - | - | ROHS3 Compliant | ||
![]() 0070.2581.T2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | 3.000003g | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 27.977nF | TR | VARISTOR | unknown | - | 1 | 25V | RADIAL | 31V | - | - | 3kA | 27977pF @ 1kHz | 43V | 28J | 35V | 39V | 25V | 39V | - | - | 20A | - | - | ROHS3 Compliant | ||
![]() 0070.1111.T2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 5mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 2.2nF | TR | VARISTOR | unknown | - | 1 | 11V | RADIAL | 14V | - | - | 250A | 2200pF @ 1kHz | 20V | 0.60J | 16V | 18V | 11V | 18V | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() 0070.1181.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | 3.000003g | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 37nF | - | VARISTOR | unknown | - | 1 | 11V | RADIAL | 14V | - | - | 3kA | 37000pF @ 1kHz | 20V | 13J | 16V | 18V | 11V | 18V | - | - | 20A | - | - | ROHS3 Compliant | ||
![]() 0070.1121.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 7mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 3.5nF | - | VARISTOR | unknown | - | 1 | 11V | RADIAL | 14V | - | - | 500A | 3500pF @ 1kHz | 20V | 1.1J | 16V | 18V | 11V | 18V | - | - | 2.5A | - | - | ROHS3 Compliant | ||
![]() 0070.1411.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 5mm | - | WIRE | 500.000539mg | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 2nF | - | VARISTOR | unknown | - | 1 | 14V | RADIAL | 18V | - | - | 250A | 2000pF @ 1kHz | 24V | 0.70J | 20V | 22V | 14V | 22V | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() 0070.3541.B1 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 10mm | - | WIRE | 1.000001g | -40°C~125°C TA | Bulk | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 3.922nF | - | VARISTOR | unknown | - | 1 | 35V | RADIAL | 45V | - | - | 1kA | 3922pF @ 1kHz | 62V | 8.1J | 50V | 56V | 35V | 56V | - | - | 5A | - | - | ROHS3 Compliant | ||
![]() 0070.1441.A2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 10mm | - | WIRE | 1.000001g | -40°C~125°C TA | Tape & Box (TB) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 6nF | AMMO PACK | VARISTOR | unknown | - | 1 | 14V | RADIAL | 18V | - | - | 1kA | 6000pF @ 1kHz | 24V | 3.2J | 20V | 22V | 14V | 22V | - | - | 5A | - | - | ROHS3 Compliant | ||
![]() 0070.3541.A2 Schurter Inc. | In Stock | - | - | Through Hole | Through Hole | Disc 10mm | - | WIRE | 1.000001g | -40°C~125°C TA | Tape & Box (TB) | AVTS | e3 | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 3.922nF | AMMO PACK | VARISTOR | unknown | - | 1 | 35V | RADIAL | 45V | - | - | 1kA | 3922pF @ 1kHz | 62V | 8.1J | 50V | 56V | 35V | 56V | - | - | 5A | - | - | ROHS3 Compliant |