- Capacitance @ Frequency
- Energy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Varistor Voltage (Max)
Attribute column
Manufacturer
Schurter TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Resistor Type | Reach Compliance Code | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Clamping Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0070.9561.A2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 14mm | WIRE | 2.000002g | -40°C~125°C TA | Tape & Box (TB) | AVTS | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 1.019nF | AMMO PACK | VARISTOR | unknown | 1 | 95V | RADIAL | 127V | 6kA | 1019pF @ 1kHz | 165V | 53J | 135V | 150V | 95V | 150V | 50A | ROHS3 Compliant | ||
![]() 0070.7541.A2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 10mm | WIRE | 1.000001g | -40°C~125°C TA | Tape & Box (TB) | AVTS | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 940pF | AMMO PACK | VARISTOR | unknown | 1 | 75V | RADIAL | 102V | 3.5kA | 940pF @ 1kHz | 132V | 22J | 108V | 120V | 75V | 120V | 25A | ROHS3 Compliant | ||
![]() 0071.1241.T2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 10mm | WIRE | 1.000001g | -40°C~85°C TA | Tape & Reel (TR) | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 469pF | TR | VARISTOR | unknown | 1 | 120V | RADIAL | 160V | 3.5kA | 469pF @ 1kHz | 207V | 33J | 170V | 188.5V | 120V | 188.5V | 25A | ROHS3 Compliant | ||
![]() 0070.2081.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~125°C TA | Bulk | AVTS | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 33.064nF | - | VARISTOR | unknown | 1 | 20V | RADIAL | 26V | 3kA | 33064pF @ 1kHz | 36V | 24J | 30V | 33V | 20V | 33V | 20A | ROHS3 Compliant | ||
![]() 0071.2361.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 14mm | WIRE | 2.000002g | -40°C~85°C TA | Bulk | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 504pF | - | VARISTOR | unknown | 1 | 230V | RADIAL | 300V | 6kA | 504pF @ 1kHz | 397V | 135J | 326V | 361.5V | 230V | 361.5V | 50A | ROHS3 Compliant | ||
![]() 0071.1811.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 5mm | WIRE | 500.000539mg | -40°C~85°C TA | Bulk | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 87pF | - | VARISTOR | unknown | 1 | 180V | RADIAL | 230V | 800A | 87pF @ 1kHz | 311V | 11J | 255V | 283V | 180V | 283V | 5A | ROHS3 Compliant | ||
![]() 0072.3961.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | AVTT | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 297pF | - | VARISTOR | unknown | 1 | 390V | RADIAL | 500V | 6kA | 297pF @ 1kHz | 674V | 215J | 552V | 613V | 390V | 613V | 50A | ROHS3 Compliant | ||
![]() 0072.4681.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 20mm | WIRE | 4.000004g | -40°C~85°C TA | Bulk | AVTT | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 565pF | - | VARISTOR | unknown | 1 | 460V | RADIAL | 615V | 10kA | 565pF @ 1kHz | 795V | 450J | 651V | 723V | 460V | 723V | 100A | ROHS3 Compliant | ||
![]() 0072.6841.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 10mm | WIRE | 2.000002g | -40°C~85°C TA | Bulk | AVTT | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 84pF | - | VARISTOR | unknown | 1 | 680V | RADIAL | 860V | 3.5kA | 84pF @ 1kHz | 1.175kV | 155J | 962V | 1.0685kV | 680V | 1.0685kV | 25A | ROHS3 Compliant | ||
![]() 0071.1381.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 2.001nF | - | VARISTOR | unknown | 1 | 130V | RADIAL | 175V | 12kA | 2001pF @ 1kHz | 224V | 150J | 184V | 204V | 130V | 204V | 100A | ROHS3 Compliant | ||
![]() 0071.2721.A2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 7mm | WIRE | 500.000539mg | -40°C~85°C TA | Tape & Box (TB) | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 121pF | AMMO PACK | VARISTOR | unknown | 1 | 270V | RADIAL | 360V | 1.75kA | 131pF @ 1kHz | 466V | 40J | 382V | 424V | 270V | 424V | 10A | ROHS3 Compliant | ||
![]() 0071.2381.T2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 1.134nF | TR | VARISTOR | unknown | 1 | 230V | RADIAL | 300V | 10kA | 1134pF @ 1kHz | 397V | 270J | 326V | 361.5V | 230V | 361.5V | 100A | ROHS3 Compliant | ||
![]() 0071.2541.T2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 10mm | WIRE | 1.000001g | -40°C~85°C TA | Tape & Reel (TR) | AVTP | e3 | yes | Obsolete | Vendor Undefined | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | 229pF | TR | VARISTOR | - | 1 | 250V | RADIAL | 330V | 3.5kA | 229pF @ 1kHz | 432V | 70J | 354V | 393V | 250V | 393V | 25A | ROHS3 Compliant | ||
![]() 0071.2521.A2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 7mm | WIRE | 500.000539mg | -40°C~85°C TA | Tape & Box (TB) | AVTP | e3 | yes | Obsolete | Vendor Undefined | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | 131pF | AMMO PACK | VARISTOR | - | 1 | 250V | RADIAL | 330V | 1.75kA | 131pF @ 1kHz | 432V | 35J | 354V | 393V | 250V | 393V | 10A | ROHS3 Compliant | ||
![]() 0071.2511.T2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 5mm | WIRE | 500.000539mg | -40°C~85°C TA | Tape & Reel (TR) | AVTP | e3 | yes | Obsolete | Vendor Undefined | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | 62pF | TR | VARISTOR | - | 1 | 250V | RADIAL | 330V | 800A | 62pF @ 1kHz | 432V | 17J | 354V | 393V | 250V | 393V | 5A | ROHS3 Compliant | ||
![]() 0071.1561.A2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 14mm | WIRE | 2.000002g | -40°C~85°C TA | Tape & Box (TB) | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 756pF | AMMO PACK | VARISTOR | unknown | 1 | 150V | RADIAL | 200V | 6.5kA | 756pF @ 1kHz | 259V | 84J | 212V | 235.5V | 150V | 235.5V | 50A | ROHS3 Compliant | ||
![]() 0070.9511.T2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 5mm | WIRE | 500.000539mg | -40°C~125°C TA | Tape & Reel (TR) | AVTS | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 118pF | TR | VARISTOR | unknown | 1 | 95V | RADIAL | 127V | 800A | 118pF @ 1kHz | 165V | 6.6J | 135V | 150V | 95V | 150V | 5A | ROHS3 Compliant | ||
![]() 0071.2561.B1 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 14mm | WIRE | 2.000002g | -40°C~85°C TA | Bulk | AVTP | e3 | - | Obsolete | Vendor Undefined | 2 | EAR99 | TIN | 8533.40.40.00 | 465pF | - | VARISTOR | unknown | 1 | 250V | RADIAL | 330V | 6kA | 465pF @ 1kHz | 432V | 145J | 354V | 393V | 250V | 393V | 50A | ROHS3 Compliant | ||
![]() 0071.2541.A2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 10mm | WIRE | 1.000001g | -40°C~85°C TA | Tape & Box (TB) | AVTP | e3 | yes | Obsolete | Vendor Undefined | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | 229pF | AMMO PACK | VARISTOR | - | 1 | 250V | RADIAL | 330V | 3.5kA | 229pF @ 1kHz | 432V | 70J | 354V | 393V | 250V | 393V | 25A | ROHS3 Compliant | ||
![]() 0071.2581.T2 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | AVTP | e3 | yes | Obsolete | Vendor Undefined | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.047nF | TR | VARISTOR | - | 1 | 250V | RADIAL | 330V | 10kA | 1047pF @ 1kHz | 432V | 300J | 354V | 393V | 250V | 393V | 100A | ROHS3 Compliant |