- Accessory Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Weight
- Lead Free
- Series
- Radiation Hardening
- Termination
- DIN Conformance
- IEC Conformance
Attribute column
Manufacturer
Schurter Power Entry Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Connector Support Type | Coupling Type | Number of Ports | Accessory Type | Number of Poles | Contact Finish Termination | Fuse Current | Fuse | Mains Connector Rating | Length | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0098.0077 Schurter Inc. | 1122 |
| Datasheet | 13 Weeks | - | Screw | - | - | - | - | - | Thermoplastic | 1.000001g | - | - | - | - | - | - | - | Active | Vendor Undefined | Soldering | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boot, Insulating | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 4311.9402 Schurter Inc. | 78 |
| Datasheet | 19 Weeks | - | - | - | Module | - | - | - | - | 4.010012g | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 3 | - | - | - | - | - | - | - | 1 | Boot, Insulating | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4305.0048.32 Schurter Inc. | 91 |
| Datasheet | 13 Weeks | - | - | - | 100 | - | - | - | - | 3.899987g | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KPF0.1 Schurter Inc. | In Stock | - | - | 12 Weeks | - | - | PANEL | Module | - | THRMOPLASTIC | - | - | 21.999995g | - | - | - | Bulk | KPF | - | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | 10A | 250V | - | 3 | FEMALE AND MALE | - | 250V | SOLDER | - | - | SNAP | - | Filter | - | - | - | - | 10A, 125/250VAC | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KPF4.3 Schurter Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | - | Module | 1 | THRMOPLASTIC | - | - | 19.999993g | - | - | - | Bulk | KPF | - | yes | Active | Vendor Undefined | Solder | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | FEMALE AND MALE | - | 250V | - | - | - | SNAP | - | Filter | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KPF6.3 Schurter Inc. | In Stock | - | - | 12 Weeks | - | - | PANEL | Module | 1 | THRMOPLASTIC | - | - | 19.999993g | - | - | - | - | KPF | - | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | FEMALE AND MALE | - | 250V | SOLDER | - | - | SNAP | - | Filter | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KPF4.1 Schurter Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | - | Module | 1 | THRMOPLASTIC | - | - | 23.499997g | - | - | - | - | KPF | - | yes | Active | Vendor Undefined | Solder | - | MAINS POWER CONNECTOR | 70°C | -25°C | - | - | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | 4A | 250V | - | - | FEMALE AND MALE | - | 250V | - | 4A | - | SNAP | - | Filter | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4311.9305 Schurter Inc. | 228 |
| Datasheet | 19 Weeks | - | Cable | - | - | - | - | PVC | - | 4.470011g | Polyvinyl | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 40.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4311.9301 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | 3 | - | PVC | - | 3.880001g | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 40.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() KPF6.1 Schurter Inc. | In Stock | - | - | 12 Weeks | - | - | PANEL | Module | 1 | THRMOPLASTIC | - | - | 23.999998g | - | - | - | Bulk | KPF | - | yes | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | 6A | 250V | - | - | FEMALE AND MALE | - | 250V | SOLDER | - | - | SNAP | - | Filter | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2037.03 Schurter Inc. | 28 |
| Datasheet | 13 Weeks | - | Snap in | - | - | - | POLYETHYLENE | - | - | 4.500005g | - | TIN | 250V | Bulk | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | 70°C | -25°C | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | - | EN, IEC | - | MALE | - | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | 2 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4700.0007 Schurter Inc. | 279 |
| - | 13 Weeks | - | - | PANEL | - | - | - | Stainless Steel | - | 14.999988g | - | - | - | Bulk | - | - | - | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 1 | Straight | - | - | - | - | MALE | PLUG | - | - | - | - | SNAP | - | Retainer Clip | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4311.9317 Schurter Inc. | In Stock | - | Datasheet | - | - | Cable | - | - | - | - | - | - | 5.470012g | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Strain Relief | - | - | - | - | - | 39.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0098.0106 Schurter Inc. | 34 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 4762 | - | - | Active | Vendor Undefined | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cover | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4305.0011 Schurter Inc. | 96 |
| - | 13 Weeks | - | - | - | - | 2 | - | - | - | 10.000011g | - | - | 250V | - | Fusedrawer 1 | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | 70°C | -25°C | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | GENERAL PURPOSE | 2 | - | 10A | 250V | - | - | FEMALE | - | - | - | - | - | - | - | Fuse Drawer | - | - | 10A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4303.2014.20 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | Snap in | - | 100 | - | POLYETHYLENE | - | - | 99.988768mg | - | TIN | - | Bulk | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | MALE | - | - | QUICK CONNECT | - | - | - | - | Fuse Drawer, Voltage Selector | - | TIN | - | - | 10A, 250VAC | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4311.9306 Schurter Inc. | 952 |
| Datasheet | 19 Weeks | - | Cable | - | - | - | - | PVC | - | 4.519991g | Polyvinyl | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 40.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4303.2014.35 Schurter Inc. | 28 |
| Datasheet | 13 Weeks | - | Snap in | - | 100 | - | - | - | - | 99.988768mg | - | - | - | Bulk | Fusedrawer 3 | - | - | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4700.0005 Schurter Inc. | 594 |
| - | 13 Weeks | - | - | PANEL | - | - | - | Stainless Steel | - | 14.999988g | - | - | - | Bulk | - | - | - | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 1 | Straight | - | - | - | - | MALE | PLUG | - | - | - | - | SNAP | - | Retainer Clip | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4301.1024.45 Schurter Inc. | 40 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | 100 | - | - | - | - | 3.650001g | - | - | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |