- Accessory Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Weight
- Lead Free
- Series
- Radiation Hardening
- Termination
- DIN Conformance
- IEC Conformance
Attribute column
Manufacturer
Schurter Power Entry Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Current Rating | Voltage - Rated AC | Contact Gender | Termination Type | Accessory Type | Number of Poles | Contact Finish Termination | Fuse Current | Fuse | Mains Connector Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4303.2114.05 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 99.988768mg | TIN/TIN COPPER | - | 230V | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | - | MALE | - | Fuse Drawer, Voltage Selector | - | - | - | - | 10A, 250VAC | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2524.05 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | - | TIN/TIN COPPER | - | - | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | MALE | QUICK CONNECT | Fuse Drawer, Voltage Selector | - | TIN/TIN COPPER | - | - | 10A, 250VAC | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4303.2114.03 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 11.000012g | TIN/TIN COPPER | - | - | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | MALE | - | Fuse Drawer, Voltage Selector | - | - | - | - | 10A, 250VAC | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2903 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 9.199987g | TIN/TIN COPPER | - | 250V | Bulk | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | 85°C | -25°C | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | - | MALE | - | Fuse Drawer | - | - | - | - | 10A, 250VAC | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0888.0004 Schurter Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Brass | 10.000011g | NOT SPECIFIED | - | - | Bulk | - | - | - | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retaining Clamp | - | - | - | - | - | 20.1mm | 9.6mm | 26.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4305.0021 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Module | 2 | - | - | 15.999989g | - | - | - | - | Fusedrawer 1 | - | - | Active | Vendor Undefined | Quick Connect | - | MAINS POWER CONNECTOR | 70°C | -25°C | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 2 | - | 10A | 250V | FEMALE | - | Fuse Drawer | - | - | 10A | No | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4303.2911 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 11.600001g | TIN/TIN COPPER | - | - | Bulk | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | MALE | - | Fuse Drawer | - | - | - | - | 10A, 250VAC | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2036.03 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 99.988768mg | TIN | NOT SPECIFIED | - | Bulk | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | MALE | QUICK CONNECT | Fuse Drawer, Voltage Selector | - | TIN | - | - | 10A, 250VAC | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.2814.08 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | 100 | - | - | - | 3.200009g | - | - | 250V | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2114.01 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Snap in | Module | - | POLYETHYLENE | - | 8.000009g | TIN/TIN COPPER | - | - | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | MALE | - | Fuse Drawer, Voltage Selector | 1 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1024.07 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | 100 | - | - | - | 3.650001g | - | - | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4305.0049.00 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | 3.899987g | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4305.0050.06 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | 3.799998g | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1214.06 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | - | 3.099992g | - | - | 250V | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.2824.03 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | - | 3.249989g | - | - | 250V | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1014.07 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | 100 | - | - | - | 3.599993g | - | - | 250V | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1024.12 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | - | 3.650001g | - | - | 250V | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1214.07 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Copper, Tin | - | 100 | - | - | - | 3.099992g | - | - | 250V | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1014.01 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | 3.599993g | - | - | 250V | Bulk | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | Straight | 10A | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0888.0017 Schurter Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | Brass | 10.000011g | - | - | - | Bulk | - | - | - | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retaining Clamp | - | - | - | - | - | 20.1mm | 9.6mm | 26.4mm | No | - | ROHS3 Compliant | - |