- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Thread Size | Hole Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0040.5000.2 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 29.000003g | - | - | - | - | 250VAC | Bulk | 8842/8843 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 32.5mm | 6A | - | - | 250V | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.30mm x 33.30mm | - | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 50mm | 50mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 0040.5001.2 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 29.000003g | - | - | - | - | 250VAC | Bulk | 8842/8843 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 32.5mm | - | - | - | - | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.30mm x 33.30mm | - | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0201.112 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 50V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0403.312 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 4A | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 4303.0001 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 24.90001g | - | - | - | - | 250VAC | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 15A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | - | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 13A | 2 | - | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 55mm | 58.3mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4798.9000 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 17.499991g | Thermoplastic | - | - | - | 250VAC | Bulk | 4798 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Receptacle | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 31.3mm | 16A | - | CCC; UL | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.60mm x 24.50mm | - | SOCKET | - | - | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | 3 | - | Unfiltered - Commercial | - | - | No | - | - | - | V-Lock Notch | - | 53mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4315 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 7.599997g | - | - | - | - | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | 10MOhm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | 30mm | 30mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0803.312 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | 400 mH | - | 250V | - | SNAP | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() KM00.1105.11 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 30.000004g | - | - | - | - | 250VAC | Bulk | KM | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 32.85mm | 10A | - | CCC,CUL | 250V | CCC, cULus, ENEC | - | - | Rectangular - 28.00mm x 47.00mm | - | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | DPST | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | 30.5mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5220.0623.1 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | 250VAC | Bulk | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.6mm | 6A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | - | SOCKET | 6 mH | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 34mm | 43.7mm | 44mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.1043.1 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | 250VAC | Bulk | 5110 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | 400 μH | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | No | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0401.112 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 4A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | 400 μH | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4300.0301 Schurter Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 32.000006g | Thermoplastic | TIN | - | - | 250VAC | Bulk | 712 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | 35.5mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | 6 | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | PLUG | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 15A | 3 | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | 35mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0801.313 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | 250V | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | 51mm | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0101.112 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0803.413 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | 250V | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5120.1003.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | 250VAC | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | Black | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 4A | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 2 mH | 500μA | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial | M3 | 3.6 mm | No | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | 2.5mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0101.313 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | 250V | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0103.412 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | 250V | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0201.312 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 0201 | - | - | Metal | 95.760011g | - | - | - | - | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | 5.2 mH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant |