- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSP2.000H.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 11.399995g | - | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6136.0241.0411 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | - | 16A | 20A | - | 250VAC | Bulk | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6136.0241.0310 Schurter Inc. | 33 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | - | 16A | 20A | - | 250VAC | Bulk | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4303.5013 Schurter Inc. | 36 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | THRMOPLASTIC | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69.2mm | 4A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | 58.3mm | - | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.2354 Schurter Inc. | 65 |
| - | 10 Weeks | - | - | - | - | - | 16.692001g | - | - | - | - | - | - | - | - | 6610 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5130.2201 Schurter Inc. | 212 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Steel | 87.500009g | - | - | - | - | - | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67.5mm | 20A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 300 μH | - | 250V | 16A | - | IEC 320-C20 | - | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 30.6mm | - | 39mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0056 Schurter Inc. | 149 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 10.089992g | - | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0052 Schurter Inc. | 110 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 9.789998g | - | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.3034.0 Schurter Inc. | 24 |
| Datasheet | 12 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | 1MOhm | - | 85°C | -25°C | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 6A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | - | - | 250V | 6A | - | IEC 320-C14 | - | 6A | 15mm | 18 AWG | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | - | 32.6mm | 0.079 ~ 0.118 2.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5145.2844.411 Schurter Inc. | 41 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 85.048569g | - | - | - | 4A | 4A | - | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DD21.0111.1111 Schurter Inc. | 52 | - | - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | THRMOPLASTIC | Thermoplastic | 36.00001g | - | - | - | - | - | - | 250VAC | Bulk | DD21 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | - | - | 0.138 3.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.1477.0013.01 Schurter Inc. | 70 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 56.699046g | - | - | - | 10A | 10A | - | 250VAC | Bulk | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4304.5025 Schurter Inc. | 32 |
| - | 10 Weeks | Flanges | Panel Mount, Flange | Module | POLYETHYLENE | - | - | - | - | - | - | - | - | 250VAC | Bulk | FKID | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 10A | - | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 61.00mm x 29.50mm | SOCKET | - | - | 250μA | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() KD14.4101.109 Schurter Inc. | 53 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 39.199991g | - | - | - | - | - | - | 250VAC | Bulk | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6136.0137.0210 Schurter Inc. | 62 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 60°C | -25°C | Male | - | - | - | - | - | - | - | - | Straight | IP40 | 51.1mm | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | 250V | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | - | 1 | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | 53.6mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP2.8113.11 Schurter Inc. | 55 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 10.000011g | - | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | No | - | - | Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6102.5120 Schurter Inc. | 91 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 5.700012g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6102-5 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 2 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.1101.109 Schurter Inc. | 120 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.800007g | - | - | - | - | - | 125V | 250VAC | Bulk | KD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6110.4215 Schurter Inc. | 72 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 7.599997g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 120°C | -25°C | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | 250V | 15A | - | IEC 320-C16 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6182.0007 Schurter Inc. | 200 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 99.988768mg | - | - | - | 10A | - | - | 250VAC | Bulk | 5091 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | STANDARDS: UL; CSA; VDE, QUICK CONNECT TERMINAL | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |