- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4303.0212 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 24.700004g | - | - | - | 10A | - | 250V | 250VAC | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 13A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9100.16 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | 10.000011g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 2 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | - | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | - | - | SNAP | IEC 320-C18 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.810E.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 11.000012g | - | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DD22.6111.1111 Schurter Inc. | 59 |
| Datasheet | 10 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | 250V | 250VAC | Bulk | DD22 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 6A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF1.1123.11 Schurter Inc. | 295 | - | Datasheet | 15 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | Thermoplastic | 57.000005g | - | - | - | - | - | - | 250VAC | Bulk | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.9mm | 2A | 60Hz | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.80mm x 47.80mm | SOCKET | - | 4 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Shielded | 25.7mm | 50mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CE30.6100.151 Schurter Inc. | 100 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 4A | 60Hz | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | 69.5mm | - | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0343.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 41.999989g | - | - | - | 4A | 4A | 250V | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | 100nF | 250V | - | - | - | - | - | - | - | IP40 | 54.5mm | 4A | - | - | 250V | CCC, cULus, ENEC | 3 | - | Variable Size | - | - | - | 250V | 4A | - | IEC 320-C14 | - | 4A | 15mm | 18 AWG | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5123.1307.0.21 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 5123 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | 100nF | 250V | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | 250V | cURus, ENEC | - | - | Rectangular - 29.00mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 5150.0041.1 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 47.999995g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 5150 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.5mm | 10A | - | TIN | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.0201.01 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 14.899999g | - | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2211.31 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | - | 18.100008g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1012.01 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Module | - | - | 18.900003g | - | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() GSF1.1212.01 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | 18.100008g | - | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2212.01 Schurter Inc. | 47 |
| Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | - | 18.100008g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2201.31 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | Black | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 25.3mm | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4120 Schurter Inc. | 1919 |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 6.89999g | Thermoplastic | - | - | 10A | - | 250V | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 25.5mm | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C22F.1107 Schurter Inc. | 30 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 600 μH | - | - | - | IEC 320-C22 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.1005 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 600 μH | - | - | - | IEC 320-C22 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.0103 Schurter Inc. | 47 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 300 μH | - | - | - | IEC 320-C22 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.0105 Schurter Inc. | 33 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | - | 250V | cULus, ENEC | - | - | - | - | - | 300 μH | - | - | - | IEC 320-C22 | - | 20A | - | - | - | - | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |