- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5150.0041.0 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | METALLIC/STEEL | - | 47.999995g | - | - | 10A | - | 250V | 250VAC | Bulk | 5150 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD14.4198.199 Schurter Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | 44.400003g | - | - | 10A | 10A | - | 250VAC | Bulk | KD | - | Obsolete | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6110.4130 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 7.200013g | - | - | 10A | - | 250V | 250VAC | Bulk | 6110-4 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | IEC 320-C16 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5202 Schurter Inc. | 87 |
| Datasheet | 12 Weeks | - | - | Module | - | - | - | 65.999986g | - | - | - | - | - | - | - | KFA | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | - | - | - | Male | 250V | - | - | - | - | - | - | - | - | 1A | - | 250V | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() CG20.6199.151 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 92.999987g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | CG Bowdencable | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.3431.001 Schurter Inc. | 65 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | - | 10A | 15A | - | 250VAC | Bulk | 6145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KP01.1453.01 Schurter Inc. | 37 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 250VAC | Bulk | KP | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6135.0141.0310 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | 10A | 15A | - | 250VAC | Bulk | 6135 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() C22F.0008 Schurter Inc. | 30 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | 100°C | -25°C | Male | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | 300 μH | - | - | - | IEC 320-C22 | - | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.1105 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | Active | Vendor Undefined | Quick Connect | EAR99 | Receptacle, Male Blades | - | 3 | 100°C | -25°C | Male | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | 250V | cULus, ENEC | - | - | - | - | 600 μH | - | - | - | IEC 320-C22 | - | 20A | - | - | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF11.2347.0012.01 Schurter Inc. | 7 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 56.699046g | - | - | 10A | 10A | - | 250VAC | Bulk | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 73.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KP01.1352.03 Schurter Inc. | 37 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | 29.000003g | - | - | - | - | - | 250VAC | Bulk | KP | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF11.0470.0010.01 Schurter Inc. | 37 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 62.00001g | - | - | 16A | 20A | - | 250VAC | Bulk | EF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.2196.0013.01 Schurter Inc. | 30 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 61.000009g | - | - | 16A | 20A | - | 250VAC | Bulk | EF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF11.3670.0010.01 Schurter Inc. | 37 |
| - | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 56.699046g | - | - | 10A | 3A | 250V | 250VAC | Bulk | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | Switch | 3 | - | - | Male | - | - | - | - | - | - | Straight | IP40 | - | 3A | - | 250V | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | IEC 320-C14 | - | 3A | 2 | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.1253.151 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 81.500003g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | FELCOM 54 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 111.3mm | 1A | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | 250V | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5432.6253.151 Schurter Inc. | In Stock | - | - | 17 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 99.999994g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | FELCOM 54 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | Male, Female | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 143.5mm | 6A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 121.60mm | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 6A | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KP01.1353.01 Schurter Inc. | 30 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 29.000003g | - | - | - | - | - | 250VAC | Bulk | KP | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 31.2mm | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | - | 56.1mm | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6135.0139.0310 Schurter Inc. | 37 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | 10A | 15A | - | 250VAC | Bulk | 6135 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.2105.0010.01 Schurter Inc. | 37 | - | - | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 62.00001g | - | - | 16A | 20A | - | 250VAC | Bulk | EF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |