- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6136.0137.0310 Schurter Inc. | 174 |
| Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | 16A | 20A | - | 250VAC | Bulk | 6136 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4304.6070 Schurter Inc. | 63 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 31.129988g | - | - | - | - | 250V | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189/0.250 | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.8103.1 Schurter Inc. | 19 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 11.800007g | - | - | 10A | - | 250V | 250VAC | Bulk | GSP1 | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 27.8mm | 10A | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0012 Schurter Inc. | 172 |
| - | 13 Weeks | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.019996g | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6202.2100 Schurter Inc. | 111 |
| Datasheet | 13 Weeks | Tin | Flanges, Panel | Panel Mount, Flange | Module | - | Thermoplastic | 10.300005g | - | - | 10A | 10A | 250V | 250VAC | Bulk | 6202 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 2 | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | 25.5mm | 10A | - | - | CCC, CSA, ENEC, UL | 3 | - | Rectangular - 27.50mm x 31.50mm | - | - | 250V | 10A | - | IEC 320-C18 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5008.3102 Schurter Inc. | 398 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | 250VAC | Bulk | 5008 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | 47.9mm | 2.5A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 18.00mm | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 18mm | - | 27.2mm | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EC11.0001.206 Schurter Inc. | 37 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 32.39999g | - | - | 16A | 20A | - | 250VAC | Bulk | EC11 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 46.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4752.4000 Schurter Inc. | 42 | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | 75.999997g | Thermoplastic | - | 10A | 15A | 250V | 250VAC | Bulk | 4752 | - | - | Active | Vendor Undefined | 12 | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | Receptacle | - | - | - | 250V | - | - | - | - | - | - | Straight | IP30 | 35mm | 10A | - | 250V | cULus, ENEC | 12 | - | Rectangular - 32.50mm x 96.20mm | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | - | - | Unfiltered - Commercial | No | No | - | - | Terminating Cover | - | 100mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP30 | ||
![]() DC22.4123.111 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 4A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 1.5 mH | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off, Illuminated | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.1121.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.6mm | 1A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 10 mH | 250V | - | SNAP | IEC 320-C14 | - | 1A | 2 | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | 37.6mm | - | 46.8mm | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6163.0016 Schurter Inc. | 181 |
| Datasheet | 13 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | - | - | Polyamide | 5.270006g | - | - | 2.5A | - | - | 250VAC | Bulk | 2578 | e3 | - | Active | Vendor Undefined | - | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Pins | - | 2 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP20 | 18mm | - | - | - | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 24.10mm x 11.70mm | - | - | 250V | 7A | - | IEC 320-C8, Non-Polarized | 1 | 7A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 27.2mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0011 Schurter Inc. | 157 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Snap-In | - | POLYAMIDE | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP20 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6205.2100 Schurter Inc. | 57 |
| - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 11.249998g | - | TIN | - | - | 250V | 250VAC | Bulk | 6205 | e3 | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6220.2200 Schurter Inc. | 44 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 15.800011g | - | - | - | - | - | 250VAC | Bulk | 6220 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 28.5mm | 10A | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CG40.6101.151 Schurter Inc. | 51 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 92.999987g | - | TIN/TIN COPPER | - | - | - | 250VAC | Bulk | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP40 | 69mm | 6A | 60Hz | 250V | cULus, ENEC | 2 | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | 97mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0062 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 16.649987g | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | - | Obsolete | Vendor Undefined | - | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.30mm | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2202.61 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.0890.831 Schurter Inc. | 47 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 85.048569g | - | - | - | 15A | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | 125V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6182.0002 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 11.46999g | - | - | 10A | - | - | 250VAC | Bulk | 5091 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | STANDARDS: UL94V-0; CSA; VDE, QUICK CONNECT TERMINAL | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.4111.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 4A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 1.5 mH | 250V | - | SNAP | IEC 320-C14 | - | 4A | 1 | SPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |