- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6255.5530 Schurter Inc. | 208 |
| Datasheet | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | - | POLYETHYLENE | Thermoplastic | 15.999989g | - | - | - | - | 250V | 250VAC | Bulk | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | - | 10A | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | 250V | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5424.2253.251 Schurter Inc. | 7 |
| - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 81.500003g | TIN/TIN COPPER | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | - | Male | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | - | IP40 | 111.3mm | 2A | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | 250V | - | - | IEC 320-C14 | - | 2A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 28.5mm | - | 30mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4721.0100 Schurter Inc. | 41 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | POLYETHYLENE | Thermoplastic | 16.99999g | - | - | 10A | - | 250V | 250VAC | Bulk | 4721 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Female | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | 10A | - | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | Unfiltered - Commercial | No | - | - | - | - | Shuttered | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.6012 Schurter Inc. | 78 |
| Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | 16.499989g | - | - | 10A | - | 250V | 250VAC | Bulk | 6610 | - | - | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | 30mm | 15A | - | CCC, cULus, ENEC | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | IEC 320-2-2/F | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | 28mm | 35.8mm | 33mm | 0.039 1.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9103.16 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 2 | Right Angle | IP40 | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | SNAP | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9200.14 Schurter Inc. | 126 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 10.899995g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 2 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | - | IEC 320-C18 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.820E.13 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | 11.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5130.0401 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 87.500009g | - | - | 16A | 20A | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 79.5mm | - | - | cULus, ENEC | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | No | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4797.3030 Schurter Inc. | 8 |
| Datasheet | 23 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 20.400005g | - | - | 16A | - | 250V | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.8213.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYAMIDE | - | 10.000011g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.2600 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | 85.048569g | - | - | 16A | 20A | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | 16A | - | cULus, ENEC | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | No | No | - | - | - | Shielded | 30.6mm | - | 39mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP2.9201.16 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | 11.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6250.5515 Schurter Inc. | 33 |
| Datasheet | 19 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | - | POLYETHYLENE | Thermoplastic | 14.999988g | - | - | - | - | 250V | 250VAC | Bulk | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 1 | - | IP40 | - | 10A | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | 250V | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.7901.16 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | 11.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP2.9211.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYAMIDE | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5200.0823.1 Schurter Inc. | 29 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 58.000006g | - | - | - | - | - | 250VAC | Bulk | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 48.7mm | 8A | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | 250V | - | SNAP | IEC 320-C14 | - | 8A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.6254 Schurter Inc. | 64 |
| Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | 16.300012g | - | - | 10A | - | 250V | 250VAC | Bulk | 6610 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | 30mm | 15A | - | CCC, cULus, ENEC | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | IEC 320-2-2/F | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | 28mm | 35.8mm | 33mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0017 Schurter Inc. | 235 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 9.030004g | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EC11.0001.201.21 Schurter Inc. | 55 |
| Datasheet | 12 Weeks | Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | - | - | - | 16A | - | - | 250VAC | Bulk | - | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Black | Male | - | 250V | - | - | - | - | - | - | - | IP40 | - | 20A | 250V | CCC, cULus, ENEC | - | Rectangular - 46.50mm x 32.50mm | - | 250V | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 6180.0005 Schurter Inc. | 34 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Polyamide | 6.049987g | - | - | 2.5A | - | - | 250VAC | Bulk | 5084 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 2 | 70°C | -25°C | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP20 | 28.2mm | - | - | cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 18.20mm x 11.00mm | - | 250V | 4A | SNAP | IEC 320-2-2/D, Non-Polarized | 1 | 4A | Unfiltered - Commercial | No | - | - | - | - | - | - | 36.8mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |