- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSP1.9413.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | 99.988768mg | - | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.2001.0 Schurter Inc. | 91 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | - | 85°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | 2A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | 5.2 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.3255 Schurter Inc. | 24 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6424.0151.12 Schurter Inc. | 24 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 33.500008g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male, Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | - | 250V | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 57.00mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6250.5520 Schurter Inc. | 32 |
| Datasheet | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 14.999988g | - | - | - | - | 250V | 250VAC | Bulk | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 1 | - | IP40 | - | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6250.5530 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 14.999988g | - | - | - | - | 250V | 250VAC | Bulk | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 1 | Straight | IP40 | 33.6mm | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 33mm | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5424.4253.151 Schurter Inc. | 2915 |
| - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 80.000001g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | FELCOM 54 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | IP40 | 111.3mm | 4A | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1293.11 Schurter Inc. | 476 | - | Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 59.000007g | - | - | - | - | 250V | 250VAC | Bulk | KMF | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.9mm | 10A | 60Hz | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 28.80mm x 47.80mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Shielded | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.9200 Schurter Inc. | 133 |
| - | 14 Weeks | Rivet, Screw | Rivet | - | POLYETHYLENE | - | 8.500009g | - | - | 10A | - | 250V | 250VAC | Bulk | 6100-9 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 4304.4041 Schurter Inc. | 51 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | - | 119.999988g | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | FKH | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 67mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.4111.111 Schurter Inc. | 35 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | 250VAC | Bulk | DD12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.9mm | 4A | - | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | 1.5 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | - | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.1034.3110.01 Schurter Inc. | 194 |
| Datasheet | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 147.99999g | - | - | 12A | 12A | 250V | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | 12A | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4710.1254 Schurter Inc. | 20 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.5222.101 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | - | - | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KMF0.2113.11 Schurter Inc. | 177 |
| Datasheet | 22 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 1A | 1A | - | 250VAC | Bulk | KMF | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 1A | - | - | 250V | CCC, cURus, ENEC | - | - | Rectangular - 28.80mm x 47.80mm | - | - | - | - | - | IEC 320-C18 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 6173.0014 Schurter Inc. | 119 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4752.4400 Schurter Inc. | 174 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 75.999997g | - | - | 10A | - | 250V | 250VAC | Bulk | 4752 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP30 | - | 10A | - | - | - | cULus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.20mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2144 Schurter Inc. | 30 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 18.600009g | - | - | - | - | 250V | 250VAC | Bulk | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 27.7mm | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC22.1123.111 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 1A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 10 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off, Illuminated | - | Shielded | - | - | - | 0.165 4.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.6223.111 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 6A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | 6A | 2 | DPST | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off, Illuminated | - | Shielded | - | - | - | 0.165 4.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |